- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Temperature Coefficient
- Mounting Feature
- Surface Mount
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN55D6192F TT Electronics Resistors | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | TT ELECTRONICS PLC | RN | 175 °C | -65 °C | AXIAL LEADED | 2.3 mm | - | 6.4 mm | TUBULAR PACKAGE | Axial | - | Obsolete | No | - | RN | 1% | e0 | No | EAR99 | 100 ppm/°C | 61900 Ω | Tin/Lead (Sn/Pb) | PRECISION | 8533.21.00.90 | - | Cylindrical | FIXED RESISTOR | compliant | MIL-R-10509 | 0.125 W | - | 38.1 mm | 200 V | - | 0.64 mm | - | 70 °C | - | - | - | ||
![]() RN55D6192F SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | STACKPOLE ELECTRONICS INC | - | 155 °C | -55 °C | - | 2.35 mm | - | 6.35 mm | - | Axial | - | Obsolete | No | - | RNF | 1% | - | - | EAR99 | 100 ppm/°C | 61900 Ω | - | - | - | - | Flame Retardant | FIXED RESISTOR | unknown | MIL-R-10509 | 0.25 W | - | 28 mm | 250 V | - | 0.56 mm | - | - | - | - | - | ||
![]() CR-10FL7--33R2 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 2.6 mm | Active | Yes | - | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 33.2 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.33 W | - | - | 200 V | - | - | 1210 | 70 °C | - | - | - | ||
![]() PRG3216Q-1371-B-T5 Susumu Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | SUSUMU CO LTD | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.6 mm | - | SMT | 3.2 mm | Active | Yes | - | - | 0.1% | - | - | EAR99 | 50 ppm/°C | 1370 Ω | MATTE TIN | ANTI-SULFUR | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | - | - | 150 V | - | - | 0612 | 70 °C | - | - | - | ||
![]() WR20X1303FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | SMT, 2010 | - | 0.55 mm | 5 mm | - | SMT | 2.5 mm | Active | Yes | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 130000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | - | - | 200 V | - | - | 2010 | 70 °C | - | - | - | ||
![]() CR-10FP7--1K74 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 2.6 mm | Active | Yes | - | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 1740 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.5 W | - | - | 200 V | - | - | 1210 | 70 °C | - | - | - | ||
![]() RC1206DR-0726K7L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.1 mm | - | SMT | 1.6 mm | Active | Yes | - | - | 0.5% | e3 | - | EAR99 | 100 ppm/°C | 26700 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | - | - | 200 V | - | - | 1206 | 70 °C | - | - | - | ||
![]() AS02JTE1502 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EWTS5MWB21 Panasonic Electronic Components | 20000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP850-25.0-5% Caddock Electronics Inc | 8725 | - | Datasheet | NO | FLAT | THROUGH HOLE MOUNT | 2 | CADDOCK ELECTRONICS INC | - | 150 °C | -55 °C | - | - | 16.26 mm | 10.41 mm | - | Radial | 3.18 mm | Active | Yes | - | - | 5% | e3 | Yes | EAR99 | -20,50 ppm/°C | 25 Ω | MATTE TIN OVER NICKEL | FREE AIR POWER : 2.25W | 8533.29.00.00 | TUBE | Rectangular | FIXED RESISTOR | compliant | - | 50 W | - | 12.7 mm | 300 V | 5.08 mm | - | - | 25 °C | - | - | - | ||
![]() P265-300A-F4A Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF300KJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF3M3J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVM2NSX80BS4 Panasonic Electronic Components | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 3 | PANASONIC CORP | - | 100 °C | -40 °C | 2MM, SQUARE, 3PINS, ROHS COMPLIANT | - | 0.81 mm | 2.81 mm | RECTANGULAR PACKAGE | SMT | 2.2 mm | Obsolete | Yes | 260 deg | - | 25% | e3/e4 | Yes | EAR99 | 250 ppm/°C | 68000 Ω | TIN/PALLADIUM | - | 8533.40.80.50 | TR, 7 INCH | Trimmer | TRIMMER | unknown | - | 0.15 W | SCREW | - | 50 V | - | - | 1109 | - | 1 | VERTICAL | LINEAR | ||
![]() ERA14HD1004 Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFC-W0402LF-02-2000-B TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR20X71R5FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | SMT, 2010 | - | 0.55 mm | 5 mm | - | SMT | 2.5 mm | Active | Yes | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 71.5 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | - | - | 200 V | - | - | 2010 | 70 °C | - | - | - | ||
![]() W0805R122101A-R1 TT Electronics Resistors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL3TTE6L80F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 180 °C | -55 °C | - | - | 2.5 mm | 11.5 mm | - | SMT | 7 mm | Active | Yes | - | - | 1% | e3 | - | EAR99 | 180 ppm/°C | 0.0068 Ω | TIN | FLAME PROOF | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 3 W | - | - | - | - | - | 4527 | 70 °C | - | - | - | ||
![]() WFFRWH500 Western Filament Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |