- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Temperature Coefficient
- Mounting Feature
- Surface Mount
- Operating Temperature-Min
- Rated Power Dissipation (P)
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARG03BTC4R70 Viking Tech Corp | 12 |
| Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 0.1% | e3 | - | - | 25 ppm/°C | 4.7 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 75 V | 0603 | 70 °C | ||
![]() MCR004YZPF1201 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | 125 °C | -55 °C | CHIP | 0.13 mm | 0.4 mm | RECTANGULAR PACKAGE | SMT | 0.2 mm | Active | Yes | 1% | e3 | - | EAR99 | 250 ppm/°C | 1200 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | compliant | TS 16949 | 0.031 W | 15 V | 01005 | 70 °C | ||
![]() CR50-32R4FE Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | 155 °C | -55 °C | CHIP | 0.56 mm | 5 mm | - | SMT | 2.5 mm | Active | Yes | 1% | - | - | EAR99 | 200 ppm/°C | 32.4 Ω | - | - | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.75 W | 200 V | 2010 | 70 °C | ||
![]() RC0603DR-0712R7L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | 0.5% | e3 | Yes | EAR99 | 100 ppm/°C | 12.7 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 75 V | 0603 | 70 °C | ||
![]() AS03FTF2004 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF102KF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR0145R3F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | SMT, 2512 | 0.55 mm | 6.3 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 45.3 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 200 V | 2512 | 70 °C | ||
![]() RMC32-112JTP Kamaya Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KAMAYA ELECTRIC CO LTD | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | 5% | e3 | - | EAR99 | 200 ppm/°C | 1100 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | 200 V | 1206 | 70 °C | ||
![]() PR1206FKE470R001Z YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | 170 °C | -55 °C | CHIP | 0.64 mm | 3.2 mm | - | SMT | 1.6 mm | Obsolete | Yes | 1% | - | - | EAR99 | 50 ppm/°C | 0.001 Ω | - | - | - | TR, EMBOSSED, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 1 W | - | 1206 | 70 °C | ||
![]() CR011333F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.55 mm | 6.3 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 133000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 200 V | 2512 | 70 °C | ||
![]() MCP-A Advanced Energy Industries Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-05FA7--365K Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 365000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() PCF-W0402LF-03-1472-B-P-LT TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | 125 °C | -55 °C | CHIP | 0.55 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 14700 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, Paper | Rectangular | FIXED RESISTOR | compliant | - | 0.063 W | 25 V | 0402 | 70 °C | ||
![]() RL2512FK-070R732L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.55 mm | 6.35 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 200 ppm/°C | 0.732 Ω | MATTE TIN OVER NICKEL | LASER TRIMMABLE | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Chip | FIXED RESISTOR | compliant | - | 1 W | - | 2512 | 70 °C | ||
![]() S07S95AGS2 TDK Corporation | In Stock | - | Datasheet | - | - | - | - | TDK CORP | - | - | - | - | - | - | - | - | Active | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | ||
![]() PNP200JT-52-220R YAGEO Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF2R32F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR20X6811FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 5 mm | - | SMT | 2.5 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 6810 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | 200 V | 2010 | 70 °C | ||
![]() RMC32-332JTP Kamaya Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KAMAYA ELECTRIC CO LTD | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | 5% | e3 | - | EAR99 | 200 ppm/°C | 3300 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | 200 V | 1206 | 70 °C | ||
![]() OS5RPM5201E OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |