- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Min
- Operating Temperature-Max
- Mounting Feature
- Surface Mount
- Temperature Coefficient
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Size Code | Rated Temperature | Terminal Placement | Thermistor Application | Thermal Sensitivity Index | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR1206-8W-3091FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | SMT, 1206 | - | 0.56 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 3090 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | - | 200 V | 1206 | 70 °C | - | - | - | - | - | ||
![]() RC0402FRF0712K4 YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 12400 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.0625 W | - | 50 V | 0402 | 70 °C | - | - | - | - | - | ||
![]() PWC0805LF62KJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TN10-3U153KT Mitsubishi Materials Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MITSUBISHI MATERIALS CORP | - | 125 °C | -40 °C | - | - | 0.95 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Contact Manufacturer | - | - | 10% | - | - | EAR99 | - | 15000 Ω | - | - | 8533.40.80.70 | TR, PAPER, 7 INCH | - | NTC THERMISTOR | unknown | - | 0.3 W | - | - | - | - | DUAL ENDED | TEMPERATURE SENSING | 3870 K | - | - | ||
![]() PWC0805LF86R6J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MF55C3831FT52 KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | MF | 155 °C | -55 °C | AXIAL LEADED | 2.3 mm | - | 7.1 mm | TUBULAR PACKAGE | Axial | - | Obsolete | No | MF | 1% | e0 | - | EAR99 | 50 ppm/°C | 3830 Ω | Tin/Lead (Sn/Pb) | - | 8533.21.00.90 | TR | Film | FIXED RESISTOR | not_compliant | MIL-R-10509 | 0.25 W | 30 mm | 250 V | - | 70 °C | - | - | - | - | - | ||
![]() PRG6432Q-8060-D-T4 Susumu Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | SUSUMU CO LTD | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 3.2 mm | - | SMT | 6.4 mm | Active | Yes | - | 0.5% | e3 | - | EAR99 | 50 ppm/°C | 806 Ω | Matte Tin (Sn) | ANTI-SULFUR | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 3 W | - | 400 V | 1225 | 25 °C | - | - | - | - | - | ||
![]() ARG06BTC2401 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.1 mm | - | SMT | 1.55 mm | Active | Yes | - | 0.1% | e3 | - | EAR99 | 25 ppm/°C | 2400 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.25 W | - | 200 V | 1206 | 70 °C | - | - | - | - | - | ||
![]() PCF-W0201LF-02-2321-D-P-LT TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS03FTE3832A Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S07K40 Infineon Technologies AG | In Stock | - | Datasheet | NO | - | THROUGH HOLE MOUNT | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | - | - | - | Radial | - | Obsolete | No | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8533.40.40.00 | - | - | VARISTOR | compliant | - | - | - | 56 V | - | - | - | - | - | 40 V | 3 J | ||
![]() AS06FTE2702 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS02FTE1800 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S25365-04R7 TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QFX-QSFP-DAC-2M-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RPC25334J Dubilier | In Stock | - | Datasheet | - | - | - | 2 | DUBILIER | RPC25(JTOL) | 125 °C | -55 °C | - | - | 0.55 mm | 3.1 mm | - | SMT | 1.6 mm | Obsolete | Yes | RPC | 5% | e3 | - | - | 100 ppm/°C | 330000 Ω | Tin (Sn) | - | - | TR, Paper, 7 Inch | Chip | FIXED RESISTOR | unknown | - | 0.25 W | - | 200 V | 1206 | - | - | - | - | - | - | ||
![]() WR06X2001FGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | SMT, 0603 | - | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 2000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | - | 75 V | 0603 | 70 °C | - | - | - | - | - | ||
![]() WF08R3923BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | SMT, 0805 | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 392000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | - | 150 V | 0805 | 70 °C | - | - | - | - | - | ||
![]() PCF-W2512LF-03-2001-B-E-LT TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 125 °C | -55 °C | CHIP | - | 0.65 mm | 6.3 mm | - | SMT | 3.1 mm | Active | Yes | - | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 2000 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, Embossed Plastic | Rectangular | FIXED RESISTOR | compliant | - | 0.5 W | - | 150 V | 2512 | 70 °C | - | - | - | - | - | ||
![]() KRG0160185SBY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | - | 85 °C | -40 °C | RADIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT | - | 15.7 mm | 10.2 mm | RECTANGULAR PACKAGE | Radial | 3.1 mm | Active | Yes | - | - | - | Yes | EAR99 | - | 0.03 Ω | - | - | 8533.40.80.70 | BULK | - | PTC RESETTABLE FUSE | unknown | CUL; TUV; UL | 1 W | - | 16 V | - | - | RADIAL | - | - | - | - |