- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Temperature Coefficient
- Mounting Feature
- Operating Temperature-Min
- Surface Mount
- Operating Temperature-Max
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Terminal Placement | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WF08H1400BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | - | 0.1% | e3 | Yes | EAR99 | 100 ppm/°C | 140 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION, LASER TRIMMABLE, RATED AC VOLTAGE (V): 150 | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 0805 | 70 °C | - | - | ||
![]() CRG1206F48K7 TE Connectivity | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TE CONNECTIVITY LTD | - | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | - | SMT | 1.55 mm | Active | Yes | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 48700 Ω | Matte Tin (Sn) | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | RECTANGULAR PACKAGE | FIXED RESISTOR | unknown | - | 0.25 W | 200 V | 1206 | 70 °C | - | - | ||
![]() CR-02JL6---1M5 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CVR-32A-302SW2 Kyocera AVX Components | In Stock | - | Datasheet | - | - | - | - | AVX CORP | - | 100 °C | -40 °C | - | - | 4.5 mm | - | SMT | 3 mm | Obsolete | - | 270 deg | CVR | 30% | - | - | EAR99 | 250 ppm/°C | 3000 Ω | - | - | 8533.40.80.70 | Tape | - | POTENTIOMETER | unknown | - | 0.1 W | 50 V | 1812 | - | - | - | ||
![]() TFCR0603-16W-E-1001BT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | CHIP | 0.45 mm | 1.55 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | - | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 1000 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.063 W | 50 V | 0603 | 70 °C | - | - | ||
![]() PWC2010LF2R0F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-06JL7---1M1 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF3R3F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC2512LF1M1J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR021915F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | - | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.55 mm | 5 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | Yes | - | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 19100000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | 200 V | 2010 | 70 °C | - | - | ||
![]() WR04X3092FGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | CHIP | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 30900 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | - | - | ||
![]() P091S-2FA15AR500 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-05FA7--3K16 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 3160 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | 150 V | 0805 | 70 °C | - | - | ||
![]() AS06FTE2200 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN73E2AT1001B KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RN73 | 125 °C | -55 °C | CHIP | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | No | - | - | 0.1% | e0 | - | EAR99 | 25 ppm/°C | 1000 Ω | Tin/Lead (Sn/Pb) | STANDARD: MIL-R-55342F | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 100 V | 0805 | 70 °C | - | - | ||
![]() PWC0805LF21K5J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF9M76J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF90R9F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVM0G090M141R Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | - | 125 °C | -40 °C | ROHS COMPLIANT | 0.6 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | - | - | - | - | Yes | - | - | - | - | - | - | TR, 7 INCH | - | VARISTOR | unknown | - | - | 9 V | - | 85 °C | DUAL ENDED | 0.05 J | ||
![]() WF06R2552BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.55 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | - | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 25500 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION, LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 75 V | 0603 | 70 °C | - | - |