- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Mounting Feature
- Surface Mount
- Temperature Coefficient
- Operating Temperature-Min
- Operating Temperature-Max
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWC1206LF39KJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MR06X2701FTLV Walsin Technology Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC0603DR-0741R2L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | - | 0.5% | e3 | Yes | EAR99 | 100 ppm/°C | 41.2 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | - | 75 V | - | 0603 | 70 °C | - | - | ||
![]() SWR10JTEQ3600 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | - | 0.55 mm | 5 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | Yes | - | 5% | e3 | - | EAR99 | 100 ppm/°C | 360 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.75 W | - | 400 V | - | 2010 | 70 °C | - | - | ||
![]() WR20X106JTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | - | 0.55 mm | 5 mm | - | SMT | 2.5 mm | Active | Yes | - | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 10000000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | - | 200 V | - | 2010 | 70 °C | - | - | ||
![]() SWR06JTEO2700 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.55 mm | Active | Yes | - | 5% | e3 | - | EAR99 | 100 ppm/°C | 270 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.3333 W | - | 200 V | - | 1206 | 70 °C | - | - | ||
![]() CR0402-16W-2R21FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 200 ppm/°C | 2.21 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.063 W | - | 50 V | - | 0402 | 70 °C | - | - | ||
![]() PRG5025Q-2262-B-T4 Susumu Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR32-8R2JV Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.2 mm | - | SMT | 1.6 mm | Active | Yes | - | 5% | - | - | EAR99 | 200 ppm/°C | 8.2 Ω | - | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.25 W | - | 200 V | - | 1206 | 70 °C | - | - | ||
![]() RLR05C2401GS TT Electronics Resistors | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | TT ELECTRONICS PLC | 150 °C | -55 °C | AXIAL LEADED | 1.7 mm | - | 3.8 mm | TUBULAR PACKAGE | Axial | - | Obsolete | No | RLR | 2% | e0 | No | EAR99 | 100 ppm/°C | 2400 Ω | Tin/Lead (Sn/Pb) | - | 8533.21.00.90 | - | Conformally Coated | FIXED RESISTOR | compliant | MIL-R-39017 | 0.125 W | 25.4 mm | 200 V | 0.41 mm | - | 70 °C | - | - | ||
![]() WR06X225JGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | SMT, 0603 | - | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | - | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 2200000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | - | 75 V | - | 0603 | 70 °C | - | - | ||
![]() RN55C1542F Vishay Dale | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | 175 °C | -65 °C | Axial, | 2.29 mm | - | 6.1 mm | TUBULAR PACKAGE | Axial | - | Active | No | - | 1% | e0 | No | EAR99 | 50 ppm/°C | 15400 Ω | Tin/Lead (Sn/Pb) | FLAME PROOF, PRECISION | 8533.21.00.90 | - | Tubular | FIXED RESISTOR | compliant | MIL-R-10509 | 0.1 W | - | 200 V | 0.64 mm | - | 125 °C | - | - | ||
![]() S07K275 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN55C1542F SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | STACKPOLE ELECTRONICS INC | 155 °C | -55 °C | - | 2.35 mm | - | 6.35 mm | - | Axial | - | Obsolete | No | RNF | 1% | - | - | EAR99 | 50 ppm/°C | 15400 Ω | - | - | - | - | Flame Retardant | FIXED RESISTOR | unknown | MIL-R-10509 | 0.25 W | 28 mm | 250 V | 0.56 mm | - | - | - | - | ||
![]() RN55C1542F KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | 175 °C | -65 °C | AXIAL LEADED | 3.1 mm | - | 6.6 mm | TUBULAR PACKAGE | Axial | - | Obsolete | - | - | 1% | - | - | EAR99 | 50 ppm/°C | 15400 Ω | - | - | - | - | Tubular | FIXED RESISTOR | unknown | MIL-R-10509G | 0.1 W | 38 mm | 200 V | 0.6 mm | - | 125 °C | - | - | ||
![]() S07K275 Infineon Technologies AG | In Stock | - | Datasheet | NO | - | THROUGH HOLE MOUNT | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | - | - | Radial | - | Obsolete | No | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | - | 350 V | - | - | - | 275 V | 21 J | ||
![]() AS03FTE4991 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF2512HR-36RBT1 TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | 155 °C | -55 °C | CHIP | - | 0.65 mm | 6.3 mm | - | SMT | 3.1 mm | Active | Yes | - | 0.1% | e3 | - | EAR99 | 25 ppm/°C | 36 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, Embossed Plastic | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | - | 200 V | - | 2512 | 70 °C | - | - | ||
![]() RC1206DR-0729R4L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.1 mm | - | SMT | 1.6 mm | Active | Yes | - | 0.5% | e3 | - | EAR99 | 100 ppm/°C | 29.4 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | - | 200 V | - | 1206 | 70 °C | - | - | ||
![]() PCF2512HR-36RBT1 TT Electronics Welwyn Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |