- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Min
- Operating Temperature-Max
- Mounting Feature
- Surface Mount
- Temperature Coefficient
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Material | Number of Terminals | Bending radius | Body colour | Case | Colour | Conform to the norm | Dimension X | Dimension Y | Dimension Z | Dimensions | Electrical mounting | Enclosure description | Enclosure material | Enclosure series | Enclosures application | External height | External width | Gate current | Gross weight | Heatsink shape | Ihs Manufacturer | Internal height | Internal width | Manufacturer series | Material finishing | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Mechanical mounting | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Semiconductor structure | Type of cable accessories | Type of enclosure | Type of heatsink | Type of module | Version | Operating temperature | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Terminal Placement | Load current | Thermistor Application | 2nd Connector Number of Positions Loaded | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | IP rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC1206DR-072R8L YAGEO Corporation | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YAGEO CORP | - | - | - | - | - | - | - | - | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | - | - | - | - | - | - | - | 0.5% | e3 | - | EAR99 | 200 ppm/°C | 2.8 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | 200 V | - | 1206 | 70 °C | - | - | - | - | - | - | - | - | - | - | ||
![]() CR041875F MERITEK Electronics Corporation | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MERITEK ELECTRONICS CORP | - | - | - | - | - | - | - | - | - | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | - | 0.55 mm | 3.05 mm | RECTANGULAR PACKAGE | SMT | 2.55 mm | Active | Yes | - | - | - | - | - | - | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 18700000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.5 W | 200 V | - | 1210 | 70 °C | - | - | - | - | - | - | - | - | - | - | ||
![]() SWR06JTEO4302 Viking Tech Corp | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VIKING TECH CORP | - | - | - | - | - | - | - | - | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.55 mm | Active | Yes | - | - | - | - | - | - | - | 5% | e3 | - | EAR99 | 100 ppm/°C | 43000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.3333 W | 200 V | - | 1206 | 70 °C | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/16SK124FTH Kamaya Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KAMAYA ELECTRIC CO LTD | - | - | - | - | - | - | - | - | - | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | - | - | - | - | - | - | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 120000 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 50 V | - | 0402 | 70 °C | - | - | - | - | - | - | - | - | - | - | ||
![]() MMA02040C1508FB300 Vishay Intertechnologies | 500 |
| Datasheet | 10 Weeks | YES | WRAPAROUND | SURFACE MOUNT | aluminium | 2 | - | - | - | aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 g | U | VISHAY INTERTECHNOLOGY INC | - | 37mm | - | transparently anodized | - | - | - | - | for back plate | 155 °C | -55 °C | MELF | 1.4 mm | - | 3.6 mm | - | MELF | - | Active | Yes | - | - | - | extruded | - | - | - | 1% | e3 | - | - | 50 ppm/°C | 1.5 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR; LASER TRIMMABLE; RATED AC VOLTAGE (V): 200; STANDARD: CECC40401-803 | - | TR, BLISTER, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | AEC-Q200 | 0.4 W | 200 V | - | 1406 | 70 °C | - | - | - | LED | - | - | - | 40mm | 1m | 57.2mm | ||
![]() CRCW0603100RFKEA Vishay Intertechnologies | 18920 |
| Datasheet | 16 Weeks, 3 Days | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | SEMIPACK2 | - | - | - | - | - | - | screw | - | - | - | - | - | - | 150mA | 165 g | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 7kA | 1.5V | 1.6kV | screw | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.55 mm | - | SMT | 0.85 mm | Active | Yes | double series | - | - | - | diode-thyristor | - | - | 1% | e3 | Yes | - | 100 ppm/°C | 100 Ω | MATTE TIN OVER NICKEL | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | - | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.1 W | 75 V | - | 0603 | 70 °C | - | 215A | - | - | - | - | - | - | - | - | ||
![]() LRMAT2512-R0015FT4 TT Electronics Welwyn Components | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WELWYN COMPONENTS LTD | - | - | - | - | - | - | - | - | - | 170 °C | -55 °C | SMT, 2512 | - | 0.6 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | Yes | - | - | - | - | - | - | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 0.0015 Ω | Tin (Sn) | - | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 2 W | - | - | 2512 | 70 °C | - | - | - | - | - | - | - | - | - | - | ||
![]() RLR20C7502FSR36 Vishay Intertechnologies | In Stock | - | Datasheet | 40 Weeks | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | AXIAL LEADED | 3.51 mm | - | 9.53 mm | - | Axial | - | Active | No | - | - | - | - | - | - | - | 1% | e0 | - | - | 100 ppm/°C | 75000 Ω | Tin/Lead (Sn/Pb) | - | - | TR, 11.5 INCH | Tubular | FIXED RESISTOR | not_compliant | MIL-PRF-39017 | 0.5 W | 350 V | 0.81 mm | - | 70 °C | - | - | - | - | - | - | - | - | - | - | ||
![]() WSL2010R5000FEA Vishay Intertechnologies | 132000 |
| Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | 170 °C | -65 °C | CHIP | - | 0.635 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 2.54 mm | Active | Yes | - | - | - | - | - | - | - | 1% | e3 | - | - | 75 ppm/°C | 0.5 Ω | MATTE TIN OVER NICKEL | ANTI-SULFUR | - | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.5 W | 0.5 V | - | 2010 | 70 °C | - | - | - | - | - | - | - | - | - | - | ||
![]() B72220S0301K101V87 TDK Corporation | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TDK CORP | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | RADIAL LEADED | - | - | - | DISK PACKAGE | - | - | Active | - | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | - | Tin (Sn) | FLAME PROOF | 8533.40.40.00 | BULK | - | VARISTOR | unknown | - | 1 W | 385 V | - | - | - | RADIAL | - | - | - | 300 V | 173 J | - | - | - | - | ||
![]() MMA02040C4708FB300 Vishay Intertechnologies | In Stock |
| Datasheet | 11 Weeks, 3 Days | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | 155 °C | -55 °C | MELF | 1.4 mm | - | 3.6 mm | - | MELF | - | Active | Yes | - | - | - | - | - | - | - | 1% | e3 | - | - | 50 ppm/°C | 4.7 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR; LASER TRIMMABLE; RATED AC VOLTAGE (V): 200; STANDARD: CECC40401-803 | - | TR, BLISTER, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | AEC-Q200 | 0.4 W | 200 V | - | 1406 | 70 °C | - | - | - | - | - | - | - | - | - | - | ||
![]() MMA02040C2200FB300 Vishay Intertechnologies | 30 |
| Datasheet | 10 Weeks | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | 155 °C | -55 °C | MELF | 1.4 mm | - | 3.6 mm | - | MELF | - | Active | Yes | - | - | - | - | - | - | - | 1% | e3 | - | - | 50 ppm/°C | 220 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR; LASER TRIMMABLE; RATED AC VOLTAGE (V): 200; STANDARD: CECC40401-803 | - | TR, BLISTER, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | AEC-Q200 | 0.4 W | 200 V | - | 1406 | 70 °C | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW0805680KFKEA Vishay Intertechnologies | 85000 | - | Datasheet | 13 Weeks, 3 Days | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 2 mm | - | SMT | 1.25 mm | Active | Yes | - | - | - | - | - | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 680000 Ω | MATTE TIN OVER NICKEL | LASER TRIMMABLE, RATED AC VOLTAGE (V): 150 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | 150 V | - | 0805 | 70 °C | - | - | - | - | - | - | - | - | - | - | ||
![]() WSL39214L000FEA Vishay Intertechnologies | 6000 | - | Datasheet | 22 Weeks, 3 Days | YES | GULL WING | SURFACE MOUNT | - | 2 | - | - | - | - | - | 86.3mm | 170mm | 92mm | See | - | EMI/RFI shielding, | aluminium | AW | designed for electronic circuits sensitive to electromagnetic interferences | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | 170 °C | -65 °C | - | - | 0.33 mm | 10 mm | - | SMT | 5.2 mm | Active | Yes | - | - | shielding | - | - | with fixing lugs | - | 1% | e3 | - | - | 50 ppm/°C | 0.004 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR | - | TR, EMBOSSED PLASTIC, 13 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 3 W | 0.11 V | - | 3921 | 70 °C | - | - | - | - | - | - | IP68 | - | - | - | ||
![]() MMA02040C2702FB300 Vishay Intertechnologies | 9000 |
| Datasheet | 10 Weeks | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | black | - | - | ATEX Ex | 75mm | 80mm | 75mm | See | - | glass fiber reinforced | polyester | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | 155 °C | -55 °C | MELF | 1.4 mm | - | 3.6 mm | - | MELF | - | Active | Yes | - | - | multipurpose | - | - | - | -40...100°C | 1% | e3 | - | - | 50 ppm/°C | 27000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR; LASER TRIMMABLE; RATED AC VOLTAGE (V): 200; STANDARD: CECC40401-803 | - | TR, BLISTER, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | AEC-Q200 | 0.4 W | 200 V | - | 1406 | 70 °C | - | - | - | - | - | - | - | - | - | - | ||
![]() MMA02040C2207JB300 Vishay Intertechnologies | 6000 |
| Datasheet | 10 Weeks | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | 125mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 49mm | 145mm | - | 2100 g | - | VISHAY INTERTECHNOLOGY INC | 35mm | 125mm | Protection | - | - | - | - | - | - | 125 °C | -55 °C | MELF | 1.4 mm | - | 3.6 mm | - | MELF | - | Active | Yes | - | cable chain | - | - | - | - | - | 5% | e3 | - | - | 50 ppm/°C | 0.22 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR; LASER TRIMMABLE; RATED AC VOLTAGE (V): 200; STANDARD: CECC40401-803 | - | TR, BLISTER, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | 200 V | - | 1406 | 70 °C | - | - | - | - | - | - | - | - | 1m | - | ||
![]() WSL2010R0330FEA Vishay Intertechnologies | 4020 |
| Datasheet | 10 Weeks | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | 170 °C | -65 °C | CHIP | - | 0.635 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 2.54 mm | Active | Yes | - | - | - | - | - | - | - | 1% | e3 | - | - | 75 ppm/°C | 0.033 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR | - | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.5 W | 0.1285 V | - | 2010 | 70 °C | - | - | - | - | - | - | - | - | - | - | ||
![]() WSC25151R000FEA Vishay Intertechnologies | 4000 |
| Datasheet | 13 Weeks, 3 Days | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | 275 °C | -65 °C | CHIP | - | 2.79 mm | 6.35 mm | - | SMT | 3.81 mm | Active | Yes | - | - | - | - | - | - | - | 1% | e3 | - | - | 50 ppm/°C | 1 Ω | MATTE TIN OVER NICKEL | PRECISION | - | TR, EMBOSSED PLASTIC, 13 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | 1 V | - | 2515 | 70 °C | - | - | - | - | - | - | - | - | - | - | ||
![]() TFPT0805L5001FV Vishay Intertechnologies | 3883 |
| Datasheet | 6 Weeks | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | CHIP | - | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | - | - | - | - | - | - | 1% | e3 | Yes | EAR99 | - | 5000 Ω | TIN OVER NICKEL | - | 8533.40.80.70 | TR, PAPER, 7 INCH | - | PTC THERMISTOR | compliant | AEC-Q200, CUL, UL | 0.1 W | 40 V | - | - | 70 °C | DUAL ENDED | - | TEMPERATURE COMPENSATION | - | - | - | - | - | - | - | ||
![]() WSL2512R0120FEA Vishay Intertechnologies | 28900 | - | Datasheet | 12 Weeks, 1 Day | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | 170 °C | -65 °C | CHIP | - | 0.635 mm | 6.35 mm | RECTANGULAR PACKAGE | SMT | 3.18 mm | Active | Yes | - | - | - | - | - | - | - | 1% | e3 | - | - | 75 ppm/°C | 0.012 Ω | MATTE TIN OVER NICKEL | ANTI-SULFUR | - | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | 0.1095 V | - | 2512 | 70 °C | - | - | - | - | - | - | - | - | - | - |