- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Min
- Operating Temperature-Max
- Mounting Feature
- Surface Mount
- Temperature Coefficient
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Material | Dielectric Material | Housing material | Housing Material | Shape | Number of Terminals | Mounting Hole Diameter | Material - Cone | Material - Magnet | Cable type | Connection connector | Description | Dielectric strength | Gross weight | Gross Weight | Head and button shape | Ihs Manufacturer | Incoming Cable Diameter | Kind of channel | Maximum power | Mfr | Mounting | Mounting diameter | Number of switching cycles (electrical) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Polarisation | Protection class | Protection Class | Purpose | Relative humidity | Rohs Code | Rotational Angle | Switching scheme | Thread | Transport Package Size/Quantity | Transport packaging size/quantity | Transport Packaging Size/Quantity | Type of transistor | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Color | Applications | Gender | Additional Feature | HTS Code | Capacitance | Fastening Type | Packing Method | Shielding | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Rated Power Dissipation (P) | Approval Agency | Actuator Type | Voltage - Isolation | Output Type | Circuit | Working Voltage | Contact resistance | Wire Gauge | Insulation resistance | Number of Channels | Size Code | Rated Temperature | Polarization | Contact Tail Size | Impedance | Cable length | Voltage - Forward (Vf) (Typ) | Terminal Placement | Power Line Protection | Voltage - Breakdown (Min) | Power - Max | Usage | Quality Factor-Min (at L-nom) | Switch type | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bandwidth | Tool type | Number of Turns | Operating temperature range | Operating Temperature Range | Rated current | Actuator Orientation | Gain | Voltage - Load | Sampling Rate (Per Second) | Capacitance @ Frequency | On-State Resistance (Max) | Frequency range | Frequency Range | Current - DC Forward (If) (Max) | Antenna type | VSWR | Number of Macro Cells | Load Current | Thermistor Application | Isolation Voltage | Output Peak Current Limit-Nom | Power - Rated | Quantity | Port Location | Ganging Number | Current - Cathode | Kit Type | Efficiency - dBA | Efficiency - Type | Cable Connectors | Efficiency - Testing | Static dV/dt (Min) | Circuit RMS Voltage-Max | Resistance Law | Delay Time - Propagation | R @ Current | Energy Absorbing Capacity-Max | Features | Current - Max/Contact | Shaft diameter | Distortion Rating | Contacts | Diameter | Height | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 81-3031-100-5 EMC Technology RF Labs | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | EMC TECHNOLOGY & FLORIDA RF LABS | - | - | - | - | - | - | - | 150 °C | -55 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | EAR99 | - | - | - | 100 Ω | - | - | - | - | - | - | - | - | - | TR | - | - | FIXED RESISTOR | unknown | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | 2010 | 100 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCG080510K0FKEA Vishay Intertechnologies | 8262 |
| Datasheet | 12 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | 155 °C | -55 °C | CHIP | - | 0.5 mm | 2 mm | - | SMT | 1.25 mm | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | EAR99 | 100 ppm/°C | - | - | 10000 Ω | - | Pure Tin (Sn) - with Nickel (Ni) barrier | - | - | - | LASER TRIMMABLE, RATED AC VOLTAGE(V): 150 | 8533.21.00.30 | - | - | TR, Paper, 7 Inch | - | Rectangular | FIXED RESISTOR | compliant | - | - | 0.125 W | - | - | - | - | - | 150 V | - | - | - | - | 0805 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW080522K0FKEA Vishay Intertechnologies | 80000 | - | Datasheet | 13 Weeks, 3 Days | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 2 mm | - | SMT | 1.25 mm | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | - | 22000 Ω | - | MATTE TIN OVER NICKEL | - | - | - | LASER TRIMMABLE, RATED AC VOLTAGE (V): 150 | 8533.21.00.30 | - | - | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | - | 0.125 W | - | - | - | - | - | 150 V | - | - | - | - | 0805 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSM4YJ503KR05 Vishay Intertechnologies | 240 | - | Datasheet | 15 Weeks | - | - | YES | - | SURFACE MOUNT | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | 15.00 | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | 150 °C | -65 °C | CHIP | - | 5.1 mm | 4.8 mm | - | SMT | 3.5 mm | Active | - | - | - | - | - | Yes | 3960 deg | - | - | - | 49*31*34/1000 | - | - | - | - | - | - | 10% | e3 | - | - | - | - | 100 ppm/°C | - | - | 50000 Ω | - | Matte Tin (Sn) | - | - | - | - | - | - | - | TR, 7 Inch | - | Rectangular | TRIMMER | unknown | - | - | 0.25 W | - | SCREW | - | - | - | 112 V | - | - | - | - | 1419 | 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 | - | - | - | VERTICAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | LINEAR | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WSL2010R0500FEA Vishay Intertechnologies | 415 |
| Datasheet | 11 Weeks, 4 Days | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | 170 °C | -65 °C | CHIP | - | 0.635 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 2.54 mm | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | - | - | - | - | 75 ppm/°C | - | - | 0.05 Ω | - | MATTE TIN OVER NICKEL | - | - | - | ANTI-SULFUR | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | - | 0.5 W | - | - | - | - | - | 0.1581 V | - | - | - | - | 2010 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603WAJ0204T5E Royal Electronic Factory (Thailand) Co Ltd | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | ROYAL ELECTRONIC FTY CO LTD | - | - | - | - | - | - | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Bag | 225557 | - | 5% | e3 | - | Active | - | EAR99 | 100 ppm/°C | Plug to Plug | - | 200000 Ω | 124 | MATTE TIN OVER NICKEL | Black | - | Male to Male | - | 8533.21.00.30 | - | Latch Lock, Push-Pull | TR, PAPER, 7 INCH | Shielded | Rectangular | FIXED RESISTOR | compliant | - | - | 0.1 W | - | - | - | - | - | 75 V | - | 30 AWG | - | - | 0603 | 70 °C | - | - | - | - | - | - | - | - | - | Internal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCIe x16 | - | - | - | - | - | - | - | - | 1.1 A | - | - | - | - | - | 0.984' (300.00mm, 11.811") | - | ||
![]() 1206W4J0432T5E Royal Electronic Factory (Thailand) Co Ltd | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | Round | 2 | - | Paper, Polyurethane (PU) | Nd-Fe-B | - | - | - | - | - | - | - | ROYAL ELECTRONIC FTY CO LTD | - | - | - | - | - | - | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.1 mm | - | SMT | 1.55 mm | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | -25°C ~ 50°C | Bulk | AS | 1.661" Dia (42.20mm) | 5% | e3 | - | Active | Solder Eyelet(s) | - | 100 ppm/°C | - | General Purpose | 4300 Ω | - | TIN OVER NICKEL | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | - | - | 0.25 W | - | - | - | - | - | 200 V | - | - | - | - | 1206 | 70 °C | - | - | 4 Ohms | - | - | - | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.067" (27.10mm) | - | - | - | 90 Hz ~ 20 kHz | - | - | - | - | - | - | - | - | 8 W | - | Top | - | - | 220Hz | 83.50 | Sensitivity | - | 1W/500mm | - | - | - | - | - | - | - | - | - | 5% @ 1kHz, 1W | - | - | - | - | - | ||
![]() 0603WAJ0472T5E Royal Electronic Factory (Thailand) Co Ltd | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | WRAPAROUND | SURFACE MOUNT | SOT-23-6 | steel, plastic | - | - | - | - | 2 | - | - | - | - | - | profile: round; semicircular; square; flat; triangular | - | - | 122.90 | - | ROYAL ELECTRONIC FTY CO LTD | - | - | - | Littelfuse Inc. | - | - | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | - | - | - | for metal | - | Yes | - | - | - | - | 42*28*23.5/180 | - | - | -40°C ~ 125°C (TA) | polyethylene | SC3051, SPA® | - | 5% | e3 | - | Active | - | - | 100 ppm/°C | - | Set of files with diamond coating | 4700 Ω | - | MATTE TIN OVER NICKEL | red | Ethernet, USB | - | - | - | - | - | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | - | - | 0.1 W | - | - | - | - | - | 75 V | - | - | - | - | 0603 | 70 °C | - | - | - | - | - | - | Yes | 7V | - | - | - | - | 17V | 6V (Max) | 4 | - | File | - | - | - | - | - | - | - | - | 2pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | set - 5 pcs | - | - | - | - | - | - | - | - | - | - | - | - | 22A (8/20µs) | - | - | - | - | - | - | 7 mm | - | working surface/total - 95/ 180 | - | ||
![]() WSL2512R0330FEA18 Vishay Intertechnologies | 930 |
| Datasheet | 12 Weeks, 1 Day | Surface Mount | Nonstandard SMD | YES | WRAPAROUND | SURFACE MOUNT | - | - | Paper, Metallized | - | - | - | 2 | - | - | - | - | - | - | - | - | 55.25 | - | VISHAY INTERTECHNOLOGY INC | - | - | - | KEMET | - | - | - | 170 °C | -65 °C | CHIP | - | 0.635 mm | 6.35 mm | - | SMT | 3.18 mm | Active | - | - | - | - | - | Yes | - | - | - | - | - | 48*31.5*22/140 | - | -40°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | SMP255 | 0.500" L x 0.453" W (12.70mm x 11.50mm) | ±20% | - | - | Active | Solder Pads | - | 75 ppm/°C | - | - | 0.033 Ω | - | MATTE TIN OVER NICKEL | - | Automotive, EMI, RFI Suppression | - | ANTI-SULFUR | - | 0.022 µF | - | TR, EMBOSSED PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | - | 2 W | - | - | - | - | - | 0.2569 V | - | - | - | - | 2512 | 70 °C | - | - | - | - | - | - | - | - | - | - | 630V | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.272" (6.90mm) | - | - | - | - | - | - | - | - | - | - | 310V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Long Life | - | - | - | - | - | - | - | AEC-Q200, X2 | ||
![]() PTCCL05H190HBE Vishay Intertechnologies | 1525 |
| Datasheet | 12 Weeks | Chassis Mount | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | Black Nylon | - | 2 | 18.6 mm | - | - | - | - | PG11 Plastic Cable Gland with Ventilation | - | - | 11.17 | - | VISHAY INTERTECHNOLOGY INC | 6...8 mm | - | - | Littelfuse Inc. | - | - | - | 125 °C | -25 °C | ROHS COMPLIANT | - | - | - | DISK PACKAGE | - | - | Active | - | - | IP68 | - | - | Yes | - | - | - | 48*32*22.5/300 | - | - | - | -40°C ~ 70°C | Bulk | SRP1-CB | - | 20% | e3 | - | Active | - | - | - | - | - | 1200 Ω | - | MATTE TIN OVER NICKEL | - | - | - | - | - | - | - | BULK | - | - | PTC THERMISTOR | not_compliant | - | Screw Terminal | 0.0073 W | CE, cURus, IEC | - | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | RADIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | -20...+100 °C | - | - | - | 24 V ~ 240 V | - | - | 6.3 mOhms | - | - | - | - | - | - | 10 A | OVERLOAD PROTECTION | - | 90 ~ 280VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WSK1216L5000FEA Vishay Intertechnologies | In Stock |
| Datasheet | 10 Weeks, 3 Days | Through Hole | 4-DIP (0.400", 10.16mm) | YES | J BEND | SURFACE MOUNT | 4-DIP-M | Brass | - | - | - | - | 4 | - | - | - | - | - | - | - | 0.35 | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | 170 °C | -65 °C | CHIP | - | 1.9 mm | 3.81 mm | - | SMT | 3.1 mm | Active | - | - | - | - | - | Yes | - | - | M3 | - | 28.5*21*19/10000 | - | - | -40°C ~ 100°C | Tube | WL-OCTR | - | 1% | - | - | Active | - | EAR99 | 150 ppm/°C | - | Threaded insert | 0.0005 Ω | - | - | - | - | - | ANTI-SULFUR | 8533.21.00.30 | - | - | TR, Embossed Plastic, 13 Inch | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | - | 5 W | CQC, cULus, cURus, UL, VDE | - | 5000Vrms | Triac | - | 0.05 V | - | - | - | 1 | 1216 | 70 °C | - | 10mA | - | - | 1.24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 mA | - | - | Yes | - | - | - | - | - | - | - | - | 237µA (Typ) | - | - | - | - | - | 1kV/µs | - | - | 400 V | - | - | - | - | d = 3.4 (+/- 0.2) mm | - | - | Dmax = 4.2 mm | - | L = 8 mm | - | ||
![]() WSL2010R0100FEA Vishay Intertechnologies | 158 |
| Datasheet | 11 Weeks, 4 Days | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | 170 °C | -65 °C | CHIP | - | 0.635 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 2.54 mm | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | - | - | - | - | 75 ppm/°C | - | - | 0.01 Ω | - | MATTE TIN OVER NICKEL | - | - | - | ANTI-SULFUR | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | - | 0.5 W | - | - | - | - | - | 0.0707 V | - | - | - | - | 2010 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMB02070C1209FB200 Vishay Intertechnologies | 3061 |
| Datasheet | - | Through Hole | 4-DIP (0.400", 10.16mm) | YES | WRAPAROUND | SURFACE MOUNT | 4-DIP-M | - | - | - | - | - | 2 | - | - | - | - | RPSMA angular | - | - | 5.83 | - | - | VISHAY INTERTECHNOLOGY INC | - | - | 17 W | - | - | - | - | 155 °C | -55 °C | MELF | 2.2 mm | - | 5.8 mm | - | MELF | - | Active | - | - | - | - | - | Yes | - | - | - | - | 42*28*18.5/300 | - | - | -40°C ~ 100°C | Tube | WL-OCTR | - | 1% | - | - | Active | - | - | 50 ppm/°C | - | - | 12 Ω | - | MATTE TIN OVER NICKEL | - | - | - | ANTI-SULFUR; LASER TRIMMABLE; RATED AC VOLTAGE (V): 350; STANDARD: CECC40401-803 | - | - | - | TR, BLISTER, 7 INCH | - | Cylindrical | FIXED RESISTOR | compliant | AEC-Q200 | - | 1 W | CQC, cULus, cURus, UL, VDE | - | 5000Vrms | Triac | - | 350 V | - | - | - | 1 | 2309 | 70 °C | Vertical | 15mA | 50 Ohm | - mm | 1.24V | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | 2.14 dBi | - | - | - | - | 2400-2500 MHz | - | 60 mA | Compact Wi-Fi pin antenna | ≤1.5 | Yes | - | - | - | - | - | - | - | - | 237µA (Typ) | - | - | - | - | - | 1kV/µs | - | - | 600 V | - | - | - | - | - | - | - | - | 50 mm | - | - | ||
![]() CRCW20106R80FKEF Vishay Intertechnologies | In Stock | - | Datasheet | 12 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 0.1 g | - | - | VISHAY INTERTECHNOLOGY INC | - | enhanced | - | - | SMD | - | - | 155 °C | -55 °C | CHIP | - | 0.6 mm | 5 mm | - | SMT | 2.5 mm | Active | unipolar | - | - | - | - | Yes | - | - | - | - | - | - | N-MOSFET | - | - | - | - | 1% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | - | 6.8 Ω | - | MATTE TIN OVER NICKEL | - | - | - | LASER TRIMMABLE, RATED AC VOLTAGE (V): 400 | 8533.21.00.30 | - | - | TR, BLISTER, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | - | 0.75 W | - | - | - | - | - | 400 V | - | - | - | - | 2010 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WSR55L000FEA Vishay Intertechnologies | 12000 | - | Datasheet | 6 Weeks, 3 Days | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | 275 °C | -65 °C | CHIP | - | 2.41 mm | 11.56 mm | - | SMT | 6.98 mm | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 1% | e2 | - | - | - | - | 110 ppm/°C | - | - | 0.005 Ω | - | Tin/Silver (Sn96Ag4) | - | - | - | AEC-Q200, ANTI-SULFUR | - | - | - | TR, Embossed Plastic, 13 Inch | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | - | 5 W | - | - | - | - | - | 0.1581 V | - | - | - | - | 4527 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0603K25G TDK Corporation | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | nickel-plated brass | - | - | 2 | - | - | - | - | - | - | 2000 (50 Hz / 1 min) V | 21.10 | - | ring - cone; protruding flat button | TDK CORP | - | - | - | - | - | 19 mm | ≥200000 | 175 °C | -55 °C | - | - | 0.9 mm | 1.6 mm | - | SMT | 0.8 mm | Active | - | IP65 | - | - | 45...85 % | Yes | - | OFF-ON with fixation | - | - | 62*27.5*28/500 | - | - | - | - | - | - | - | e3 | - | - | - | EAR99 | - | - | - | - | - | MATTE TIN | - | - | - | - | 8533.40.40.00 | - | - | TR, CARDBOARD, 7 INCH | - | - | VARISTOR | compliant | AEC-Q200 | - | 0.003 W | - | - | - | - | - | 31 V | ≤50 mOhm | - | ≥1000 MOhm | - | - | 150 °C | - | - | - | - | - | DUAL ENDED | - | - | - | - | - | GQ19 series vandal-proof shortened button without backlight | - | - | - | - | - | - | -25…+55 °C | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | 0.3 J | - | - | - | - | 2S (screw) | 22 mm | - | - | - | ||
![]() LRMAT2512-R03FT4 TT Electronics Welwyn Components | 100 |
| Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | WELWYN COMPONENTS LTD | - | - | - | - | - | - | - | 170 °C | -55 °C | SMT, 2512 | - | 0.6 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | - | - | - | EAR99 | 75 ppm/°C | - | - | 0.03 Ω | - | Tin (Sn) | - | - | - | - | 8533.21.00.30 | - | - | TR, EMBOSSED, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | - | 1 W | - | - | - | - | - | - | - | - | - | - | 2512 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRMAT2512-R05FT4 TT Electronics Welwyn Components | 77 |
| Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | WELWYN COMPONENTS LTD | - | - | - | - | - | - | - | 170 °C | -55 °C | SMT, 2512 | - | 0.6 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | - | - | - | EAR99 | 75 ppm/°C | - | - | 0.05 Ω | - | Tin (Sn) | - | - | - | - | 8533.21.00.30 | - | - | TR, EMBOSSED, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | - | 1 W | - | - | - | - | - | - | - | - | - | - | 2512 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRMAM1206-R025FT5 TT Electronics Welwyn Components | 249 |
| Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | WELWYN COMPONENTS LTD | - | - | - | - | - | - | - | 170 °C | -55 °C | SMT, 1206 | - | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | - | - | - | EAR99 | 50 ppm/°C | - | - | 0.025 Ω | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8533.21.00.30 | - | - | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | - | 1 W | - | - | - | - | - | - | - | - | - | - | 1206 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRMAT2512-R001FT4 TT Electronics Welwyn Components | 15 |
| Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | WELWYN COMPONENTS LTD | - | - | - | - | - | - | - | 170 °C | -55 °C | SMT, 2512 | - | 0.6 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 1% | e3 | - | - | - | EAR99 | 275 ppm/°C | - | - | 0.001 Ω | - | Tin (Sn) | - | - | - | - | 8533.21.00.30 | - | - | TR, EMBOSSED, 7 INCH | - | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | - | 2 W | - | - | - | - | - | - | - | - | - | - | 2512 | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |