- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Temperature Coefficient
- Mounting Feature
- Surface Mount
- Operating Temperature-Min
- Rated Power Dissipation (P)
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Power(Watts) | RoHS | Rohs Code | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Terminal Placement | Thermistor Application | Rated Voltage | Thermal Sensitivity Index |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF1630TR13 Qorvo | 360000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RXE110 TE Connectivity | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | TE CONNECTIVITY LTD | 85 °C | -40 °C | - | RADIAL LEADED | - | - | DISK PACKAGE | - | - | Transferred | - | - | No | - | - | EAR99 | - | - | - | RESISTANCE AT 20 DEGREE IS 0.15 OHMS | 8533.40.80.70 | - | - | PTC THERMISTOR | compliant | - | 1.5 W | - | - | - | RADIAL | OVERLOAD PROTECTION | - | - | ||
![]() DS2501 Dallas Semiconductor | 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK1608B Rockchip Electronics Co Ltd | 1243 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV24YN20S-B503 Tokyo Cosmos Elec | 10000 |
| Datasheet | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | - | 250mW | true | - | ±10% | - | - | - | 50kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 315V | - | ||
![]() LRMAP2512-R100FT4 TT Electronics Welwyn Components | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | WELWYN COMPONENTS LTD | 170 °C | -55 °C | - | , 2512 | - | - | RECTANGULAR PACKAGE | - | - | Active | - | - | - | 1% | e3 | EAR99 | 75 ppm/°C | 0.1 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | - | FIXED RESISTOR | unknown | AEC-Q200 | 3 W | - | 2512 | 70 °C | - | - | - | - | ||
![]() LRMAT2512-R005FT4 TT Electronics Welwyn Components | In Stock |
| Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | WELWYN COMPONENTS LTD | 170 °C | -55 °C | - | SMT, 2512 | 0.6 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | - | - | Yes | 1% | e3 | EAR99 | 100 ppm/°C | 0.005 Ω | Tin (Sn) | - | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 2 W | - | 2512 | 70 °C | - | - | - | - | ||
![]() NTCLE203E3103FB0 Vishay Intertechnologies | 1 |
| Datasheet | 16 Weeks, 3 Days | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | 150 °C | -40 °C | - | RADIAL LEADED | 8 mm | 3.6 mm | DISK PACKAGE | Radial | 3 mm | Active | - | - | Yes | 1% | e3 | - | - | 10000 Ω | TIN | - | - | BULK | - | NTC THERMISTOR | compliant | CUL; UL | 0.1 W | - | - | 55 °C | RADIAL | TEMPERATURE SENSING | - | 3977 K | ||
![]() WSL2512R0200FEA Vishay Intertechnologies | 114000 | - | Datasheet | 18 Weeks, 4 Days | YES | WRAPAROUND | SURFACE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | 170 °C | -65 °C | - | CHIP | 0.635 mm | 6.35 mm | RECTANGULAR PACKAGE | SMT | 3.18 mm | Active | - | - | Yes | 1% | e3 | - | 75 ppm/°C | 0.02 Ω | MATTE TIN OVER NICKEL | ANTI-SULFUR | - | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | 0.1414 V | 2512 | 70 °C | - | - | - | - | ||
![]() 121KD20-P10 YAGEO Corporation | In Stock | - | Datasheet | - | - | - | - | - | YAGEO CORP | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | - | VARISTOR | compliant | - | - | - | - | - | - | - | - | - | ||
![]() SL3TTE20L0F KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | 180 °C | -55 °C | - | - | 2.5 mm | 11.5 mm | - | SMT | 7 mm | Active | - | - | Yes | 1% | e3 | EAR99 | 100 ppm/°C | 0.02 Ω | TIN | FLAME PROOF | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 3 W | - | 4527 | 70 °C | - | - | - | - | ||
![]() RV24YN20S-B203 Tokyo Cosmos Elec | 10000 |
| Datasheet | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | - | 250mW | true | - | ±10% | - | - | - | 20kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 315V | - | ||
![]() JW5359MSOTB#TR JoulWatt | 17000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JW5352MSOTB#TR JoulWatt | 48000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2053R41U Global Mixed-Mode Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JW5026SOTB#TRPBF JoulWatt | 2420 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JW5018SOTB#TRPBF JoulWatt | 333652 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W25H01JVSFAM Winbond Electronics Corp | 100000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRMAP3920C-R0015FT TT Electronics Welwyn Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRMAP3920C-R005FT TT Electronics Resistors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |