- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Min
- Operating Temperature-Max
- Mounting Feature
- Surface Mount
- Temperature Coefficient
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Size Code | Rated Temperature | Terminal Placement | Thermistor Application | Thermal Sensitivity Index |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0805W8J0513T5E Royal Electronic Factory (Thailand) Co Ltd | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROYAL ELECTRONIC FTY CO LTD | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 2 mm | - | SMT | 1.25 mm | Active | Yes | - | 5% | e3 | - | - | 100 ppm/°C | 51000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | - | 150 V | - | 0805 | 70 °C | - | - | - | ||
![]() WSL2512R0250FEA18 Vishay Intertechnologies | 12259 |
| Datasheet | 12 Weeks, 1 Day | YES | WRAPAROUND | SURFACE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | - | 170 °C | -65 °C | CHIP | - | 0.635 mm | 6.35 mm | - | SMT | 3.18 mm | Active | Yes | - | 1% | - | - | - | 75 ppm/°C | 0.025 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR | - | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 2 W | - | 0.2236 V | - | 2512 | 70 °C | - | - | - | ||
![]() OAR1TPR040JLF TT Electronics Resistors | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | TT ELECTRONICS PLC | - | 125 °C | -40 °C | - | - | 11.4 mm | - | - | Radial | 1.65 mm | Active | Yes | - | 5% | - | - | EAR99 | 30 ppm/°C | 0.04 Ω | - | - | 8533.21.00.90 | Bulk | Tubular | FIXED RESISTOR | compliant | - | 1 W | 3.18 mm | - | 5 mm | - | 85 °C | - | - | - | ||
![]() RN412ESTTE3571F50 KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | SMT, 1406 | 1.55 mm | - | 3.5 mm | CYLINDRICAL PACKAGE | SMT | - | Active | Yes | - | 1% | e3 | Yes | EAR99 | 50 ppm/°C | 3570 Ω | MATTE TIN OVER NICKEL | IEC60115-8 | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | - | 200 V | - | 1406 | 70 °C | - | - | - | ||
![]() PWC1206LF6K65F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RPCH35K124FTE Kamaya Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | KAMAYA ELECTRIC CO LTD | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | Yes | - | 1% | - | - | EAR99 | 100 ppm/°C | 120000 Ω | - | - | 8533.21.00.30 | TR, Embossed, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | - | 200 V | - | 1210 | 70 °C | - | - | - | ||
![]() TM104SDH01 Tianma Micro-electronics Co | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LA731JTBK1000J103J KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-05CE7--2M26 Viking Tech Corp | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 0.25% | e3 | - | EAR99 | 50 ppm/°C | 2260000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | - | 150 V | - | 0805 | 70 °C | - | - | - | ||
![]() MFR200JT-73-0R33 YAGEO Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF11KF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TBPS0R333K455H5Q TAIYO YUDEN | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | TAIYO YUDEN CO LTD | TB | 125 °C | -55 °C | CHIP, 0402, ROHS COMPLIANT | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | 10% | - | - | EAR99 | - | 33000 Ω | NOT SPECIFIED | - | 8533.40.80.70 | TR | - | NTC THERMISTOR | unknown | - | 0.035 W | - | - | - | - | - | DUAL ENDED | TEMPERATURE SENSING | 4550 K | ||
![]() PRG5025Q-2940-D-T4 Susumu Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR021022F MERITEK Electronics Corporation | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | - | 155 °C | -55 °C | SMT, 2010 | - | 0.55 mm | 5 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 10200 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | - | 200 V | - | 2010 | 70 °C | - | - | - | ||
![]() VPR05KD025BS Sunlord | In Stock | - | Datasheet | - | - | - | - | - | SHENZHEN SUNLORD ELECTRONICS CO LTD | VPR | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | ||
![]() P265S12S10NCC500 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WF06H2050BTL Walsin Technology Corporation | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | - | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | 0.1% | e3 | Yes | EAR99 | 100 ppm/°C | 205 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION, LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | - | 50 V | - | 0603 | 70 °C | - | - | - | ||
![]() PWC0805LF31K6F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VG039CBSNXTB103 Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 100 °C | -40 °C | - | - | 0.97 mm | 3.8 mm | - | SMT | 3.5 mm | Active | Yes | 260 deg | 25% | - | - | EAR99 | 250 ppm/°C | 10000 Ω | - | - | 8533.40.80.70 | TR | Trimmer | POTENTIOMETER | unknown | - | 0.15 W | - | 50 V | - | 1514 | - | - | - | - | ||
![]() MFR2WSFRF52-0R51 YAGEO Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |