- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Temperature Coefficient
- Mounting Feature
- Operating Temperature-Min
- Surface Mount
- Operating Temperature-Max
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWC2010LF36RF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 220L-1-501 Bourns Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR045364F MERITEK Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCR07G134JS Ohmite Mfg Co | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCR07G134JS Rockwell Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC16-560JTP Kamaya Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KAMAYA ELECTRIC CO LTD | - | 155 °C | -55 °C | , 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | 5% | e3 | - | EAR99 | 200 ppm/°C | 56 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.1 W | 75 V | 0603 | 70 °C | ||
![]() P265S12P10NND500 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P265S12P10NND500 TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR2512-1W-390JT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | CHIP | 0.56 mm | 6.3 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | Yes | - | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 39 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 200 V | 2512 | 70 °C | ||
![]() CR0603-10W-472JSNT VENKEL LTD | In Stock | - | Datasheet | - | - | - | 2 | VENKEL LTD | - | 155 °C | -55 °C | - | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Obsolete | Yes | CR0603-10W(G/J TOL) | 5% | e3 | - | EAR99 | 200 ppm/°C | 4700 Ω | MATTE TIN OVER NICKEL | - | - | TR | Chip | FIXED RESISTOR | not_compliant | - | 0.1 W | 50 V | 0603 | - | ||
![]() CR-05FA7--806R Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 806 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() WR04X3302FGL Walsin Technology Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF2M21J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRG5025Q-3092-D-T4 Susumu Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR03FTCX8201 Viking Tech Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR0805-100-4R22FP5 Vishay Draloric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() URG2012L-101-B-T1 Susumu Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | SUSUMU CO LTD | - | 155 °C | -55 °C | CHIP | 0.4 mm | 2 mm | - | SMT | 1.25 mm | Active | Yes | - | 0.1% | - | - | EAR99 | 2 ppm/°C | 100 Ω | MATTE TIN | ANTI-SULFUR; PRECISION | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.1 W | 150 V | 0805 | 70 °C | ||
![]() AR05FTCW3600 Viking Tech Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF10R7F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STB103H3950FAC2 Sunlord | In Stock | - | Datasheet | - | - | - | - | SHENZHEN SUNLORD ELECTRONICS CO LTD | STB | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | EAR99 | - | - | - | - | 8533.40.80.70 | - | - | NTC THERMISTOR | unknown | - | - | - | - | - |