- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Temperature Coefficient
- Mounting Feature
- Surface Mount
- Operating Temperature-Min
- Rated Power Dissipation (P)
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Terminal Placement | Thermistor Application | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWC1206LF3M83J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC1210FR-077M68L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | - | SMT | 2.6 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 7680000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.5 W | 200 V | 1210 | 70 °C | - | - | - | ||
![]() SWR13JTFQ3R60 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 2.6 mm | Active | Yes | 5% | e3 | - | EAR99 | 200 ppm/°C | 3.6 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | AEC-Q200 | 0.75 W | 200 V | 1210 | 70 °C | - | - | - | ||
![]() PRG5025Q-68R1-D-T4 Susumu Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF301KF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN731JTTD33025B KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MINISMDM160F TE Connectivity | In Stock | - | Datasheet | YES | NO LEAD | SURFACE MOUNT | 2 | TE CONNECTIVITY LTD | 85 °C | -40 °C | , | - | - | RECTANGULAR PACKAGE | - | - | Active | - | - | e4 | - | EAR99 | - | 0.066 Ω | GOLD | 0.066 OHMS AT 20 DEG CEL | 8533.40.80.70 | TR | - | PTC THERMISTOR | unknown | - | 0.6 W | - | - | - | - | OVERLOAD PROTECTION | - | ||
![]() RC0402JRG075K6 YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | -55 °C | , 0402 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 5600 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | - | - | - | ||
![]() TVM1G5R5M220R Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | 125 °C | -40 °C | - | 0.95 mm | 1.6 mm | - | SMT | 0.8 mm | Active | - | - | - | - | - | - | - | - | - | - | TR, 7 INCH | - | VARISTOR | unknown | - | - | 5.5 V | - | 85 °C | DUAL ENDED | - | 0.02 J | ||
![]() AS03FTF2R20 Viking Tech Corp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 1% | e3 | - | EAR99 | 200 ppm/°C | 2.2 Ω | Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | unknown | - | 0.1 W | 75 V | 0603 | 70 °C | - | - | - | ||
![]() WR06X56R0FTLJ Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | , 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 56 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE; RATED AC VOLTAGE (V): 75 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.1 W | 75 V | 0603 | 70 °C | - | - | - | ||
![]() AS02FTE2053 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR013924F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.55 mm | 6.3 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 3920000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 200 V | 2512 | 70 °C | - | - | - | ||
![]() PTPW16-070WV1S02 Tianma Micro-electronics Co | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H15-V-1/BK1 Eaton Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNC65H2743FM Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WF04U2200BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | , 0402 | - | - | RECTANGULAR PACKAGE | - | - | Active | Yes | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 220 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.0625 W | 25 V | 0402 | 70 °C | - | - | - | ||
![]() WCR0805-91KGI TT Electronics Welwyn Components | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WELWYN COMPONENTS LTD | 155 °C | -55 °C | , 0805 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | 2% | e3 | - | EAR99 | 200 ppm/°C | 91000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, 7/10 INCH | - | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 0805 | 70 °C | - | - | - | ||
![]() P265S12F20NCC500 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF1K47J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |