- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Temperature Coefficient
- Mounting Feature
- Surface Mount
- Operating Temperature-Min
- Rated Power Dissipation (P)
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Terminal Placement |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWC0805LF3M48J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFCR0805-10W-C-7680FT VENKEL LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR1056R0F-13 MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | - | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 56 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 13 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | - | 150 V | - | - | 0805 | 70 °C | - | ||
![]() AC0805FR-1324RL YAGEO Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS05FTF2R20 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KRG0160900SBY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | - | 85 °C | -40 °C | , | - | 21.9 mm | 14 mm | RECTANGULAR PACKAGE | Radial | 3.5 mm | Active | Yes | - | - | Yes | EAR99 | - | 0.005 Ω | - | - | 8533.40.80.70 | BULK | - | PTC RESETTABLE FUSE | unknown | CUL; TUV; UL | 3.3 W | - | 16 V | - | - | - | - | RADIAL | ||
![]() CR0805-8W-1002FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 10000 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | - | 150 V | - | - | 0805 | 70 °C | - | ||
![]() P-SOS-M4-4 PSM International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF160KJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK73H1JT3903F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73H | - | -55 °C | , 0603 | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | No | 1% | e0 | - | EAR99 | 100 ppm/°C | 390000 Ω | Tin/Lead (Sn/Pb) | PRECISION; STANDARD : MIL-R-55342F | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.1 W | - | 50 V | - | - | 0603 | 70 °C | - | ||
![]() WF06H4220DTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | SMT, 0603 | - | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 0.5% | e3 | Yes | EAR99 | 100 ppm/°C | 422 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION, LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | - | 50 V | - | - | 0603 | 70 °C | - | ||
![]() OAR5R015J TT Electronics Resistors | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | TT ELECTRONICS PLC | - | 125 °C | -40 °C | RADIAL LEADED | - | 22.4 mm | - | RECTANGULAR PACKAGE | Radial | 1.65 mm | Active | No | 5% | e0 | No | EAR99 | 20 ppm/°C | 0.015 Ω | Tin/Lead (Sn/Pb) | - | 8533.21.00.90 | Bulk | Tubular | FIXED RESISTOR | compliant | - | 5 W | 3.18 mm | - | 20.32 mm | - | - | 85 °C | - | ||
![]() PCF-W2512LF-03-1330-B-E-LT TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 125 °C | -55 °C | CHIP | - | 0.65 mm | 6.3 mm | - | SMT | 3.1 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 133 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, Embossed Plastic | Rectangular | FIXED RESISTOR | compliant | - | 0.5 W | - | 150 V | - | - | 2512 | 70 °C | - | ||
![]() RC1206DR-072K4L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.1 mm | - | SMT | 1.6 mm | Active | Yes | 0.5% | e3 | - | EAR99 | 100 ppm/°C | 2400 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | - | 200 V | - | - | 1206 | 70 °C | - | ||
![]() RN55C1303F Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS01FTF1332 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS244-500K-1% Caddock Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | CADDOCK ELECTRONICS INC | - | 275 °C | - | AXIAL LEADED | 5.84 mm | - | 24.13 mm | TUBULAR PACKAGE | Axial | - | Active | - | 1% | e4 | - | EAR99 | 50 ppm/°C | 500000 Ω | Gold (Au) - with Nickel (Ni) barrier | - | - | - | Tubular | FIXED RESISTOR | compliant | - | 4 W | 38.1 mm | 2000 V | - | 1.02 mm | - | 25 °C | - | ||
![]() RC0603DR-07787KL YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 0.5% | e3 | Yes | EAR99 | 100 ppm/°C | 787000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | - | 75 V | - | - | 0603 | 70 °C | - | ||
![]() CR-12FP4--2K49 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-03FP7--69R8 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 69.8 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | - | 75 V | - | - | 0603 | 70 °C | - |