- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Temperature Coefficient
- Mounting Feature
- Surface Mount
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Terminal Placement | Number of Turns | Actuator Orientation | Ganging Number | Circuit RMS Voltage-Max | Resistance Law | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK73H2AT6201F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | - | -55 °C | , 0805 | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | No | - | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 6200 Ω | Tin/Lead (Sn/Pb) | PRECISION; STANDARD : MIL-R-55342F | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.25 W | - | - | 150 V | - | 0805 | 70 °C | - | - | - | - | - | - | - | ||
![]() WK73R2B15TTD3601F KOA Speer Electronics Inc | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.6 mm | 1.6 mm | - | SMT | 3.2 mm | Active | Yes | - | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 3600 Ω | TIN OVER NICKEL | - | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1.5 W | - | - | 200 V | - | 0612 | 70 °C | - | - | - | - | - | - | - | ||
![]() WF04P6813FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | , 0402 | - | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 681000 Ω | TIN | FLAME PROOF | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | - | - | 50 V | - | 0402 | 70 °C | - | - | - | - | - | - | - | ||
![]() P265P11P15NNA500 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P265P11P15NNA500 TT Electronics Resistors | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 3 | TT ELECTRONICS PLC | - | 120 °C | -40 °C | - | 13.1 mm | - | 11.45 mm | - | Panel Mount | - | Active | Yes | 265 deg | - | 30% | - | - | - | - | 500 Ω | - | RATED AC VOLTAGE (V): 150 | - | TRAY | Cylindrical | POTENTIOMETER | not_compliant | - | 0.25 W | SHAFT | 14.3 mm | - | 0.71 mm | - | 25 °C | - | 1 | VERTICAL | 1 | - | AUDIO | - | ||
![]() CR-10FP7---15K Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 2.6 mm | Active | Yes | - | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 15000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.5 W | - | - | 200 V | - | 1210 | 70 °C | - | - | - | - | - | - | - | ||
![]() SG73P2B KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVB9S101KR Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | - | 125 °C | -40 °C | CHIP, ROHS COMPLIANT | - | 3.2 mm | 10.5 mm | RECTANGULAR PACKAGE | SMT | 8 mm | Active | Yes | - | - | - | - | Yes | EAR99 | - | - | - | - | 8533.40.40.00 | TR, 13 INCH | - | VARISTOR | unknown | CUL; TUV; UL | 0.25 W | - | - | 85 V | - | - | 85 °C | DUAL ENDED | - | - | - | 60 V | - | 7 J | ||
![]() BW235-010T220R YAGEO Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | YAGEO CORP | - | 175 °C | -55 °C | AXIAL LEADED | 5.7 mm | - | 14.3 mm | TUBULAR PACKAGE | Axial | - | Active | Yes | - | - | 10% | - | Yes | EAR99 | 400 ppm/°C | 220 Ω | - | - | 8533.21.00.80 | AMMO PACK | Molded | FIXED RESISTOR | compliant | - | 2 W | - | - | - | 1 mm | - | 25 °C | - | - | - | - | - | - | - | ||
![]() S07K14 Infineon Technologies AG | In Stock | - | Datasheet | NO | - | THROUGH HOLE MOUNT | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | - | - | - | Radial | - | Obsolete | No | - | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8533.40.40.00 | - | - | VARISTOR | compliant | - | - | - | - | 18 V | - | - | - | - | - | - | - | 14 V | - | 0.9 J | ||
![]() RL2512FK-070R261L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | - | 0.55 mm | 6.35 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | Yes | - | - | 1% | e3 | Yes | EAR99 | 600 ppm/°C | 0.261 Ω | MATTE TIN OVER NICKEL | LASER TRIMMABLE | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Chip | FIXED RESISTOR | compliant | - | 1 W | - | - | - | - | 2512 | 70 °C | - | - | - | - | - | - | - | ||
![]() RL2512FK-070R261L Thunder Precision Resistor Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THUNDER PRECISION RESISTOR CO LTD | - | 155 °C | -55 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Contact Manufacturer | - | - | - | 1% | - | - | EAR99 | 200 ppm/°C | 0.261 Ω | - | - | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | - | FIXED RESISTOR | unknown | - | 1 W | - | - | - | - | 2512 | 70 °C | - | - | - | - | - | - | - | ||
![]() V460LA20APW Littelfuse Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | LITTELFUSE INC | - | 125 °C | -55 °C | - | - | 20.5 mm | 17 mm | - | Radial | 7.3 mm | Active | - | - | - | - | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | BULK | - | VARISTOR | unknown | - | - | - | - | 615 V | - | - | 85 °C | RADIAL | - | - | - | 460 V | - | 100 J | ||
![]() PWC0805LF287RF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR08X332JGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | CHIP | - | 0.5 mm | 2 mm | - | SMT | 1.25 mm | Active | Yes | - | - | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 3300 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | - | - | 150 V | - | 0805 | 70 °C | - | - | - | - | - | - | - | ||
![]() CR-03FP7--300K Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS05FTE6803 Viking Tech Corp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 680000 Ω | Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | unknown | - | 0.125 W | - | - | 150 V | - | 0805 | 70 °C | - | - | - | - | - | - | - | ||
![]() DMR251T750R Dubilier | In Stock | - | Datasheet | - | - | - | 2 | DUBILIER | - | 155 °C | -55 °C | - | 2.3 mm | - | 6.3 mm | CYLINDRICAL PACKAGE | Axial | - | Contact Manufacturer | Yes | - | DMR | 1% | - | - | EAR99 | 50 ppm/°C | 750 Ω | - | - | - | Ammo Pack; Tape | Cylindrical | FIXED RESISTOR | unknown | - | 0.6 W | - | 28 mm | 300 V | 0.6 mm | - | - | - | - | - | - | - | - | - | ||
![]() SMA02070C8062F2200 Vishay Draloric | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY DRALORIC | SMA | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | - | - | - | TUBULAR PACKAGE | - | - | Obsolete | Yes | - | - | 1% | e3 | - | EAR99 | 50 ppm/°C | 80600 Ω | Matte Tin (Sn) | STANDARD: CECC-40000/40100/40101 | 8533.21.00.90 | AMMO PACK | - | FIXED RESISTOR | compliant | - | 0.6 W | - | - | 350 V | - | - | 70 °C | - | - | - | - | - | - | - | ||
![]() POT3106Y-1-501 Murata Manufacturing Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 3 | MURATA MANUFACTURING CO LTD | POT3106 | - | -55 °C | - | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | 10% | - | - | EAR99 | - | 500 Ω | - | - | 8533.40.80.50 | BULK | - | TRIMMER | unknown | - | 0.5 W | SCREW | - | - | - | - | 70 °C | - | 25 | VERTICAL | - | - | LINEAR | - |