- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Mounting Feature
- Surface Mount
- Operating Temperature-Min
- Operating Temperature-Max
- Rated Power Dissipation (P)
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Size Code | Rated Temperature | Terminal Placement | Number of Turns | Actuator Orientation | Thermistor Application | Ganging Number | Thermal Sensitivity Index | Circuit RMS Voltage-Max | Resistance Law | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR20-1R5JV Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | - | SMT | 1.25 mm | Active | Yes | - | 5% | - | - | EAR99 | -100,600 ppm/°C | 1.5 Ω | - | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.25 W | - | - | 150 V | 0805 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() PTPW16-070WVBS01 Tianma Micro-electronics Co | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF-W1206LF-03-4640-B-P-LT TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 125 °C | -55 °C | CHIP | 0.65 mm | 3.05 mm | - | SMT | 1.55 mm | Active | Yes | - | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 464 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, Paper | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | - | - | 150 V | 1206 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() AR03FTDX1213 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.55 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | 1% | e3 | - | EAR99 | 50 ppm/°C | 121000 Ω | Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.1 W | - | - | 75 V | 0603 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() TTC05102JSY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | - | 125 °C | -30 °C | RADIAL LEADED, ROHS COMPLIANT | - | - | DISK PACKAGE | - | - | Active | Yes | - | 5% | - | Yes | - | - | 1000 Ω | - | - | - | BULK | - | NTC THERMISTOR | unknown | - | 0.45 W | - | - | - | - | 25 °C | RADIAL | - | - | TEMPERATURE COMPENSATION | - | 3800 K | - | - | - | ||
![]() AV14K3225202R1 SEI Stackpole Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | STACKPOLE ELECTRONICS INC | - | 125 °C | -55 °C | CHIP, 3225 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | - | e4 | - | EAR99 | - | - | Silver/Platinum (Ag/Pt) | - | 8533.40.40.00 | TR, PLASTIC, 7 INCH | - | VARISTOR | compliant | - | 0.04 W | - | - | 16 V | - | - | DUAL ENDED | - | - | - | - | - | 14 V | - | 12.5 J | ||
![]() RC0402FR-7W9K53L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | 1% | e3 | - | EAR99 | 200 ppm/°C | 9530 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | - | - | 50 V | 0402 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() GF063UTB500K Tokyo Cosmos Electric Co Ltd | In Stock | - | Datasheet | NO | FLAT | THROUGH HOLE MOUNT | 3 | TOKYO COSMOS ELECTRIC CO LTD | - | 125 °C | -55 °C | 1/4 INCH, SQUARE, 3 PINS | 5.5 mm | 6.8 mm | RECTANGULAR PACKAGE | PCB Mount | 6.8 mm | Active | Yes | 250 deg | 10% | - | Yes | EAR99 | 100 ppm/°C | - | - | - | 8533.40.80.50 | TR, 14.3 INCH | Rectangular | TRIMMER | compliant | - | 0.5 W | SCREW | 5 mm | 250 V | - | 70 °C | - | 1 | VERTICAL | - | 1 | - | - | LINEAR | - | ||
![]() SL3TTE16L0F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 180 °C | -55 °C | - | 2.5 mm | 11.5 mm | - | SMT | 7 mm | Active | Yes | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 0.016 Ω | TIN | FLAME PROOF | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 3 W | - | - | - | 4527 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() PTPW05-121WXBS01 Tianma Micro-electronics Co | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC0603FRG074R99 YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | RC | 155 °C | -55 °C | , 0603 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | 1% | e3 | Yes | EAR99 | 200 ppm/°C | 4.99 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.1 W | - | - | 50 V | 0603 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() RK73H2AT1103F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 110000 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Thick Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.25 W | - | - | 150 V | 0805 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() PCF-W0201LF-02-2370-D-P-LT TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 125 °C | -55 °C | CHIP | 0.26 mm | 0.58 mm | - | SMT | 0.29 mm | Active | Yes | - | 0.5% | e3 | - | EAR99 | 50 ppm/°C | 237 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, Paper | Rectangular | FIXED RESISTOR | compliant | - | 0.031 W | - | - | 15 V | 0201 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() CR042R37F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | - | 155 °C | -55 °C | SMT, 1210 | 0.55 mm | 3.05 mm | RECTANGULAR PACKAGE | SMT | 2.55 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 200 ppm/°C | 2.37 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.5 W | - | - | 200 V | 1210 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() RC0603FR0768K Vishay Vitramon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC32-822JTP Kamaya Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KAMAYA ELECTRIC CO LTD | - | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | - | 5% | e3 | - | EAR99 | 200 ppm/°C | 8200 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | - | - | 200 V | 1206 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() SR06X1502FGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 15000 Ω | Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR, RATED AC VOLTAGE (V): 75 | 8533.21.00.30 | TR, Paper, 13 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200; MIL-STD-202 | 0.1 W | - | - | 75 V | 0603 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() CR-03FL7---1M4 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | 1% | e3 | - | EAR99 | 200 ppm/°C | 1400000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | - | - | 75 V | 0603 | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() NS-21R-433.923000MHZ Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-06BE7---10K Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.55 mm | Active | Yes | - | 0.1% | e3 | - | EAR99 | 50 ppm/°C | 10000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | - | - | 200 V | 1206 | 70 °C | - | - | - | - | - | - | - | - | - |