- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Mounting Feature
- Surface Mount
- Operating Temperature-Min
- Operating Temperature-Max
- Rated Power Dissipation (P)
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Terminal Placement |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PFC-W0402LF-03-3300-F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-12FE4---75R Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | 0.55 mm | 6.35 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Active | Yes | - | - | 1% | e3 | - | EAR99 | 50 ppm/°C | 75 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 250 V | 2512 | 70 °C | - | ||
![]() PFC-W0603R-03-5492-F TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 150 °C | -65 °C | SMT, 0603 | 0.51 mm | 1.6 mm | - | SMT | 0.79 mm | Active | No | - | - | 1% | e0 | No | EAR99 | 25 ppm/°C | 54900 Ω | Tin/Lead (Sn/Pb) | ANTI-SULFUR; LASER TRIMMABLE; HIGH PRECISION | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 75 V | 0603 | 70 °C | - | ||
![]() PFC-W0603R-03-5492-F SEI Stackpole Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | STACKPOLE ELECTRONICS INC | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | FIXED RESISTOR | compliant | - | - | - | - | - | - | ||
![]() CR50-623JE Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 155 °C | -55 °C | SMT, 2010 | 0.56 mm | 5 mm | - | SMT | 2.5 mm | Active | Yes | - | - | 5% | - | - | EAR99 | 300 ppm/°C | 62000 Ω | - | - | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.75 W | 200 V | 2010 | 70 °C | - | ||
![]() RVG4J04-105VM-TC Murata Manufacturing Co Ltd | In Stock | - | Datasheet | - | - | - | - | MURATA MANUFACTURING CO LTD | RVG4J | 125 °C | -55 °C | - | 1.91 mm | 3.81 mm | - | SMT | 4.5 mm | Obsolete | - | 200 deg | RVG4J | 25% | - | - | EAR99 | - | 1000000 Ω | - | - | 8533.40.80.50 | TR, 7 Inch | Low Profile | POTENTIOMETER | unknown | - | 0.1 W | 50 V | 1518 | - | - | ||
![]() 4S561632C-TC75 Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC2010LF2R8F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR20-474JV Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 155 °C | -55 °C | SMT, 0805 | 0.5 mm | 2 mm | - | SMT | 1.25 mm | Active | Yes | - | - | 5% | - | - | EAR99 | 200 ppm/°C | 470000 Ω | - | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.25 W | 150 V | 0805 | 70 °C | - | ||
![]() WW04XR300FTL Walsin Technology Corporation | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | - | - | 1% | e3 | Yes | EAR99 | 600 ppm/°C | 0.3 Ω | TIN | RATED AC VOLTAGE (V) : 50 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | - | ||
![]() NAS1190-04P9 Heartland Precision Fasteners Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NAS1831AC4C05 RAF Electronic Hardware | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RLR07C2004FR Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK73B1ETTPB470J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Obsolete | Yes | - | RK73B | 5% | e3 | - | EAR99 | 200 ppm/°C | 47 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, 13 Inch | Chip | FIXED RESISTOR | compliant | AEC-Q200 | 0.063 W | 50 V | 0402 | - | - | ||
![]() 3224W-1-105 Bourns Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS05JTE6801 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERAS39J510V Panasonic Electronic Components | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | PANASONIC CORP | - | 125 °C | -40 °C | , 0805 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | - | 5% | - | - | EAR99 | 3900 ppm/°C | 51 Ω | - | - | 8533.21.00.30 | TR, PUNCHED, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.1 W | - | 0805 | 70 °C | - | ||
![]() KMC3S150RY Thinking Electronic Industrial Co Ltd | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | - | 85 °C | -40 °C | CHIP, 1206, HALOGEN FREE AND ROHS COMPLIANT | 1.35 mm | 3.5 mm | RECTANGULAR PACKAGE | SMT | 1.8 mm | Active | Yes | - | - | - | - | Yes | - | - | 0.04 Ω | - | RMIN AT 23 DEG CEL | - | TR, 7 INCH | - | PTC RESETTABLE FUSE | unknown | CUL; TUV; UL | 0.8 W | 8 V | - | - | DUAL ENDED | ||
![]() CR50-5R6JE Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 155 °C | -55 °C | CHIP | 0.56 mm | 5 mm | - | SMT | 2.5 mm | Active | Yes | - | - | 5% | - | - | EAR99 | 500 ppm/°C | 5.6 Ω | - | - | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.75 W | 200 V | 2010 | 70 °C | - | ||
![]() RC2512FK-076M49L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | 0.55 mm | 6.35 mm | - | SMT | 3.1 mm | Active | Yes | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 6490000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 200 V | 2512 | 70 °C | - |