- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Mounting Feature
- Surface Mount
- Operating Temperature-Max
- Operating Temperature-Min
- Rated Power Dissipation (P)
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC0402DR-07665KL YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | 0.5% | e3 | - | EAR99 | 100 ppm/°C | 665000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() WF04U1132BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 11300 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() S20K40 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS02FTE1600 Viking Tech Corp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | 160 Ω | Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | unknown | - | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() PWC0805LF7M32J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF-W2010LF-03-3162-B-E-LT TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 125 °C | -55 °C | CHIP | 0.65 mm | 4.9 mm | - | SMT | 2.4 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 31600 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, Embossed Plastic | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | 150 V | 2010 | 70 °C | ||
![]() PWC2010LF11RF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS-05JL7--0R33 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF665RF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR32-60R4FV Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 155 °C | -55 °C | CHIP | 0.55 mm | 3.2 mm | - | SMT | 1.6 mm | Active | Yes | 1% | - | - | EAR99 | 100 ppm/°C | 60.4 Ω | - | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.25 W | 200 V | 1206 | 70 °C | ||
![]() NCSS25EFR010TRF NIC Components Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | NIC COMPONENTS CORP | - | 170 °C | -55 °C | CHIP | 0.9 mm | 6.4 mm | - | SMT | 3.2 mm | Active | Yes | 1% | - | - | - | 100 ppm/°C | 0.01 Ω | - | - | - | TR, EMBOSSED | Rectangular | FIXED RESISTOR | compliant | - | 2 W | - | 2512 | 70 °C | ||
![]() CR1206-8W-1581FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | CHIP | 0.56 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 1580 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 200 V | 1206 | 70 °C | ||
![]() RC0603JRG07560R YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | RC | - | -55 °C | , 0603 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 560 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.1 W | 50 V | 0603 | 70 °C | ||
![]() WR08X1000FTLJ Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | , 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 100 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE; RATED AC VOLTAGE (V): 150 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() ARG06BTC49R9 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | - | SMT | 1.55 mm | Active | Yes | 0.1% | e3 | - | - | 25 ppm/°C | 49.9 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | 200 V | 1206 | 70 °C | ||
![]() W0603R034990B-R1 TT Electronics Resistors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCWP0575100KJKS3 Vishay Dale | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | - | 155 °C | -65 °C | SMT, 0575 | 0.51 mm | 2.03 mm | - | SMT | 1.27 mm | Active | No | 5% | e0 | No | EAR99 | 100 ppm/°C | 100000 Ω | Tin/Lead (Sn80Pb20) - with Nickel (Ni) barrier | ANTI-SULFUR | 8533.21.00.30 | TR, PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.15 W | 70 V | 0805 | 70 °C | ||
![]() RC0603DR-076R81L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | 0.5% | e3 | - | EAR99 | 200 ppm/°C | 6.81 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 75 V | 0603 | 70 °C | ||
![]() AS03FTE1870A Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF2K05F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |