- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Mounting Feature
- Surface Mount
- Operating Temperature-Max
- Operating Temperature-Min
- Rated Power Dissipation (P)
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Power(Watts) | RoHS | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Terminal Placement | Number of Turns | Actuator Orientation | Thermistor Application | Ganging Number | Thermal Sensitivity Index | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS06FTEU0390 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF169KJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR024223F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | - | 155 °C | -55 °C | - | CHIP, ROHS COMPLIANT | 0.55 mm | 5 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | - | - | Yes | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | - | 422000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | - | - | 200 V | - | 2010 | 70 °C | - | - | - | - | - | - | - | ||
![]() RC0201FR-073K3 YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | RC0201 | 125 °C | -55 °C | - | CHIP, ROHS COMPLIANT | 0.23 mm | 0.6 mm | RECTANGULAR PACKAGE | SMT | 0.3 mm | Obsolete | - | - | Yes | - | RC0201(F TOL) | 1% | e3 | Yes | EAR99 | 200 ppm/°C | - | 3300 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | compliant | - | 0.05 W | - | - | 25 V | - | 0201 | 70 °C | - | - | - | - | - | - | - | ||
![]() P265P11F20NCA500 TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT-20EPB100OHM(101) Nidec Copal Electronics Corporation | In Stock | - | Datasheet | NO | WIRE | PANEL MOUNT | 3 | NIDEC COPAL ELECTRONICS CORP | - | 120 °C | -55 °C | - | - | 8.9 mm | 23 mm | - | Panel Mount | 7 mm | Active | - | - | - | 4320 deg | - | 10% | e3 | - | - | 100 ppm/°C | - | 100 Ω | Tin (Sn) | - | - | BULK | Rectangular | TRIMMER | compliant | - | 0.5 W | SCREW | 5.4 mm | 7.07 V | 0.5 mm | - | 70 °C | - | 12 | HORIZONTAL | - | 1 | - | LINEAR | ||
![]() PWC0805LF30K1J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS73F1JTTD49R9B KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | - | CHIP | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | - | - | Yes | - | - | 0.1% | e3 | - | - | 25 ppm/°C | - | 49.9 Ω | MATTE TIN OVER NICKEL | - | - | TR, PUNCHED PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.2 W | - | - | 100 V | - | 0603 | 85 °C | - | - | - | - | - | - | - | ||
![]() PWC0805LF2R37F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR027680F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | - | 155 °C | -55 °C | - | SMT, 2010 | 0.55 mm | 5 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | - | - | Yes | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | - | 768 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | - | - | 200 V | - | 2010 | 70 °C | - | - | - | - | - | - | - | ||
![]() TSM1B103J4252RZ Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | - | 125 °C | -40 °C | - | , | - | - | RECTANGULAR PACKAGE | - | - | Active | - | - | Yes | - | - | 5% | - | Yes | - | - | - | 10 Ω | - | - | - | TR, 7 INCH | - | NTC THERMISTOR | unknown | - | 0.21 W | - | - | - | - | - | 25 °C | DUAL ENDED | - | - | TEMPERATURE SENSING | - | 4250 K | - | ||
![]() PT15LH01-222A2020-S Amphenol Corporation | In Stock | - | Datasheet | NO | FLAT | PCB MOUNT | 3 | AMPHENOL CORP | - | 70 °C | -25 °C | - | - | 17.5 mm | 15 mm | - | PCB Mount | 6 mm | Active | - | - | Yes | 240 deg | - | 20% | - | - | - | 300 ppm/°C | - | 2200 Ω | - | - | - | BULK | Rectangular | POTENTIOMETER | compliant | - | 0.25 W | SCREW | 4 mm | 250 V | - | - | 50 °C | - | 1 | HORIZONTAL | - | 1 | - | LINEAR | ||
![]() CS13JTFR130 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT10KV10-504A2020-S Amphenol Corporation | In Stock | - | Datasheet | NO | FLAT | THROUGH HOLE MOUNT | 3 | AMPHENOL CORP | - | 70 °C | -25 °C | - | - | 4.8 mm | 10.3 mm | - | PCB Mount | 10 mm | Active | - | - | Yes | 220 deg | - | 20% | - | - | - | - | - | 500000 Ω | - | - | - | BULK | Rectangular | POTENTIOMETER | compliant | - | 0.15 W | SCREW | - | 200 V | - | - | 50 °C | - | 1 | VERTICAL | - | 1 | - | LINEAR | ||
![]() RC0805DR-071R58L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | - | CHIP | 0.5 mm | 2 mm | - | SMT | 1.25 mm | Active | - | - | Yes | - | - | 0.5% | e3 | - | EAR99 | 200 ppm/°C | - | 1.58 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | - | - | 150 V | - | 0805 | 70 °C | - | - | - | - | - | - | - | ||
![]() TC10-2S500JT Mitsubishi Materials Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MITSUBISHI MATERIALS CORP | - | 125 °C | -40 °C | - | , | 0.95 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Contact Manufacturer | - | - | - | - | - | 5% | - | - | EAR99 | - | - | 50 Ω | - | - | 8533.40.80.70 | TR, PAPER, 7 INCH | - | NTC THERMISTOR | unknown | - | 0.3 W | - | - | - | - | - | - | DUAL ENDED | - | - | TEMPERATURE SENSING | - | 2769 K | - | ||
![]() CR015360F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | - | 155 °C | -55 °C | - | CHIP, ROHS COMPLIANT | 0.55 mm | 6.3 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | - | - | Yes | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | - | 536 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | - | - | 200 V | - | 2512 | 70 °C | - | - | - | - | - | - | - | ||
![]() RC1206DR-075K9L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | - | CHIP | 0.55 mm | 3.1 mm | - | SMT | 1.6 mm | Active | - | - | Yes | - | - | 0.5% | e3 | - | EAR99 | 100 ppm/°C | - | 5900 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | - | - | 200 V | - | 1206 | 70 °C | - | - | - | - | - | - | - | ||
![]() NAS561C3-6 SPIROL International Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBE-05SR022FT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 125mW | true | - | - | - | ±1% | - | - | - | ±1000ppm/℃ | Current Sensing Resistors | 22mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |