- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Temperature Coefficient
- Mounting Feature
- Surface Mount
- Operating Temperature-Min
- Rated Power Dissipation (P)
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Terminal Placement | Number of Turns | Actuator Orientation | Thermistor Application | Ganging Number | Circuit RMS Voltage-Max | Resistance Law | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M321R8GA0BB0-CQK Micron Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RB040-40G SGS Thomson | 6500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRMAP3920C-R004FT TT Electronics Resistors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S14K275 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S14K275 Infineon Technologies AG | In Stock | - | Datasheet | NO | - | THROUGH HOLE MOUNT | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | - | - | - | Radial | - | Obsolete | No | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | - | - | 350 V | - | - | - | - | - | - | - | - | 275 V | - | 71 J | ||
![]() JW5068AQFNF#TRPBF JoulWatt | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNC55J6491DS Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF5K11F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR01X1502FAL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 125 °C | -55 °C | , 01005 | - | - | - | RECTANGULAR PACKAGE | - | - | Active | Yes | 1% | e3 | - | EAR99 | 200 ppm/°C | 15000 Ω | TIN | HIGH PRECISION, LASER TRIMMABLE, RATED AC VOLTAGE (V): 15 | - | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.0313 W | - | - | 15 V | - | 01005 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() WR20W5R60FTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 5 mm | - | SMT | 2.5 mm | Active | Yes | 1% | e3 | Yes | EAR99 | 200 ppm/°C | 5.6 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | - | - | 200 V | - | 2010 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() CR1206F-63K4FPB TT Electronics Welwyn Components | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WELWYN COMPONENTS LTD | - | 155 °C | -55 °C | SMT, 1206 | - | 0.7 mm | 3.2 mm | - | SMT | 1.6 mm | Active | No | 1% | e0 | No | EAR99 | 100 ppm/°C | 63400 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | - | - | 200 V | - | 1206 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() PCF-W2010LF-03-3402-B-E-LT TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | - | 125 °C | -55 °C | SMT, 2010 | - | 0.65 mm | 4.9 mm | - | SMT | 2.4 mm | Active | Yes | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 34000 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, Embossed Plastic | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | - | - | 150 V | - | 2010 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() RNC55H1000BS Vishay Dale | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | - | 175 °C | -65 °C | Axial, | 2.31 mm | - | 6.35 mm | TUBULAR PACKAGE | Axial | - | Active | No | 0.1% | e0 | No | EAR99 | 50 ppm/°C | 100 Ω | Tin/Lead (Sn/Pb) | - | 8533.21.00.90 | - | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1 W | - | 38.1 mm | 200 V | 0.64 mm | - | 125 °C | - | - | - | - | - | - | - | - | ||
![]() RNC55H1000BS Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 175 °C | -65 °C | AXIAL LEADED | 2.77 mm | - | 6.35 mm | TUBULAR PACKAGE | Axial | - | Obsolete | - | 0.1% | - | - | EAR99 | 50 ppm/°C | 100 Ω | - | - | 8533.21.00.90 | - | Tubular | FIXED RESISTOR | unknown | MIL-R-55182F | 0.1 W | - | 38.1 mm | 200 V | 0.64 mm | - | 70 °C | - | - | - | - | - | - | - | - | ||
![]() RT-06NL7---3K6 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.1 mm | - | SMT | 1.55 mm | Active | Yes | -10% | - | - | - | 100 ppm/°C | 3600 Ω | - | - | - | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | - | - | 200 V | - | 1206 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() 220L-1-101 Bourns Inc | In Stock | - | Datasheet | NO | FLEXIBLE WIRE | CHASSIS MOUNT | 3 | BOURNS INC | 220 | 175 °C | -55 °C | - | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | 5% | - | - | EAR99 | - | 100 Ω | - | - | 8533.31.00.00 | - | - | POTENTIOMETER | unknown | - | 1 W | SHAFT | - | - | - | - | 70 °C | - | 1 | HORIZONTAL | - | 1 | - | LINEAR | - | ||
![]() AS01FTF1473 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF140KJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCWF08U4993BTL MultiComponents Bene | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KRT2500011FBY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | - | 85 °C | -40 °C | RADIAL LEADED, ROHS COMPLIANT | - | 9.9 mm | 6.8 mm | DISK PACKAGE | Radial | 4.6 mm | Active | Yes | - | - | Yes | - | - | 5 Ω | - | - | - | BULK | - | PTC RESETTABLE FUSE | unknown | CUL; TUV; UL | - | - | - | 100 V | - | - | 23 °C | RADIAL | - | - | TEMPERATURE SENSING | - | - | - | - |