- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Min
- Operating Temperature-Max
- Mounting Feature
- Surface Mount
- Temperature Coefficient
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Terminal Placement | Number of Turns | Actuator Orientation | Thermistor Application | Ganging Number | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC1206DR-0716RL YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | - | SMT | 1.6 mm | Active | Yes | - | - | 0.5% | e3 | - | EAR99 | 100 ppm/°C | 16 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | - | 200 V | 1206 | 70 °C | - | - | - | - | - | - | ||
![]() PT10LH05-103A2020-S Amphenol Corporation | In Stock | - | Datasheet | NO | FLAT | THROUGH HOLE MOUNT | 3 | AMPHENOL CORP | - | 70 °C | -25 °C | - | 12.1 mm | 10.3 mm | - | PCB Mount | 4.8 mm | Active | Yes | 220 deg | - | 20% | - | - | - | 300 ppm/°C | 10000 Ω | - | - | - | BULK | Rectangular | POTENTIOMETER | compliant | - | 0.15 W | SCREW | 200 V | - | 50 °C | - | 1 | HORIZONTAL | - | 1 | LINEAR | ||
![]() PWC0805LF1M0J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/16K2101BTH Kamaya Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KAMAYA ELECTRIC CO LTD | - | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Obsolete | Yes | - | - | 0.1% | e3 | - | EAR99 | 100 ppm/°C | 2100 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | AEC-Q200 | 0.1 W | - | 50 V | 0603 | 70 °C | - | - | - | - | - | - | ||
![]() PWC0805LF5K62F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SWR13JTEU9100 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | - | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 2.6 mm | Active | Yes | - | - | 5% | e3 | - | EAR99 | 100 ppm/°C | 910 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.5 W | - | 200 V | 1210 | 70 °C | - | - | - | - | - | - | ||
![]() VR063101A080-T TAIYO YUDEN | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TAIYO YUDEN CO LTD | - | 85 °C | -40 °C | , | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | - | - | - | Yes | EAR99 | - | - | - | - | 8533.40.40.00 | TR | - | VARISTOR | unknown | - | - | - | 5.5 V | - | - | DUAL ENDED | - | - | - | - | - | ||
![]() CR32-393JV Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 155 °C | -55 °C | SMT, 1206 | 0.55 mm | 3.2 mm | - | SMT | 1.6 mm | Active | Yes | - | - | 5% | - | - | EAR99 | 200 ppm/°C | 39000 Ω | - | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.25 W | - | 200 V | 1206 | 70 °C | - | - | - | - | - | - | ||
![]() PRG5025Q-5902-D-T4 Susumu Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RPW18T182F Taiyosha Electric Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TAIYOSHA ELECTRIC CO LTD | RPW18 | 155 °C | -55 °C | CHIP | - | - | RECTANGULAR PACKAGE | - | - | Contact Manufacturer | - | - | - | 1% | e3 | - | EAR99 | 200 ppm/°C | 1800 Ω | TIN OVER NICKEL | - | 8533.21.00.30 | TR, 7 INCH | - | FIXED RESISTOR | unknown | - | 0.75 W | - | 200 V | 1206 | 70 °C | - | - | - | - | - | - | ||
![]() WCR0603-1302-F-P-LT TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | - | INTERNATIONAL RESISTIVE CO INC | WCR | 125 °C | -55 °C | CHIP | 0.508 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.813 mm | Obsolete | No | - | WCR0603(F) | 1% | e0 | - | - | -100,100 ppm/°C | 13000 Ω | TIN LEAD OVER NICKEL | - | - | TAPE, PAPER | Chip | FIXED RESISTOR | compliant | - | 0.1 W | - | 50 V | 0603 | 70 °C | - | - | - | - | - | - | ||
![]() PWC0805LF1M13J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJC097PB102K Tocos America Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPR1TTE3R30F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 180 °C | -55 °C | CHIP, ROHS COMPLIANT | 2 mm | 7.5 mm | RECTANGULAR PACKAGE | SMT | 4.5 mm | Obsolete | Yes | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 3.3 Ω | MATTE TIN | FLAME PROOF | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 1 W | - | 350 V | 3018 | 70 °C | - | - | - | - | - | - | ||
![]() CR16-301JV Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | 155 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | - | - | 5% | - | - | EAR99 | 200 ppm/°C | 300 Ω | - | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.125 W | - | 50 V | 0603 | 70 °C | - | - | - | - | - | - | ||
![]() NAS1130-02-10 Aircraft Fasteners International Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSMD110-1210R Fuzetec Technology Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | FUZETEC TECHNOLOGY CO LTD | FSMD1210 | 85 °C | -40 °C | CHIP, 1210, HALOGEN FREE AND ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | - | - | Contact Manufacturer | Yes | - | - | - | - | - | EAR99 | - | - | Pure Tin (Sn) | MINIMUM RESISTANCE IS 0.06 OHMS | 8533.40.80.70 | TR | - | PTC THERMISTOR | compliant | - | - | - | - | - | - | DUAL ENDED | - | - | TEMPERATURE SENSING | - | - | ||
![]() 260S-1-202 Bourns Inc | In Stock | - | Datasheet | NO | HOOK | PANEL MOUNT | 3 | BOURNS INC | 260 | 175 °C | -55 °C | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | 10% | e4 | - | EAR99 | - | 2000 Ω | GOLD | MIL-STD-202 | 8533.31.00.00 | - | - | POTENTIOMETER | unknown | - | 1 W | SCREW | - | - | 70 °C | - | 25 | HORIZONTAL | - | 1 | LINEAR | ||
![]() AC1206FR-1368KL YAGEO Corporation | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | - | 155 °C | -55 °C | SMT, 1206 | 0.55 mm | 3.1 mm | - | SMT | 1.6 mm | Active | Yes | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 68000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | - | 200 V | 1206 | 70 °C | - | - | - | - | - | - | ||
![]() MFR100JT-73-0R43 YAGEO Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |