- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Min
- Operating Temperature-Max
- Mounting Feature
- Surface Mount
- Temperature Coefficient
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Power(Watts) | RoHS | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPC12223J Dubilier | In Stock | - | Datasheet | - | - | - | 2 | DUBILIER | 125 °C | -55 °C | - | - | 0.5 mm | 2 mm | - | SMT | 1.25 mm | Obsolete | - | - | Yes | 5% | e3 | - | - | 100 ppm/°C | - | 22000 Ω | Tin (Sn) | - | - | TR, Paper, 7 Inch | Chip | FIXED RESISTOR | unknown | - | 0.125 W | 150 V | 0805 | - | ||
![]() PWC2010LF1R0J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK73H2BT2053F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | 155 °C | -55 °C | - | CHIP | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Obsolete | - | - | No | 1% | e0 | - | EAR99 | 100 ppm/°C | - | 205000 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Thick Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.25 W | 200 V | 1206 | 70 °C | ||
![]() WF08H6040BTL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | - | CHIP, ROHS COMPLIANT | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | - | - | Yes | 0.1% | e3 | Yes | EAR99 | 100 ppm/°C | - | 604 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | HIGH PRECISION, LASER TRIMMABLE, RATED AC VOLTAGE (V): 150 | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() RMC20-2R7FTP Kamaya Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KAMAYA ELECTRIC CO LTD | 155 °C | -55 °C | - | CHIP | 0.55 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | - | - | Yes | 1% | - | - | EAR99 | 200 ppm/°C | - | 2.7 Ω | - | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() RMC20-202JTP Kamaya Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KAMAYA ELECTRIC CO LTD | 155 °C | -55 °C | - | CHIP | 0.55 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | - | - | Yes | 5% | - | - | EAR99 | 200 ppm/°C | - | 2000 Ω | - | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() MFJ06KR009FT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 1W | true | - | ±1% | - | - | - | ±100ppm/℃ | - | 9mΩ | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBF-06QR062FT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 250mW | true | - | ±1% | - | - | - | ±800ppm/℃ | Current Sensing Resistors | 62mΩ | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC2010FK-071M96L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | 155 °C | -55 °C | - | CHIP | 0.55 mm | 5 mm | - | SMT | 2.5 mm | Active | - | - | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | - | 1960000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.75 W | 200 V | 2010 | 70 °C | ||
![]() PWC1206LF2K43J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-05FA7--31K6 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | - | CHIP | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | - | - | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | - | 31600 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() PFC-W0603LF-12-2700-A TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | 150 °C | -65 °C | - | SMT, 0603 | 0.51 mm | 1.6 mm | - | SMT | 0.79 mm | Active | - | - | Yes | 0.05% | - | - | EAR99 | 10 ppm/°C | - | 270 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 75 V | 0603 | 70 °C | ||
![]() RC0805DR-079R31L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | 155 °C | -55 °C | - | CHIP | 0.5 mm | 2 mm | - | SMT | 1.25 mm | Active | - | - | Yes | 0.5% | e3 | - | EAR99 | 200 ppm/°C | - | 9.31 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() AS12FTE0330 Viking Tech Corp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | - | CHIP | 0.55 mm | 6.35 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Active | - | - | Yes | 1% | e3 | - | EAR99 | 100 ppm/°C | - | 33 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR | 8533.21.00.30 | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | unknown | - | 1 W | 250 V | 2512 | 70 °C | ||
![]() P265P11P22NNA500 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-03FL7---47M Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | - | CHIP | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | - | - | Yes | 1% | e3 | - | EAR99 | 400 ppm/°C | - | 47000000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.1 W | 75 V | 0603 | 70 °C | ||
![]() PWC0805LF7M15J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC0805LF2R61J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR08X1100FGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | - | CHIP | 0.5 mm | 2 mm | - | SMT | 1.25 mm | Active | - | - | Yes | 1% | e3 | Yes | EAR99 | 100 ppm/°C | - | 110 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() PWC0805LF1R78F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |