- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Temperature Coefficient
- Mounting Feature
- Operating Temperature-Min
- Surface Mount
- Operating Temperature-Max
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Terminal Placement | Thermistor Application | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWC0805LF1K87F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 263-100K Xicon Passive Components | In Stock | - | Datasheet | - | - | - | 2 | XICON PASSIVE COMPONENTS | 125 °C | -55 °C | - | 0.55 mm | 3.1 mm | - | SMT | 1.55 mm | Contact Manufacturer | Yes | CR5 | 5% | - | - | EAR99 | 200 ppm/°C | 100000 Ω | - | - | - | TR | Chip | FIXED RESISTOR | unknown | - | 0.125 W | 200 V | 1206 | - | - | - | - | - | ||
![]() RL2512FR-070R18L YAGEO Corporation | In Stock | - | Datasheet | - | - | - | 2 | YAGEO CORP | 125 °C | -55 °C | - | 0.55 mm | 6.35 mm | - | SMT | 3.2 mm | Active | Yes | - | 1% | e3 | - | EAR99 | 600 ppm/°C | 0.18 Ω | MATTE TIN OVER NICKEL | - | - | Tape, Paper | Chip | FIXED RESISTOR | compliant | - | 1 W | 500 V | 2512 | - | - | - | - | - | ||
![]() WR04X2051FGL Walsin Technology Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | WALSIN TECHNOLOGY CORP | 155 °C | -55 °C | CHIP | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 2050 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 13 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | - | - | - | - | ||
![]() RL2512FK-070R274L Thunder Precision Resistor Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | THUNDER PRECISION RESISTOR CO LTD | 155 °C | -55 °C | CHIP | - | - | RECTANGULAR PACKAGE | - | - | Contact Manufacturer | - | - | 1% | - | - | EAR99 | 200 ppm/°C | 0.274 Ω | - | - | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | - | FIXED RESISTOR | unknown | - | 1 W | - | 2512 | 70 °C | - | - | - | - | ||
![]() CR16-753JV Hokuriku Electric Industry Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | HOKURIKU ELECTRIC INDUSTRY CO LTD | 155 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | - | 5% | - | - | EAR99 | 200 ppm/°C | 75000 Ω | - | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.125 W | 50 V | 0603 | 70 °C | - | - | - | - | ||
![]() CR011R02F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.55 mm | 6.3 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 200 ppm/°C | 1.02 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 200 V | 2512 | 70 °C | - | - | - | - | ||
![]() AS02FTE2490A Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRC-LR2512LF-01-R120-J TT Electronics Resistors | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TT ELECTRONICS PLC | 150 °C | -55 °C | CHIP | 0.84 mm | 6.5 mm | RECTANGULAR PACKAGE | SMT | 3.25 mm | Active | Yes | - | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 0.12 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Plastic | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 2 W | - | 2512 | 70 °C | - | - | - | - | ||
![]() RC0402DR-076R81L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | 155 °C | -55 °C | CHIP | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | 0.5% | e3 | - | EAR99 | 200 ppm/°C | 6.81 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | - | - | - | - | ||
![]() PWC1206LF130RJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC0805DR-077R15L YAGEO Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | YAGEO CORP | 155 °C | -55 °C | CHIP | 0.5 mm | 2 mm | - | SMT | 1.25 mm | Active | Yes | - | 0.5% | e3 | - | EAR99 | 200 ppm/°C | 7.15 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 0805 | 70 °C | - | - | - | - | ||
![]() PWC0805LF1R69J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC32-1R8FTP Kamaya Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KAMAYA ELECTRIC CO LTD | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | - | 1% | e3 | - | EAR99 | 200 ppm/°C | 1.8 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | 200 V | 1206 | 70 °C | - | - | - | - | ||
![]() RNC60J2372BS Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARG02BTC0120 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.3 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | - | 0.1% | e3 | - | EAR99 | 25 ppm/°C | 12 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.0625 W | 50 V | 0402 | 70 °C | - | - | - | - | ||
![]() SWR12JTEA1800 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 6.35 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Active | Yes | - | 5% | e3 | - | EAR99 | 100 ppm/°C | 180 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1.5 W | 500 V | 2512 | 70 °C | - | - | - | - | ||
![]() CR251R91F MERITEK Electronics Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MERITEK ELECTRONICS CORP | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.23 mm | 0.6 mm | RECTANGULAR PACKAGE | SMT | 0.3 mm | Active | Yes | - | 1% | e3 | - | EAR99 | 400 ppm/°C | 1.91 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, 7 INCH | Chip | FIXED RESISTOR | compliant | - | 0.05 W | 25 V | 0201 | 70 °C | - | - | - | - | ||
![]() TVR05470KSY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | 125 °C | -40 °C | Radial, | 9 mm | 7 mm | DISK PACKAGE | Radial | 4.2 mm | Active | Yes | - | - | - | Yes | EAR99 | - | - | - | - | 8533.40.40.00 | Bulk | - | VARISTOR | unknown | CQC; CUL; TUV; UL; VDE | 0.01 W | 38 V | - | 105 °C | RADIAL | - | 30 V | 1.1 J | ||
![]() SCK10044MSY Thinking Electronic Industrial Co Ltd | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | THINKING ELECTRONIC INDUSTRIAL CO LTD | 170 °C | -40 °C | RADIAL LEADED , HALOGEN FREE AND ROHS COMPLIANT | 11.5 mm | 10 mm | DISK PACKAGE | Radial | 5 mm | Active | Yes | - | 20% | e3 | Yes | EAR99 | - | 4 Ω | TIN | - | 8533.40.80.70 | Bulk | - | NTC THERMISTOR | unknown | CQC; CUL; TUV; UL | 2.4 W | - | - | 25 °C | RADIAL | OVERLOAD PROTECTION | - | - |