- Manufacturer
- Resistance
- Tolerance
- Resistor Type
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Number of Terminals
- Temperature Coefficient
- Mounting Feature
- Surface Mount
- Operating Temperature-Min
- Rated Power Dissipation (P)
Attribute column
Categories
Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Bending radius | External height | External width | Gross weight | Ihs Manufacturer | Internal height | Internal width | Manufacturer series | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Rotational Angle | Type of cable accessories | Version | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Terminal Placement | Thermistor Application | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW251282R0FKEG Vishay Intertechnologies | 72000 |
| Datasheet | 13 Weeks, 3 Days | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 155 °C | -55 °C | CHIP | 0.6 mm | 6.3 mm | - | SMT | 3.15 mm | Active | Yes | - | - | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 82 Ω | MATTE TIN OVER NICKEL | LASER TRIMMABLE, RATED AC VOLTAGE (V): 500 | 8533.21.00.30 | TR, BLISTER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | 500 V | 2512 | 70 °C | - | - | - | ||
![]() WSR3R0100FEA Vishay Intertechnologies | 7500 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 275 °C | -65 °C | CHIP | 2.41 mm | 11.56 mm | RECTANGULAR PACKAGE | SMT | 6.98 mm | Active | Yes | - | - | - | - | 1% | e2 | - | - | 75 ppm/°C | 0.01 Ω | Tin/Silver (Sn/Ag) | ANTI-SULFUR | - | TR, EMBOSSED PLASTIC, 13 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 3 W | 0.173 V | 4527 | 70 °C | - | - | - | ||
![]() CRCW201033R0JNEF Vishay Intertechnologies | 109803 |
| Datasheet | 12 Weeks | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 155 °C | -55 °C | CHIP | 0.6 mm | 5 mm | - | SMT | 2.5 mm | Active | Yes | - | - | - | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 33 Ω | MATTE TIN OVER NICKEL | LASER TRIMMABLE, RATED AC VOLTAGE (V): 400 | 8533.21.00.30 | TR, BLISTER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.75 W | 400 V | 2010 | 70 °C | - | - | - | ||
![]() PCNM2512E10R0BST5 Vishay Intertechnologies | 249 |
| Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 150mm | 38mm | 57mm | 1150 g | VISHAY INTERTECHNOLOGY INC | 25mm | 40mm | Protection | - | 155 °C | -55 °C | CHIP | 0.381 mm | 6.5786 mm | - | SMT | 3.1496 mm | Active | Yes | - | cable chain | frames openable from inner radius | - | 0.1% | e1 | - | - | 25 ppm/°C | 10 Ω | TIN SILVER COPPER | FLAME PROOF, PRECISION | - | TR | Rectangular | FIXED RESISTOR | unknown | - | 6 W | 100 V | 2512 | 70 °C | - | - | 990mm | ||
![]() CRCW060357K6FKEA Vishay Intertechnologies | 8151 | - | Datasheet | 13 Weeks, 3 Days | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 155 °C | -55 °C | CHIP | 0.45 mm | 1.55 mm | - | SMT | 0.85 mm | Active | Yes | - | - | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 57600 Ω | MATTE TIN OVER NICKEL | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.1 W | 75 V | 0603 | 70 °C | - | - | - | ||
![]() CRCW0805300RFKEA Vishay Intertechnologies | 55000 | - | Datasheet | 13 Weeks, 3 Days | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 155 °C | -55 °C | CHIP | 0.45 mm | 2 mm | - | SMT | 1.25 mm | Active | Yes | - | - | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 300 Ω | MATTE TIN OVER NICKEL | LASER TRIMMABLE, RATED AC VOLTAGE (V): 150 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | 150 V | 0805 | 70 °C | - | - | - | ||
![]() CRCW060375R0FKEAHP Vishay Intertechnologies | 5830 |
| - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.85 mm | Active | Yes | - | - | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 75 Ω | MATTE TIN OVER NICKEL | RATED AC VOLTAGE(V): 75 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.33 W | 75 V | 0603 | 70 °C | - | - | - | ||
![]() CRCW120649K9FKEAHP Vishay Intertechnologies | 3228 |
| - | 12 Weeks | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 155 °C | -55 °C | CHIP | 0.5 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | - | - | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 49900 Ω | MATTE TIN OVER NICKEL | RATED AC VOLTAGE(V): 200 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.75 W | 200 V | 1206 | 70 °C | - | - | - | ||
![]() CRCW06034K99FKEA Vishay Intertechnologies | 100000 | - | Datasheet | 20 Weeks, 4 Days | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 155 °C | -55 °C | CHIP | 0.45 mm | 1.55 mm | - | SMT | 0.85 mm | Active | Yes | - | - | - | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 4990 Ω | MATTE TIN OVER NICKEL | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.1 W | 75 V | 0603 | 70 °C | - | - | - | ||
![]() EVM3GSX50B16 Panasonic Electronic Components | 6000 | - | Datasheet | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | - | - | 100 °C | -40 °C | - | 1.62 mm | 3.8 mm | - | SMT | 3.1 mm | Obsolete | Yes | 300 deg | - | - | EVM-3G | 20% | - | - | EAR99 | 250 ppm/°C | 1000000 Ω | - | - | 8533.40.80.50 | TR, 7 Inch | Trimmer | POTENTIOMETER | unknown | - | 0.15 W | 50 V | 1512 | - | - | - | - | ||
![]() SMD1210P010TS Littelfuse Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | LITTELFUSE INC | - | - | - | SMD1210 | 85 °C | -40 °C | CHIP, 1210 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | No | - | - | - | - | - | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8533.40.80.70 | TR, BLISTER, 7 INCH | - | PTC RESETTABLE FUSE | unknown | - | - | - | - | - | DUAL ENDED | OVERLOAD PROTECTION | - | ||
![]() PWC0805LF2R21F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC2010LF10RJ TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF2M26J TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS06FTE4990A Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC35-100JTE Kamaya Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | KAMAYA ELECTRIC CO LTD | - | - | - | - | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | Yes | - | - | - | - | 5% | - | - | EAR99 | 200 ppm/°C | 10 Ω | - | - | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.5 W | 200 V | 1210 | 70 °C | - | - | - | ||
![]() PWC0805LF825KF TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFR2WSFTF73-0R33 YAGEO Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206LF46R4F TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNC50J2871FS Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |