- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Size / Dimension | Tolerance | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | ELV | Number of Resistors | Lead/Base Style | Product Type | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-1879662-4 TE Connectivity / Holsworthy | In Stock | - | - | 13 Weeks | Production (Last Updated: 2 weeks ago) | - | Axial | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | 250 | TE CONNECTIVITY LTD | - | 2-1879662-4 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | , | TUBULAR PACKAGE | - | Active | - | 5.73 | Details | Yes | 0.008113 oz | 350 V | - | Bulk | - | 0.1 % | Yes | 2 | EAR99 | 15 PPM / C | - | 17 Ohms | 155 °C | -55 °C | Metal Film, Thin Film | - | PRECISION | - | 250 mW (1/4 W) | TAPE | 250 mW | - | FIXED RESISTOR | compliant | Axial | 0.25 W | 350 V | - | 0.6 mm | 70 °C | Compliant | 1 | Axial | - | - | - | - | 2.5 mm | - | - | 7.2 mm | - | ||
![]() 2-1879640-3 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 500 V | - | - | - | 0.5 % | - | - | - | 50 PPM / C | - | 3.32 kOhms | - | - | - | - | - | - | 1 W | - | - | - | - | - | Axial | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | 3.7 mm | - | - | 10 mm | - | ||
![]() 2-1879621-0 TE Connectivity / Holsworthy | In Stock | - | - | - | Production (Last Updated: 5 days ago) | - | Axial | - | - | - | - | - | - | - | 250 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 500 V | - | Bulk | - | 1 % | - | 2 | - | 50 PPM / C | - | 62 Ohms | 155 °C | -55 °C | Metal Film, Thin Film | - | - | - | 1 W | - | 1 W | - | - | - | Axial | - | - | - | 0.6 mm | - | Compliant | 1 | - | - | - | - | - | 3.7 mm | - | - | 10 mm | - | ||
![]() 2-1879623-5 TE Connectivity / Holsworthy | In Stock | - | - | - | Production (Last Updated: 6 days ago) | Tin | Axial, Through Hole | - | - | - | - | - | - | - | 250 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Bulk | - | 0.5 % | - | 2 | - | 100 PPM / C | - | 120 kOhms | 155 °C | -55 °C | Metal Film, Thin Film | - | - | - | 500 mW (1/2 W) | - | 500 mW | - | - | - | Axial | - | - | - | 0.6 mm | - | Compliant | 1 | - | - | - | - | - | 3.7 mm | - | - | 10 mm | No | ||
![]() 5-1879642-2 TE Connectivity / Holsworthy | In Stock | - | - | - | Production (Last Updated: 1 week ago) | Tin | Axial, Through Hole | - | - | - | - | - | - | - | 250 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.008113 oz | 350 V | - | Bulk | - | 0.1 % | - | 2 | - | 25 PPM / C | - | 66.6 kOhms | 155 °C | -55 °C | Metal Film, Thin Film | - | - | - | 250 mW (1/4 W) | - | 250 mW | - | - | - | Axial | - | - | - | 0.6 mm | - | Compliant | 1 | - | - | - | - | - | 2.5 mm | - | - | 7.2 mm | No | ||
![]() 9-1879621-8 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | 250 | - | TE Connectivity | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 500 V | - | - | - | 1 % | - | - | - | 50 PPM / C | - | 110 kOhms | - | - | - | - | - | Resistors | 1 W | - | - | Metal Film | - | - | Axial | - | - | - | 0.6 mm | - | - | - | - | Metal Film Resistors | - | - | Metal Film Resistors - Through Hole | 3.7 mm | - | - | 10 mm | - | ||
![]() RC20GF471J Ohmite | In Stock | - | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | 0.150" Dia x 0.406" L (3.80mm x 10.30mm) | ±5% | - | 2 | - | - | - | 470 Ohms | - | - | Carbon Composition | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | - | - | - | ||
![]() 1623714-5 TE Connectivity / Holsworthy | In Stock | - | - | - | Production (Last Updated: 2 weeks ago) | - | Pluggable, Through Hole | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | FCB412RJJIT | - | - | - | Details | - | - | - | - | Bulk | - | 5 % | - | 2 | - | 40 ppm/°C | - | 12 Ω | - | - | Power resistor, Wirewound | - | - | - | 4 W | - | 4 W | - | - | - | - | - | - | - | - | - | Compliant | 1 | Axial | - | - | - | - | - | 20.5 mm | - | 24.2062 mm | - | ||
![]() 1622224-1 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | LR0204F36RJIT | - | - | - | Details | - | - | 200 V | - | - | - | 1 % | - | - | - | 100 PPM / C | General Purpose Metal Film Leaded resistors | 36 Ohms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Metal Film Resistors General Purpose | - | - | 3.5 mm | - | - | 2 mm | - | ||
![]() 1-1879643-9 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.008113 oz | 350 V | - | - | - | 0.5 % | - | - | - | 50 PPM / C | - | 4.75 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | 2.5 mm | - | - | 7.2 mm | - | ||
![]() 2-1879639-6 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 500 V | - | - | - | 0.5 % | - | - | - | 50 PPM / C | - | 33.2 Ohms | - | - | - | - | - | - | 1 W | - | - | - | - | - | Axial | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | 3.7 mm | - | - | 10 mm | - | ||
![]() 2-1879684-4 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | 250 | TE CONNECTIVITY LTD | - | 2-1879684-4 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | , | TUBULAR PACKAGE | - | Active | - | 5.73 | Details | Yes | 0.008113 oz | 350 V | - | - | - | 0.1 % | Yes | - | EAR99 | 50 PPM / C | - | 2 kOhms | - | - | - | - | PRECISION | - | 250 mW (1/4 W) | TAPE | - | - | FIXED RESISTOR | compliant | Axial | 0.25 W | 350 V | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | 2.5 mm | - | - | 7.2 mm | - | ||
![]() 5-1879675-3 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.008113 oz | 350 V | - | - | - | 0.1 % | - | - | - | 25 PPM / C | - | 43.2 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | 2.5 mm | - | - | 7.2 mm | - | ||
![]() 5-1879676-3 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.008113 oz | 350 V | - | - | - | 0.1 % | - | - | - | 25 PPM / C | - | 464 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | 2.5 mm | - | - | 7.2 mm | - | ||
![]() 2-1879673-6 TE Connectivity / Holsworthy | In Stock | - | - | - | Production (Last Updated: 5 days ago) | - | Axial | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | 250 | TE CONNECTIVITY LTD | - | 2-1879673-6 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | , | TUBULAR PACKAGE | - | Active | - | 5.73 | Details | Yes | 0.008113 oz | 350 V | - | Bulk | - | 0.1 % | Yes | 2 | - | 25 PPM / C | - | 196 Ohms | 155 °C | -55 °C | Metal Film, Thin Film | - | PRECISION | - | 250 mW (1/4 W) | TAPE | 250 mW | - | FIXED RESISTOR | compliant | Axial | 0.25 W | 350 V | - | 0.6 mm | 70 °C | Compliant | 1 | - | - | - | - | - | 2.5 mm | - | - | 7.2 mm | - | ||
![]() 2-1879629-6 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 500 V | - | - | - | 0.5 % | - | - | - | 100 PPM / C | - | 27 kOhms | - | - | - | - | - | - | 1 W | - | - | - | - | - | Axial | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | 3.7 mm | - | - | 10 mm | - | ||
![]() 4-1879655-0 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.008113 oz | 350 V | - | - | - | 0.5 % | - | - | - | 100 PPM / C | - | 7.5 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | 2.5 mm | - | - | 7.2 mm | - | ||
![]() 6-1879621-6 TE Connectivity / Holsworthy | In Stock | - | - | - | Production (Last Updated: 3 days ago) | - | Axial | - | - | - | - | - | - | - | 250 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 500 V | - | Bulk | - | 1 % | - | 2 | - | 50 PPM / C | - | 5.1 kOhms | 155 °C | -55 °C | Metal Film, Thin Film | - | - | - | 1 W | - | 1 W | - | - | - | Axial | - | - | - | 0.6 mm | - | Compliant | 1 | - | - | - | - | - | 3.7 mm | - | - | 10 mm | - | ||
![]() 5-1879674-6 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.008113 oz | 350 V | - | - | - | 0.1 % | - | - | - | 25 PPM / C | - | 4.32 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | 2.5 mm | - | - | 7.2 mm | - | ||
![]() 5-1879644-1 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | 250 | TE CONNECTIVITY LTD | - | 5-1879644-1 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | , | TUBULAR PACKAGE | - | Active | - | 5.73 | Details | Yes | 0.008113 oz | 350 V | - | - | - | 1 % | Yes | - | EAR99 | 25 PPM / C | - | 6.04 kOhms | - | - | - | - | PRECISION | - | 250 mW (1/4 W) | TAPE | - | - | FIXED RESISTOR | compliant | Axial | 0.25 W | 350 V | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | 2.5 mm | - | - | 7.2 mm | - |