- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Military Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Lead Diameter | Product Type | Operating Temperature Range | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNF18FTD3K48 Stackpole Electronics Inc | 50 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 3.48kOhm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | - | - | 125mW | TR | 125mW | - | Cylindrical | FIXED RESISTOR | Not | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.8mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() RNF12FTD20R0 Stackpole Electronics Inc | 23 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 20Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | - | 500mW | TR | 500mW | - | Cylindrical | FIXED RESISTOR | Not | - | 0.5W | 350V | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.75mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() HHV-25JT-52-680KSR Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | Details | - | - | - | - | - | HHV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | Metal Glazed Resistors | - | - | - | - | - | - | - | - | - | - | ||
![]() CF18JT560R Stackpole Electronics Inc | 5802 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | - | 560Ohm | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | - | 125mW | TR | 125mW | - | Tubular | FIXED RESISTOR | Not | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.7mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() ACS5S 100R J TR Ohmite | In Stock | - | - | - | - | - | Axial | - | Axial | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.024692 oz | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 100 Ohms | - | - | 5W | - | - | Resistors | 5 W | - | - | Wirewound | - | - | - | Axial | - | - | - | 0.8 mm | Wirewound Resistors | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | ||
![]() ACS5S 12K J TR Ohmite | 30 |
| - | - | - | - | Axial | - | Axial | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.024692 oz | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 12 kOhms | - | - | 5W | - | - | Resistors | 5 W | - | - | Wirewound | - | - | - | Axial | - | - | - | 0.8 mm | Wirewound Resistors | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | ||
![]() ACS5S 82R J TR Ohmite | 32 |
| - | - | - | - | Axial | - | Axial | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.024692 oz | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 82 Ohms | - | - | 5W | - | - | Resistors | 5 W | - | - | Wirewound | - | - | - | Axial | - | - | - | 0.8 mm | Wirewound Resistors | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | ||
![]() ACS5S 3K3 J TR Ohmite | 40 |
| - | - | - | - | Axial | - | Axial | ARCOL / Ohmite | 1000 | Ohmite | - | Ohmite | - | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | ±20ppm/°C | - | 3.3 kOhms | - | - | 5W | - | - | Resistors | - | - | - | Wirewound | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | Wirewound Resistors - Through Hole | - | - | - | - | - | - | - | - | ||
![]() ACS5S 1K8 J TR Ohmite | In Stock | - | - | - | - | - | Axial | - | Axial | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.024692 oz | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 1.8 kOhms | - | - | 5W | - | - | Resistors | 5 W | - | - | Wirewound | - | - | - | Axial | - | - | - | 0.8 mm | Wirewound Resistors | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | - | - | - | 12.7 mm | 4.8 mm | - | - | - | ||
![]() ACS5S 68R J TR Ohmite | In Stock | - | - | - | - | - | Axial | - | Axial | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.024692 oz | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 8 Ohms | - | - | 5W | - | - | Resistors | 5 W | - | - | Wirewound | - | - | - | Axial | - | - | - | 0.8 mm | Wirewound Resistors | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | - | - | - | 12.7 mm | 4.8 mm | - | - | - | ||
![]() ACS5S 10K J TR Ohmite | 381 |
| - | - | - | - | Axial | - | Axial | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.024692 oz | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 10 kOhms | - | - | 5W | - | - | Resistors | 5 W | - | - | Wirewound | - | - | - | Axial | - | - | - | 0.8 mm | Wirewound Resistors | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | ||
![]() ACS5S 6R8 J TR Ohmite | 30 |
| - | - | - | - | Axial | - | Axial | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.024692 oz | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 6.8 Ohms | - | - | 5W | - | - | Resistors | 5 W | - | - | Wirewound | - | - | - | Axial | - | - | - | 0.8 mm | Wirewound Resistors | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | ||
![]() ACS5S 2R2 J TR Ohmite | In Stock | - | - | - | - | - | Axial | - | Axial | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.032452 oz | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 2.2 Ohms | - | - | 5W | - | - | Resistors | 5 W | - | - | Wirewound | - | - | - | Axial | - | - | - | 0.8 mm | Wirewound Resistors | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | ||
![]() ACS5S 120R J TR Ohmite | In Stock | - | - | - | - | - | Axial | - | Axial | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.024692 oz | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 120 Ohms | - | - | 5W | - | - | Resistors | 5 W | - | - | Wirewound | - | - | - | Axial | - | - | - | 0.8 mm | Wirewound Resistors | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | ||
![]() ACS5S 22K J TR Ohmite | 40 |
| - | - | - | - | Axial | - | Axial | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.024692 oz | 157 V | -55°C ~ 275°C | Reel | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 22 kOhms | - | - | 5W | - | - | Resistors | 5 W | - | - | Wirewound | - | - | - | Axial | - | - | - | 0.8 mm | Wirewound Resistors | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | ||
![]() ACS5S 680R J TR Ohmite | 30 |
| - | - | - | - | Axial | - | Axial | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.024692 oz | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 680 Ohms | - | - | 5W | - | - | Resistors | 5 W | - | - | Wirewound | - | - | - | Axial | - | - | - | 0.8 mm | Wirewound Resistors | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | ||
![]() ACS5S 8R2 J TR Ohmite | In Stock | - | - | - | - | - | Axial | - | Axial | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.024692 oz | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 8.2 Ohms | - | - | 5W | - | - | Resistors | 5 W | - | - | Wirewound | - | - | - | Axial | - | - | - | 0.8 mm | Wirewound Resistors | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | - | - | - | 12.7 mm | 4.8 mm | - | - | - | ||
![]() ACS5S 12R J TR Ohmite | 30 |
| - | - | - | - | Axial | - | Axial | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.024692 oz | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 12 Ohms | - | - | 5W | - | - | Resistors | 5 W | - | - | Wirewound | - | - | - | Axial | - | - | - | 0.8 mm | Wirewound Resistors | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | ||
![]() RSMF3JT2K70 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | - | 2.7kOhm | - | Metal Oxide Film | - | - | - | - | 3W | TR, 13.5 INCH | 3W | - | Tubular | FIXED RESISTOR | - | - | 3W | 500V | - | - | - | - | - | Flame Proof, Safety | - | 5mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() RNF14FTD1K00 Stackpole Electronics Inc | 80 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 1kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | - | 250mW | TR | 250mW | - | Cylindrical | FIXED RESISTOR | Not | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | - | - | - | No | ROHS3 Compliant | Lead Free |