- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Operating Temperature Range | Threshold Voltage | Resistance Tolerance | Product | Features | Product Length | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW3JTR200 Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±90ppm/°C | - | 200mOhm | - | Wirewound | - | - | PRECISION | - | 3W | - | TR, 11 INCH | 3W | - | - | Welded | FIXED RESISTOR | - | - | - | - | - | 38.1mm | 1000V | - | - | - | - | - | - | Moisture Resistant | - | 4.75mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD121R Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 121Ohm | Matte Tin (Sn) | Metal Film | - | 0.25W 1/4W | - | - | 250mW | - | TR | 250mW | - | - | Cylindrical | FIXED RESISTOR | - | Not | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF12JT2K70 Stackpole Electronics Inc | 3355 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | - | 2.7kOhm | - | Carbon Film | - | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | - | TR | 500mW | - | - | Tubular | FIXED RESISTOR | - | Not | - | 0.5W | - | - | 350V | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.7mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNF12FTD7R68 Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 7.68Ohm | Matte Tin (Sn) | Metal Film | - | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | 500mW | - | TR | 500mW | - | - | Cylindrical | FIXED RESISTOR | - | Not | - | 0.5W | - | - | 350V | - | 0.65 mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14JTD1M50 Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 1.5MOhm | Matte Tin (Sn) | Metal Film | - | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | 0.56 mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PWR220T-35-1R00J Bourns Inc. | 301 | - | Datasheet | 6 Weeks | - | - | TO-220-2 Full Pack | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 2kV | - | -55°C~155°C | Tube | 2011 | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | - | 1Ohm | Matte Tin (Sn) | Thick Film | - | - | - | - | 35W | 250V | - | 35W | - | 4mm | Rectangular | FIXED RESISTOR | PWR220T | - | - | - | 5.08mm | - | - | - | 720 μm | - | 4.5V | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 14.6mm | 0.575 14.60mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() WW5JB200R Stackpole Electronics Inc | 7 |
| - | - | - | - | Axial | - | - | - | Axial | 2 | - | WW | + 350 C | Stackpole Electronics Inc | - 55 C | - | Bulk | Active | - | - | - | - | - | -55°C ~ 350°C | - | - | WW | 0.312" Dia x 0.875" L (7.92mm x 22.23mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | - | 200 Ohms | - | Wirewound | High Power | 5W | - | - | 5 W | - | - | - | WIRE WOUND | - | - | FIXED RESISTOR | - | - | Axial | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 7.92 mm | - | - | 22.23 mm | - | - | - | - | - | ||
![]() CFR100JT-73-5R6 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | - | - | 500 V | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | - 350 PPM / C, + 350 PPM / C | Normal & Miniature | 5.6 Ohms | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | General Purpose | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | ± 5% | - | - | 11.5 mm | 4.5 mm | - | - | 11.5 mm | - | - | - | - | - | ||
![]() FMP200JTF52-10R Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 0.040565 oz | - | 500 V | - | - | - | FMP | - | 1 % | - | - | - | - | - | - | - | 50 PPM / C, 100 PPM / C | Metal Film Resistor | 10 Ohms | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | High Power/Flame Proof | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | ± 5% | Metal Film Resistors Flameproof | - | 9 mm | 5 mm | - | - | 15.5 mm | - | - | - | - | - | ||
![]() CFR100JT-73-200R Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | - | - | 500 V | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | - 350 PPM / C, + 350 PPM / C | Normal & Miniature | 200 Ohms | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | General Purpose | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | ± 5% | - | - | 11.5 mm | 4.5 mm | - | - | 11.5 mm | - | - | - | - | - | ||
![]() MHR0414SA107K20 Murata Electronics | In Stock |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF18JT5M60 Stackpole Electronics Inc | 2100 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -1500ppm/°C | - | 5.6MOhm | - | Carbon Film | - | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | - | TR | 125mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.7mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() WP5S-1K0JA1 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 750 | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 0.061729 oz | - | 150 V | - | MouseReel | - | WP-S | - | 5 % | - | - | - | - | - | - | - | - | - | 1 kOhms | - | - | - | - | - | - | 5 W | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | 0.8 mm | - 55 C to + 155 C | - | - | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | - | - | - | 16.5 mm | 7 mm | - | - | - | - | ||
![]() 2-1879694-4 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | 250 | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 0.008113 oz | - | 350 V | - | - | - | - | - | 0.1 % | - | - | - | - | - | - | - | 100 PPM / C | Precision Metal Film Resistor | 2 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Precision Metal Film Resistors | - | - | 2.5 mm | - | - | 7.2 mm | - | - | - | - | - | ||
![]() AP821 3K6 J Ohmite | In Stock | - | - | - | - | - | TO-220-2 | - | - | - | TO-220 | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | -65°C ~ 150°C | - | - | AP821 | 0.410" L x 0.125" W (10.41mm x 3.18mm) | ±5% | - | - | - | - | 2 | - | - | ±100ppm/°C | - | 3.6 kOhms | - | - | - | 20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive | - | - | - | 0.810" (20.58mm) | - | - | - | - | - | - | ||
![]() WA8510-2K2JI TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 750 | - | - | - | - | PCB Mount | - | - | - | Details | 0.061729 oz | - | - | - | Cut Tape | - | WA80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RX-1M5008G Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | - | - | - | RX-1M | 0.197" Dia x 1.875" L (5.00mm x 47.63mm) | ±2% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 50 GOhms | - | Metal Oxide Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSF2JT47K0 Stackpole Electronics Inc | 50 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | - | 47kOhm | Matte Tin (Sn) | Metal Oxide Film | - | - | FLAME PROOF | - | 2W | - | TR, 13.5 INCH | 2W | - | - | Tubular | FIXED RESISTOR | - | - | - | 2W | - | - | 350V | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 5mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF18JT91R0 Stackpole Electronics Inc | 10 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | - | 91Ohm | - | Carbon Film | - | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | - | TR | 125mW | - | - | Tubular | FIXED RESISTOR | - | Not | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.7mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT100R Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | - | 100Ohm | - | Carbon Film | - | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | - | TR | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | 350V | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.3mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |