- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Features | Diameter | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNF18FTD2R32 Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 2.32Ohm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | 125mW | TR | - | Cylindrical | FIXED RESISTOR | - | - | 0.45 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() RNF18FTD1M50 Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1.5MOhm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 1.8mm | No | ROHS3 Compliant | ||
![]() RNF14DTD89K8 Stackpole Electronics Inc | 18 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 89.8kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | 250mW | TR | 250mW | - | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | ||
![]() RNF14DTD3K79 Stackpole Electronics Inc | 18 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 3.79kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | 250mW | TR | 250mW | - | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | ||
![]() RNF14DTD20K0 Stackpole Electronics Inc | 9 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 20kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | ||
![]() RNF14DTD30R1 Stackpole Electronics Inc | 18 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 30.1Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | ||
![]() RNF14DTD590R Stackpole Electronics Inc | 9 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 590Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | ||
![]() RNF14DTD649R Stackpole Electronics Inc | 18 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 649Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | ||
![]() RNF14DTD562R Stackpole Electronics Inc | 9 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 562Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | ||
![]() RNF14DTD105K Stackpole Electronics Inc | 18 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 105kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() RNF14DTD11R3 Stackpole Electronics Inc | 9 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 11.3Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | ||
![]() RNF14DTD2K40 Stackpole Electronics Inc | 18 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 2.4kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | ||
![]() RNF14DTD7K50 Stackpole Electronics Inc | 18 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 7.5kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | ||
![]() RNF14DTD28R7 Stackpole Electronics Inc | 18 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 28.7Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | ||
![]() RSMF1JTR330 Stackpole Electronics Inc | 10 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 330mOhm | - | Metal Oxide Film | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Proof, Safety | 3.2mm | - | ROHS3 Compliant | ||
![]() RSMF1JTR200 Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 200mOhm | - | Metal Oxide Film | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Proof, Safety | 3.2mm | - | ROHS3 Compliant | ||
![]() RSMF1JTR240 Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 240mOhm | - | Metal Oxide Film | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Proof, Safety | 3.2mm | - | ROHS3 Compliant | ||
![]() RSMF2FTR150 Stackpole Electronics Inc | 6 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 150mOhm | Matte Tin (Sn) | Metal Oxide Film | - | - | - | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | 2W | 350V | 0.8 mm | Flame Proof, Safety | - | - | ROHS3 Compliant | ||
![]() RSMF2FTR100 Stackpole Electronics Inc | 36 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 100mOhm | - | Metal Oxide Film | - | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | 2W | 350V | - | Flame Proof, Safety | 4.2mm | - | ROHS3 Compliant | ||
![]() RNF14BTE12K7 Stackpole Electronics Inc | 43 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 12.7kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant |