- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Features | Diameter | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSF1JB1M00 Stackpole Electronics Inc | 18 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Bulk | 2010 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1MOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | 1W | - | 1W | Tubular | FIXED RESISTOR | - | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | ||
![]() RSF1JB200R Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~235°C | Bulk | 2010 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 200Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | - | 1W | Tubular | FIXED RESISTOR | - | 1W | 350V | 0.8 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() RSF1JB22R0 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Bulk | 2010 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 22Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | 1W | - | 1W | Tubular | FIXED RESISTOR | - | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | ||
![]() RSMF2JT5R10 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 5.1Ohm | - | - | - | Metal Oxide Film | - | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | - | 2W | 350V | - | Flame Proof, Safety | 4.2mm | - | ROHS3 Compliant | ||
![]() RSMF2JT13R0 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 13Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | - | - | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | - | 2W | 350V | 0.88 mm | Flame Proof, Safety | - | - | ROHS3 Compliant | ||
![]() RSMF2JT36R0 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 36Ohm | - | - | - | Metal Oxide Film | - | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | - | 2W | 350V | - | Flame Proof, Safety | 4.2mm | No | ROHS3 Compliant | ||
![]() RSMF2JT2R20 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.2Ohm | - | - | - | Metal Oxide Film | - | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | Not | 2W | 350V | - | Flame Proof, Safety | 4.2mm | - | ROHS3 Compliant | ||
![]() RSMF2JT39K0 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 39kOhm | - | - | - | Metal Oxide Film | - | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | - | 2W | 350V | - | Flame Proof, Safety | 4.2mm | - | ROHS3 Compliant | ||
![]() RSMF2JTR430 Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 430mOhm | - | - | - | Metal Oxide Film | - | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | - | 2W | 350V | - | Flame Proof, Safety | 4.2mm | No | ROHS3 Compliant | ||
![]() RSMF2JT20K0 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 20kOhm | - | - | - | Metal Oxide Film | - | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | - | 2W | 350V | - | Flame Proof, Safety | 4.2mm | No | ROHS3 Compliant | ||
![]() RSMF2JT3R90 Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 3.9Ohm | - | - | - | Metal Oxide Film | - | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | Not | 2W | 350V | - | Flame Proof, Safety | 4.2mm | No | ROHS3 Compliant | ||
![]() RSMF2JT6R20 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 6.2Ohm | - | - | - | Metal Oxide Film | - | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | - | 2W | 350V | - | Flame Proof, Safety | 4.2mm | - | ROHS3 Compliant | ||
![]() RSMF2JT36K0 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 36kOhm | - | - | - | Metal Oxide Film | - | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | - | 2W | 350V | - | Flame Proof, Safety | 4.2mm | No | ROHS3 Compliant | ||
![]() RSMF2JT5K60 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 5.6kOhm | - | - | - | Metal Oxide Film | - | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | - | 2W | 350V | - | Flame Proof, Safety | 4.2mm | No | ROHS3 Compliant | ||
![]() RSMF2JTR560 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 560mOhm | - | - | - | Metal Oxide Film | - | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | - | 2W | 350V | - | Flame Proof, Safety | 4.2mm | - | ROHS3 Compliant | ||
![]() RSMF2JT150R-C2 Stackpole Electronics Inc | 34 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | - | - | Axial | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 150Ohms | - | 235°C | -55°C | Metal Oxide Film | 2W | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | ROHS3 Compliant | ||
![]() RSMF2JT750R Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 750Ohm | - | - | - | Metal Oxide Film | - | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | - | 2W | 350V | - | Flame Proof, Safety | 4.2mm | No | ROHS3 Compliant | ||
![]() RSMF2JTR620-C2 Stackpole Electronics Inc | 34 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | - | - | Axial | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 620mOhms | - | 235°C | -55°C | Metal Oxide Film | 2W | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | ROHS3 Compliant | ||
![]() RNF12FTC15K0 Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 15kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.75mm | No | ROHS3 Compliant | ||
![]() RNF12FTC19K1 Stackpole Electronics Inc | 18 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 19.1kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.75mm | No | ROHS3 Compliant |