- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Features | Diameter | Height | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CB3JB1R50 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | - | CB | 0.315 Squarex0.866L 8.00mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±500ppm/°C | 1.5Ohm | - | Wirewound | - | - | 3W | - | 3W | Rectangular | FIXED RESISTOR | 3W | 300V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 7.9mm | - | ROHS3 Compliant | ||
![]() CB3JB20R0 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | - | CB | 0.315 Squarex0.866L 8.00mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 20Ohm | - | Wirewound | - | - | 3W | - | 3W | Rectangular | FIXED RESISTOR | 3W | 300V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 7.9mm | - | ROHS3 Compliant | ||
![]() CB3JB3R00 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | - | CB | 0.315 Squarex0.866L 8.00mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±500ppm/°C | 3Ohm | - | Wirewound | - | - | 3W | - | 3W | Rectangular | FIXED RESISTOR | 3W | 300V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 7.9mm | - | ROHS3 Compliant | ||
![]() CB3JB30R0 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | - | CB | 0.315 Squarex0.866L 8.00mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 30Ohm | - | Wirewound | - | - | 3W | - | 3W | Rectangular | FIXED RESISTOR | 3W | 300V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 7.9mm | No | ROHS3 Compliant | ||
![]() CB3JB2R20 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2010 | CB | 0.315 Squarex0.866L 8.00mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±500ppm/°C | 2.2Ohm | - | Wirewound | - | - | 3W | - | 3W | Rectangular | FIXED RESISTOR | 3W | 300V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 7.9mm | No | ROHS3 Compliant | ||
![]() CB3JB91R0 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2013 | CB | 0.315 Squarex0.866L 8.00mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 91Ohm | - | Wirewound | - | - | - | - | 3W | Rectangular | FIXED RESISTOR | 3W | 300V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | - | - | ROHS3 Compliant | ||
![]() CB3JB7R50 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | - | CB | 0.315 Squarex0.866L 8.00mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 7.5Ohm | - | Wirewound | - | - | 3W | - | 3W | Rectangular | FIXED RESISTOR | 3W | 300V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 7.9mm | - | ROHS3 Compliant | ||
![]() CB3JB39R0 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | - | CB | 0.315 Squarex0.866L 8.00mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 39Ohm | - | Wirewound | - | - | 3W | - | 3W | Rectangular | FIXED RESISTOR | 3W | 300V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 7.9mm | - | ROHS3 Compliant | ||
![]() CB3JB5R60 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2013 | CB | 0.315 Squarex0.866L 8.00mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 5.6Ohm | - | Wirewound | - | - | - | - | 3W | Rectangular | FIXED RESISTOR | 3W | 300V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | - | - | ROHS3 Compliant | ||
![]() CB3JB6R80 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | - | CB | 0.315 Squarex0.866L 8.00mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 6.8Ohm | - | Wirewound | - | - | 3W | - | 3W | Rectangular | FIXED RESISTOR | 3W | 300V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 7.9mm | - | ROHS3 Compliant | ||
![]() CB3JB4R70 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | - | CB | 0.315 Squarex0.866L 8.00mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 4.7Ohm | - | Wirewound | - | - | 3W | - | 3W | Rectangular | FIXED RESISTOR | 3W | 300V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 7.9mm | - | ROHS3 Compliant | ||
![]() CB3JB75R0 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2013 | CB | 0.315 Squarex0.866L 8.00mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 75Ohm | - | Wirewound | - | - | 3W | - | 3W | Rectangular | FIXED RESISTOR | 3W | 300V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 7.9mm | No | ROHS3 Compliant | ||
![]() CB3JB62R0 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2010 | CB | 0.315 Squarex0.866L 8.00mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 62Ohm | - | Wirewound | - | - | 3W | - | 3W | Rectangular | FIXED RESISTOR | 3W | 300V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 7.9mm | - | ROHS3 Compliant | ||
![]() RNF1FTC150K Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 150kOhm | Matte Tin (Sn) | Metal Film | - | FLAME PROOF | 1W | - | - | Tubular | FIXED RESISTOR | 1W | 350V | 0.75 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() CB3JB8R20 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | - | CB | 0.315 Squarex0.866L 8.00mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 8.2Ohm | - | Wirewound | - | - | 3W | - | 3W | Rectangular | FIXED RESISTOR | 3W | 300V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 7.9mm | No | ROHS3 Compliant | ||
![]() CB3JB36R0 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2013 | CB | 0.315 Squarex0.866L 8.00mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 36Ohm | - | Wirewound | - | - | 3W | - | 3W | Rectangular | FIXED RESISTOR | 3W | 300V | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 7.9mm | - | ROHS3 Compliant | ||
![]() RNF12FTD1K40 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.4kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.75mm | - | No | ROHS3 Compliant | ||
![]() RNF12FTD17R4 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 17.4Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.75mm | - | No | ROHS3 Compliant | ||
![]() RNF12FTD2K70 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.7kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.75mm | - | No | ROHS3 Compliant | ||
![]() RNF12FTD3K74 Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 3.74kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.75mm | - | No | ROHS3 Compliant |