- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Features | Diameter | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNF12FTD2K70 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.7kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | - | - | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.75mm | No | ROHS3 Compliant | ||
![]() RNF12FTD3K74 Stackpole Electronics Inc | 25 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 3.74kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | - | - | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.75mm | No | ROHS3 Compliant | ||
![]() RSMF12JB30K0 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Bulk | 2012 | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 30kOhm | - | Metal Oxide Film | 0.5W 1/2W | - | - | - | 500mW | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | Flame Proof, Safety | 2.3mm | - | ROHS3 Compliant | ||
![]() RSMF12JB1R00 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Bulk | - | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1Ohm | - | Metal Oxide Film | 0.5W 1/2W | - | - | - | 500mW | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | Flame Proof, Safety | 2.3mm | No | ROHS3 Compliant | ||
![]() RSMF12JB1K50 Stackpole Electronics Inc | 50 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Bulk | 2012 | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.5kOhm | - | Metal Oxide Film | 0.5W 1/2W | - | - | - | 500mW | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | Flame Proof, Safety | 2.3mm | No | ROHS3 Compliant | ||
![]() RSMF12JB100R Stackpole Electronics Inc | 50 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Bulk | 2010 | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 100Ohm | - | Metal Oxide Film | 0.5W 1/2W | - | - | - | 500mW | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | Flame Proof, Safety | 2.3mm | No | ROHS3 Compliant | ||
![]() RSMF12JB2R20 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Bulk | 2012 | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 2.2Ohm | - | Metal Oxide Film | 0.5W 1/2W | - | - | - | 500mW | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | Flame Proof, Safety | 2.3mm | No | ROHS3 Compliant | ||
![]() RSMF12JB6K80 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Bulk | 2010 | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 6.8kOhm | - | Metal Oxide Film | 0.5W 1/2W | - | - | - | 500mW | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | Flame Proof, Safety | 2.3mm | No | ROHS3 Compliant | ||
![]() RSMF12JB910R Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Bulk | 2010 | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 910Ohm | Matte Tin (Sn) | Metal Oxide Film | 0.5W 1/2W | - | - | - | 500mW | Tubular | FIXED RESISTOR | - | - | 0.5W | - | 0.55 mm | Flame Proof, Safety | - | - | ROHS3 Compliant | ||
![]() RNV14FTL2M00 Stackpole Electronics Inc | 26 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | RNV | 0.094Diax0.236L 2.40mmx6.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2MOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | RATED AC VOLTAGE (V): 1150 | - | TR | - | Cylindrical | FIXED RESISTOR | - | - | - | 1600V | 0.55 mm | Flame Retardant Coating, High Voltage, Moisture Resistant, Pulse Withstanding, Safety | - | - | ROHS3 Compliant | ||
![]() RNV14FTL7M50 Stackpole Electronics Inc | 43 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | RNV | 0.094Diax0.236L 2.40mmx6.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 7.5MOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | RATED AC VOLTAGE (V): 1150 | - | TR | - | Cylindrical | FIXED RESISTOR | - | - | - | 1600V | 0.55 mm | Flame Retardant Coating, High Voltage, Moisture Resistant, Pulse Withstanding, Safety | - | - | ROHS3 Compliant | ||
![]() RNV14FTL3M00 Stackpole Electronics Inc | 35 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNV | 0.094Diax0.236L 2.40mmx6.00mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 3MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Metal Film | 0.25W 1/4W | - | - | - | - | - | FIXED RESISTOR | unknown | - | - | - | - | Flame Retardant Coating, High Voltage, Moisture Resistant, Pulse Withstanding, Safety | - | - | ROHS3 Compliant | ||
![]() RNV14FTL820K Stackpole Electronics Inc | 35 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNV | 0.094Diax0.236L 2.40mmx6.00mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 820kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Metal Film | 0.25W 1/4W | - | - | - | - | - | FIXED RESISTOR | unknown | - | - | - | - | Flame Retardant Coating, High Voltage, Moisture Resistant, Pulse Withstanding, Safety | - | - | ROHS3 Compliant | ||
![]() RSF1JT2K70 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2011 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.7kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | Not | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | ||
![]() RSF1JT110R Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 110Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | - | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | ||
![]() RSF1JTR910 Stackpole Electronics Inc | 45 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 910mOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | - | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | ||
![]() RSF1JTR680 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 680mOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | - | 1W | 350V | 0.8 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() RSF1JT13R0 Stackpole Electronics Inc | 45 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 13Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | - | 1W | 350V | 0.8 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() RSF1JT130R Stackpole Electronics Inc | 45 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 130Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | - | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | ||
![]() RSF1JT4R30 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 4.3Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | Not | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant |