- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Features | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW12FT226R Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 226Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | No | - | ROHS3 Compliant | ||
![]() WW12FT237R Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 237Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | No | - | ROHS3 Compliant | ||
![]() WW12FT23R7 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 23.7Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | No | - | ROHS3 Compliant | ||
![]() WW12FT26R1 Stackpole Electronics Inc | 36 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 26.1Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | No | - | ROHS3 Compliant | ||
![]() TR50JBC75R0 Stackpole Electronics Inc | 11 |
| Datasheet | 17 Weeks | Tin | Radial, Through Hole | TO-220-2 Full Pack | - | FLAT | - | - | -65°C~150°C | Bulk | 2010 | TR | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 75Ohm | - | Thick Film | - | POWER DISSIPATED USING HEAT SINK: 50W | - | 50W | - | - | 50W | Rectangular | FIXED RESISTOR | 3W | - | 350V | 5.08mm | - | Moisture Resistant, Non-Inductive | - | 16.51mm | 0.650 16.52mm | No | - | ROHS3 Compliant | ||
![]() PTF651K0000BZBF Vishay Dale | In Stock | - | Datasheet | 26 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | 500V | -55°C~150°C | Bulk | 2015 | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±5ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | Metal Film | 0.25W 1/4W | PRECISION | - | 250mW | 500V | - | - | Epoxy Coating | FIXED RESISTOR | - | 38.1mm | - | - | 0.64 mm | Moisture Resistant | - | - | - | - | Unknown | Non-RoHS Compliant | ||
![]() RC14JB33K0 Stackpole Electronics Inc | 39 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~125°C | Bulk | 2000 | RC | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 33kOhm | - | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | - | - | - | 250mW | Tubular | FIXED RESISTOR | - | 30mm | - | - | - | Non-Inductive, Pulse Withstanding | 2.4mm | - | - | No | - | ROHS3 Compliant | ||
![]() RNMF14FAD9K09 Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~155°C | Tape & Box (TB) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 9.09kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | AMMO PACK | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | 0.44 mm | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | ||
![]() RNF14FTD165K Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 165kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | No | - | ROHS3 Compliant | ||
![]() RNF18FTD1K33 Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.33kOhm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | - | 125mW | - | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | - | No | - | ROHS3 Compliant | ||
![]() RNF18FTD1K69 Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.69kOhm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | - | 125mW | - | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | - | No | - | ROHS3 Compliant | ||
![]() RNF14JTD15K0 Stackpole Electronics Inc | 47 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 15kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | No | - | ROHS3 Compliant | ||
![]() RNF18FTD1K65 Stackpole Electronics Inc | 30 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.65kOhm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | - | 125mW | - | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | - | No | - | ROHS3 Compliant | ||
![]() RNF18FAD1K18 Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Box (TB) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.18kOhm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | - | 125mW | - | AMMO PACK | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | - | No | - | ROHS3 Compliant | ||
![]() RNF18FTD1K43 Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.43kOhm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | - | 125mW | - | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | - | No | - | ROHS3 Compliant | ||
![]() RNF18FTD13R7 Stackpole Electronics Inc | 39 |
| Datasheet | 14 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 13.7Ohm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | - | 125mW | - | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | - | 0.45 mm | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | ||
![]() RNF18FTD127R Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 127Ohm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | - | 125mW | - | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | - | No | - | ROHS3 Compliant | ||
![]() RNF18FTD15R4 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 15.4Ohm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | - | 125mW | - | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | - | No | - | ROHS3 Compliant | ||
![]() RNF18FTD12R7 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 12.7Ohm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | - | 125mW | - | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | - | No | - | ROHS3 Compliant | ||
![]() RNF18FTD14K0 Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 14kOhm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | - | 125mW | - | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | - | No | - | ROHS3 Compliant |