- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Rated Temperature | ELV | Number of Resistors | Lead/Base Style | Product Type | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACS5S R9 K TR Ohmite | In Stock | - | - | - | - | - | - | Axial | - | - | - | Axial | - | ARCOL / Ohmite | 1000 | - | Ohmite | - | - | Ohmite | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | - | - | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±10% | - | - | - | - | 2 | - | ±20ppm/°C | - | 900 mOhms | - | - | - | - | 5W | - | - | Resistors | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | Wirewound Resistors - Through Hole | - | - | - | - | - | - | - | - | - | ||
![]() PTF5610K200BYEK Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.012346 oz | - | 300 V | - | - | - | PTF | - | 0.1 % | - | - | - | - | - | - | 10 PPM / C | - | 10.2 kOhms | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | - | - | - | Precision Metal Film Resistors | - | - | 2.31 mm | - | - | 6.35 mm | - | - | - | - | - | ||
![]() CFM12JT20K0 Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | - | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | - | 20kOhm | - | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | - | 500mW | TR | 500mW | - | Tubular | FIXED RESISTOR | - | - | 0.5W | 350V | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.3mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNF14JTD6K20 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | - | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 6.2kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | - | 250mW | - | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 2-1879638-0 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | 250 | TE CONNECTIVITY LTD | - | 2-1879638-0 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | , | TUBULAR PACKAGE | - | Active | - | 5.73 | Details | Yes | 0.008113 oz | - | 350 V | - | - | - | - | - | 0.5 % | - | Yes | - | - | - | EAR99 | 15 PPM / C | - | 332 kOhms | - | - | - | - | - | PRECISION | - | - | 250 mW (1/4 W) | TAPE | - | - | - | FIXED RESISTOR | compliant | Axial | 0.25 W | 350 V | - | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | 2.5 mm | - | - | 7.2 mm | - | - | - | - | - | ||
![]() 2-1879690-1 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | - | 350 V | - | - | - | - | - | 0.1 % | - | - | - | - | - | - | 100 PPM / C | - | 20 kOhms | - | - | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | 3.7 mm | - | - | 10 mm | - | - | - | - | - | ||
![]() 4-1879690-1 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | - | 350 V | - | - | - | - | - | 0.1 % | - | - | - | - | - | - | 100 PPM / C | - | 32.4 kOhms | - | - | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | 3.7 mm | - | - | 10 mm | - | - | - | - | - | ||
![]() 2-1879673-5 TE Connectivity / Holsworthy | In Stock | - | - | - | Production (Last Updated: 5 days ago) | Tin | Axial, Through Hole | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | 250 | TE CONNECTIVITY LTD | - | 2-1879673-5 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | , | TUBULAR PACKAGE | - | Active | - | 5.73 | Details | Yes | 0.008113 oz | - | 350 V | - | Bulk | - | - | - | 0.1 % | - | Yes | - | - | 2 | - | 25 PPM / C | - | 191 Ohms | - | 155 °C | -55 °C | Metal Film, Thin Film | - | PRECISION | - | - | 250 mW (1/4 W) | TAPE | 250 mW | - | - | FIXED RESISTOR | compliant | Axial | 0.25 W | 350 V | - | - | 0.6 mm | 70 °C | Compliant | 1 | - | - | - | - | - | 2.5 mm | - | - | 7.2 mm | - | No | - | - | - | ||
![]() 5-1879674-3 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | 250 | TE CONNECTIVITY LTD | - | 5-1879674-3 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | , | TUBULAR PACKAGE | - | Active | - | 5.73 | Details | Yes | 0.008113 oz | - | 350 V | - | - | - | - | - | 0.1 % | - | Yes | - | - | - | EAR99 | 25 PPM / C | - | 4.02 kOhms | - | - | - | - | - | PRECISION | - | - | 250 mW (1/4 W) | TAPE | - | - | - | FIXED RESISTOR | compliant | Axial | 0.25 W | 350 V | - | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | 2.5 mm | - | - | 7.2 mm | - | - | - | - | - | ||
![]() 5-1879644-2 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | 250 | TE CONNECTIVITY LTD | - | 5-1879644-2 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | , | TUBULAR PACKAGE | - | Active | - | 5.72 | Details | Yes | 0.008113 oz | - | 350 V | - | - | - | - | - | 1 % | - | Yes | - | - | - | EAR99 | 25 PPM / C | - | 6.19 kOhms | - | - | - | - | - | PRECISION | - | - | 250 mW (1/4 W) | TAPE | - | - | - | FIXED RESISTOR | compliant | Axial | 0.25 W | 350 V | - | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | 2.5 mm | - | - | 7.2 mm | - | - | - | - | - | ||
![]() 4-1879676-6 TE Connectivity / Holsworthy | In Stock | - | - | - | Production (Last Updated: 6 days ago) | Tin | Axial, Through Hole | - | - | - | - | - | - | - | 250 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.008113 oz | - | 350 V | - | Bulk | - | - | - | 0.1 % | - | - | - | - | 2 | - | 25 PPM / C | - | 392 kOhms | - | 155 °C | -55 °C | Metal Film, Thin Film | - | - | - | - | 250 mW (1/4 W) | - | 250 mW | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | Compliant | 1 | - | - | - | - | - | 2.5 mm | - | - | 7.2 mm | - | No | - | - | - | ||
![]() 8-1879662-4 TE Connectivity / Holsworthy | In Stock | - | - | - | Production (Last Updated: 6 days ago) | - | Axial | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | 250 | TE CONNECTIVITY LTD | - | 8-1879662-4 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | , | TUBULAR PACKAGE | - | Active | - | 5.73 | Details | Yes | 0.008113 oz | - | 350 V | - | Bulk | - | - | - | 0.1 % | - | Yes | - | - | 2 | EAR99 | 15 PPM / C | - | 73 Ohms | - | 155 °C | -55 °C | Metal Film, Thin Film | - | PRECISION | - | - | 250 mW (1/4 W) | TAPE | 250 mW | - | - | FIXED RESISTOR | compliant | Axial | 0.25 W | 350 V | - | - | 0.6 mm | 70 °C | Compliant | 1 | Axial | - | - | - | - | 2.5 mm | - | - | 7.2 mm | - | - | - | - | - | ||
![]() 9-1879689-1 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | - | 350 V | - | - | - | - | - | 0.1 % | - | - | - | - | - | - | 100 PPM / C | - | 10 kOhms | - | - | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | 3.7 mm | - | - | 10 mm | - | - | - | - | - | ||
![]() 7-1879642-5 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.008113 oz | - | 350 V | - | - | - | - | - | 0.1 % | - | - | - | - | - | - | 15 PPM / C | - | 60.7 kOhms | - | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | 2.5 mm | - | - | 7.2 mm | - | - | - | - | - | ||
![]() 9-1879662-4 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | 250 | TE CONNECTIVITY LTD | - | 9-1879662-4 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | , | TUBULAR PACKAGE | - | Active | - | 5.73 | Details | Yes | 0.008113 oz | - | 350 V | - | - | - | - | - | 0.1 % | - | Yes | - | - | - | EAR99 | 15 PPM / C | - | 93 Ohms | - | - | - | - | - | PRECISION | - | - | 250 mW (1/4 W) | TAPE | - | - | - | FIXED RESISTOR | compliant | Axial | 0.25 W | 350 V | - | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | 2.5 mm | - | - | 7.2 mm | - | - | - | - | - | ||
![]() 1-1623709-0 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 2 | - | 500 | TE CONNECTIVITY LTD | - | 1-1623709-0 | - | - | - | PCB Mount | - | - | - | , | TUBULAR PACKAGE | - | Active | - | 5.73 | Details | Yes | - | - | - | - | - | - | FC2 | - | 5 % | - | Yes | - | - | - | EAR99 | 20 PPM / C | High Power Wirewound Resistors | 220 Ohms | - | - | - | - | - | - | 8533.21.00.80 | - | 2 W | BULK | - | - | - | FIXED RESISTOR | compliant | Radial | 2 W | - | - | 10.2 mm | 0.8 mm | - | - | - | - | - | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | - | 18 mm | - | 19.2 mm | 5 mm | - | - | - | - | ||
![]() 2-1879619-5 TE Connectivity / Holsworthy | In Stock | - | - | - | Production (Last Updated: 5 days ago) | Tin | Axial, Through Hole | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | 250 | TE CONNECTIVITY LTD | - | 2-1879619-5 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | , | TUBULAR PACKAGE | - | Active | - | 5.73 | Details | Yes | 0.008113 oz | - | 350 V | - | Bulk | - | - | - | 1 % | - | Yes | - | - | 2 | EAR99 | 25 PPM / C | - | 100 Ohms | - | 155 °C | -55 °C | Metal Film, Thin Film | - | PRECISION | - | - | 250 mW (1/4 W) | TAPE | 250 mW | - | - | FIXED RESISTOR | compliant | Axial | 0.25 W | 350 V | - | - | 0.6 mm | 70 °C | Compliant | 1 | - | - | - | - | - | 2.5 mm | - | - | 7.2 mm | - | No | - | - | - | ||
![]() 2-1879629-0 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | - | 500 V | - | - | - | - | - | 0.5 % | - | - | - | - | - | - | 100 PPM / C | - | 220 kOhms | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | 3.7 mm | - | - | 10 mm | - | - | - | - | - | ||
![]() 2-1879678-3 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | - | 350 V | - | - | - | - | - | 0.1 % | - | - | - | - | - | - | 50 PPM / C | - | 182 Ohms | - | - | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | 3.7 mm | - | - | 10 mm | - | - | - | - | - | ||
![]() 1622783-1 TE Connectivity / Holsworthy | In Stock | - | - | - | Production (Last Updated: 3 days ago) | - | Axial, Through Hole | - | - | - | - | - | - | - | 1000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | LR2F820KJIT | - | - | - | Details | - | - | 350 V | 350 V | - | Tape & Box (TB) | - | - | - | 1 % | - | - | - | - | 2 | - | 100 PPM / C | - | 820 kOhms | - | 155 °C | -55 °C | Metal Film, Thin Film | - | - | - | - | 750 mW (3/4 W) | - | 750 mW | - | - | - | - | Axial | - | - | - | - | 0.55 mm | - | Compliant | 1 | - | - | - | - | - | 3.5 mm | - | - | 9.7 mm | - | No | No SVHC | - | - |