- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3006Y-1-503ZLF Bourns Inc. | 49 |
| - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | 1.133981g | Cermet | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.75W 3/4W | - | 750mW | - | - | 750mW | - | Trimmer Pot | TRIMMER | - | 3006Y | - | PC Pins | - | 0.75W | - | 5.33mm | 400V | - | 0.51 mm | 7519 | - | Side Adjustment | 15 | Linear | - | 5400 deg | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3269X-1-502LF Bourns Inc. | 25640 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | - | 425mg | Cermet | 300V | Tube | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | - | 5kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | 6.36mm | Trimmer Pot | TRIMMER | - | 3269X | Not | Gull Wing | - | 0.25W | SCREW | - | - | - | - | 2525 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | 7.4422mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() EVM-2WSX80B52 Panasonic Electronic Components | 6000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | - | Cermet | 50V | Tape & Reel (TR) | 2011 | EVM | Rectangular - 0.108 x 0.087 Face x 0.041 H 2.75mmx2.20mmx1.05mm | ±25% | e3/e4 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | - | 500Ohm | TIN/PALLADIUM | 100°C | -40°C | - | Silver | 0.15W | 8533.40.80.50 | 150mW | - | TR, 7 INCH | 150mW | 2.75mm | Trimmer | TRIMMER | - | - | Not | J Lead | - | - | SCREW | - | - | - | - | - | - | Top Adjustment | 1 | - | VERTICAL | 260 deg | - | 1.0414mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() 3057J-1-101M Bourns Inc. | In Stock | - | - | 8 Weeks | - | Panel | Panel Mount | - | - | 2.834952g | Wirewound | - | Bulk | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | - | 100Ohm | Gold (Au) | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | 6.76mm | - | POTENTIOMETER | - | 3057J | Not | Solder Hook | - | 1W | SCREW | - | - | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | 8.001mm | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3386H-EY5-101 Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | 850.485694mg | Cermet | 300V | Tube | 2016 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±100ppm/°C | - | 100Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 7.87mm | Trimmer Pot | TRIMMER | - | 3386H | Not | PC Pins | - | 0.5W | - | 5.97mm | - | - | - | - | - | Side Adjustment | 1 | - | - | 280 deg | - | 9.525mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3386H-EY5-253 Bourns Inc. | 33 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | 850.485694mg | Cermet | 300V | Tube | 2011 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | ±100ppm/°C | - | 25kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386H | - | PC Pins | - | 0.5W | - | 5.97mm | - | - | - | - | - | Side Adjustment | 1 | - | - | 280 deg | - | 9.525mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3386F-1-205 Bourns Inc. | 32 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 2MOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386F | Not | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | 4.826mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3290P-1-253 Bourns Inc. | In Stock | - | - | 9 Weeks | - | PCB, Through Hole | Through Hole | - | - | 708.738078mg | Wirewound | - | Tube | 2007 | Trimpot® 3290 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.150 H 9.53mmx3.81mmx3.81mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 25kOhm | Gold (Au) | 150°C | -65°C | - | - | - | 8533.31.00.00 | 1W | - | - | 1W | 10.55mm | - | TRIMMER | - | 3290P | Not | PC Pins | - | 1W | SCREW | 8mm | - | - | 0.51 mm | - | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | 1 | 3.81mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3262P-1-254LF Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Tin | PCB, Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | 300V | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.185 Face x 0.185 H 6.35mmx4.70mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 250kOhm | - | 150°C | -65°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | 7.37mm | Trimmer Pot | TRIMMER | - | 3262P | Not | PC Pins | - | 0.25W | SCREW | 4.78mm | - | - | 0.46 mm | 2525 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | 4.699mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3296X-1-201RLF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | PCB, Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | Tape & Reel (TR) | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 200Ohm | - | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | TR | 500mW | 4.83mm | Multi-Turn | TRIMMER | - | 3296X | Not | PC Pins | - | 0.5W | SCREW | 6.4mm | 300V | - | 0.51 mm | - | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | - | 1 | 10.033mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3329M-1-105RLF Bourns Inc. | In Stock | - | - | 13 Weeks | - | Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | Tape & Reel (TR) | 2006 | Trimpot® 3329 - Sealed | Rectangular - 0.260 x 0.330 Face x 0.330 H 6.60mmx8.38mmx8.38mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 1MOhm | Matte Tin (Sn) | 150°C | -55°C | - | - | 0.5W 1/2W | - | - | - | TR | 500mW | - | Trimmer Pot | TRIMMER | - | 3329M | - | PC Pins | - | 0.5W | SCREW | - | 300V | - | 0.457 mm | - | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 240 deg | - | 8.382mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3005P-1-202 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Gold | Panel, Through Hole | Through Hole | - | FLAT | 1.28g | Wirewound | - | Tube | 2007 | Trimpot® 3005 - Sealed | Rectangular - 0.310 x 0.160 Facex0.749L 7.87mmx4.06mmx19.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 2kOhm | Tin (Sn) | 125°C | -65°C | - | Blue | - | 8533.31.00.00 | 1W | 500V | - | 1W | 4.06mm | - | TRIMMER | - | 3005P | Not | PC Pins | - | 1W | SCREW | 0.381mm | - | - | - | - | 70°C | Side Adjustment | 20 | Linear | HORIZONTAL | - | 1 | 7.874mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 3250L-1-752 Bourns Inc. | In Stock | - | - | 18 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | 1.700971g | Wirewound | - | Bulk | 2012 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±5% | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | ±50ppm/°C | - | 7.5kOhms | - | 150°C | -65°C | Wirewound | - | 1W | - | 1W | - | - | 1W | 4.75mm | - | - | - | 3250L | Not | Wire Leads | - | - | - | - | - | - | - | - | - | Top Adjustment | 25 | - | - | - | - | 12.7mm | 12.7mm | 5.588mm | No | - | ROHS3 Compliant | - | ||
![]() 3269W-1-502 Bourns Inc. | 32 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | Cermet | - | Tube | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e0 | no | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | Potentiometer | 5kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | 6.36mm | Trimmer Pot | - | - | 3269W | Not | Gull Wing | - | 0.25W | - | - | - | - | - | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | - | - | 7.4422mm | - | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 3314J-1-103E Bourns Inc. | 2625 | - | - | 6 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | J BEND | 283mg | Cermet | - | Cut Tape (CT) | 1999 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 10kOhm | - | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | 250mW | 300V | TR, EMBOSSED, 7 INCH | 250mW | 4.5mm | Rectangular | TRIMMER | - | 3314J | Not | J Lead | 300V | 0.25W | SCREW | - | - | 100MOhm | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | 2.54mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3290W-1-501 Bourns Inc. | 100 | - | - | 12 Weeks | - | Panel, Through Hole | Through Hole | - | - | 708.738078mg | Wirewound | - | Tube | 2005 | Trimpot® 3290 - Sealed | Rectangular - 0.375 x 0.150 Facex0.375L 9.53mmx3.81mmx9.53mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 500Ohm | Gold (Au) | 150°C | -65°C | - | - | - | 8533.31.00.00 | 1W | - | - | 1W | 3.81mm | - | TRIMMER | - | 3290W | Not | PC Pins | - | 1W | SCREW | 8mm | - | - | 0.51 mm | - | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | 1 | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3314R-1-203E Bourns Inc. | 1000 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | - | - | - | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | - | 20kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 6.2mm | Rectangular | TRIMMER | - | 3314R | Not | Gull Wing | - | 0.25W | SCREW | - | 50V | - | - | - | 70°C | Bottom Adjustment | 1 | - | VERTICAL | 240 deg | - | 2.54mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3269X-1-202LF Bourns Inc. | 46 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | 425mg | Cermet | 300V | Tube | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | - | - | Active | 2 (1 Year) | - | Gull Wing | - | ±100ppm/°C | - | 2kOhms | - | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | 6.36mm | - | - | - | 3269X | Not | Gull Wing | - | - | - | - | - | - | - | - | - | Side Adjustment | 12 | Linear | - | - | - | 7.4422mm | 7.37mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3262P-1-203 Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | - | Tube | 2006 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.185 Face x 0.185 H 6.35mmx4.70mmx4.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | - | 20kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | - | Trimmer Pot | TRIMMER | not_compliant | 3262P | - | PC Pins | - | 0.25W | SCREW | 4.78mm | - | - | 0.46 mm | 2525 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | 4.699mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RJR26FP503R Bourns Inc. | 32 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | 200V | Tube | 2010 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.185 Face x 0.185 H 6.35mmx4.70mmx4.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 50kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | 7.37mm | - | TRIMMER | - | RJR26 | MIL-PRF-39035 | PC Pins | - | 0.25W | SCREW | 4.78mm | - | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | 4.318mm | - | - | No | - | Non-RoHS Compliant | - |