- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RT22C2X202 Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Chassis Mount | - | - | Wirewound | - | - | - | Tube | 2014 | Trimpot® RT22/RTR22-Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Radial | EAR99 | ±50ppm/°C | 2kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | - | 8533.31.00.00 | 500mW | - | - | - | - | Square | TRIMMER | - | RT22C2 | - | MIL-PRF-27208 | PC Pins | 0.75W | SCREW | 6.35mm | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 12.7mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RT12C2L502 Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Chassis Mount | FLEXIBLE WIRE | - | Wirewound | - | - | - | Tube | 2012 | Trimpot® RT12 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Lead Wire | EAR99 | ±50ppm/°C | 5kOhm | - | 150°C | -55°C | - | - | - | - | 8533.31.00.00 | 1W | - | BULK | - | 4.83mm | - | TRIMMER | - | RT12C2 | MIL-PRF-27208 | - | Wire Leads | 1W | SCREW | 152.4mm | - | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3262X-1-203 Bourns Inc. | 44 |
| Datasheet | 12 Weeks | Lead, Tin | Panel, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 20kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | Blue | 0.25W 1/4W | - | 8533.40.80.50 | 250mW | 500V | - | 250mW | 4.32mm | Trimmer Pot | TRIMMER | - | 3262X | Not | - | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 6.35mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3292P-1-101 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 708.738078mg | Cermet | - | - | - | Tube | 1999 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.150 H 9.53mmx3.81mmx3.81mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | Blue | 0.5W 1/2W | - | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3292P | - | - | PC Pins | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3838 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | 3.81mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3057L-1-103 Bourns Inc. | 56 |
| - | 7 Weeks | Gold | Chassis Mount, Panel | Chassis Mount | FLEXIBLE WIRE | 2.834952g | Wirewound | - | - | - | Bulk | 2007 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±50ppm/°C | 10kOhm | Silver (Ag) | 150°C | -55°C | - | - | - | - | 8533.31.00.00 | 1W | - | - | 1W | - | - | TRIMMER | not_compliant | 3057L | - | - | Wire Leads | 1W | SCREW | - | - | - | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RJ12FY503 Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Chassis Mount | WIRE | - | Cermet | - | - | 400V | Bulk | 2010 | Trimpot® RJ12 - Sealed | - | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Radial | EAR99 | ±100ppm/°C | 50kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | - | - | 8533.40.80.50 | 1W | - | TUBE | - | - | Rectangular | TRIMMER | - | RJ12FY | - | - | PC Pins | 1W | SCREW | - | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | - | - | - | - | 22.95mm | 6.6mm | No | - | Non-RoHS Compliant | - | ||
![]() RJ50FP104 Bourns Inc. | 78000 | - | - | 9 Weeks | - | Through Hole | Through Hole | WIRE | - | Cermet | - | - | 300V | Tube | 2014 | Trimpot® RJ50/RJR50-Sealed | Round - 0.250Dia x 0.228 H 6.35mmx5.79mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Radial | EAR99 | ±100ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | - | 8533.40.80.50 | 500mW | - | - | - | - | Trimmer Pot | TRIMMER | - | RJ50FP | MIL-PRF-22097 | - | PC Pins | 0.5W | SCREW | 4.75mm | - | - | - | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | 6.35mm | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() TC33X-1-102E Bourns Inc. | 1 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | - | Cermet | - | - | - | Tape & Reel (TR) | 2011 | Trimpot® TC33 - Open Frame | Rectangular - 0.150 x 0.142 Face x 0.047 H 3.80mmx3.60mmx1.20mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | Foot Print | - | ±250ppm/°C | 1kOhm | Matte Tin (Sn) | 100°C | -40°C | - | - | 0.1W 1/10W | CONTINUOUS ROTATION | - | - | - | TR, EMBOSSED, 7 INCH | 100mW | 3.8mm | Trimmer Pot | TRIMMER | - | TC33X | Not | - | J Lead | - | SCREW | - | 50V | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | - | - | - | 1.1938mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3214X-1-202E Bourns Inc. | 2 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | - | 283mg | Cermet | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 5.7mm | Trimmer Pot | TRIMMER | - | 3214X | Not | - | Gull Wing | - | SCREW | - | - | - | 1420 | - | Top Adjustment | 5 | Linear | VERTICAL | 1800 deg | - | - | 5.08mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3262X-1-501LF Bourns Inc. | 86 |
| Datasheet | 12 Weeks | Tin | Panel, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 500Ohm | - | 150°C | -65°C | - | Blue | 0.25W 1/4W | - | 8533.40.80.50 | 250mW | - | - | 250mW | 4.32mm | Trimmer Pot | TRIMMER | - | 3262X | Not | - | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 6.35mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CT20EX502 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | - | Cermet | - | - | - | Bulk | 2012 | CT20 | Rectangular - 0.252 x 0.197 Facex0.748L 6.40mmx5.00mmx19.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | 5kOhms | - | 120°C | -55°C | Cermet | - | 0.5W 1/2W | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 15 | - | - | - | - | - | - | 18.9992mm | - | - | - | ROHS3 Compliant | - | ||
![]() FT63EP501 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | 520mg | Cermet | - | - | - | Bulk | 2012 | FT-63 | Square - 0.276 x 0.276 Facex0.228L 7.00mmx7.00mmx5.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | 500Ohms | - | 125°C | -55°C | Cermet | White | 0.5W 1/2W | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | 5.7912mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PVG5A201C03R00 Bourns Inc. | 33 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | J BEND | - | Cermet | 125°C | -55°C | - | Cut Tape (CT) | 2011 | PVG5 | Rectangular - 0.189 x 0.138 Face x 0.201 H 4.80mmx3.50mmx5.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | ±150ppm/°C | 200Ohm | Tin (Sn) | - | - | - | - | 0.25W 1/4W | - | - | - | - | TR, 7 INCH | 250mW | - | - | TRIMMER | - | PVG5A | - | - | J Lead | 0.25W | SCREW | - | - | - | - | 70°C | Top Adjustment | 11 | - | VERTICAL | - | - | - | 5.1054mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CT20EPB103 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | Tin | Panel, Through Hole | Panel Mount, Through Hole | - | 1.08g | Cermet | - | - | - | Bulk | 2006 | CT20 | Rectangular - 0.350 x 0.276 Facex0.906L 8.90mmx7.00mmx23.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | 10kOhms | - | 120°C | -55°C | Cermet | Blue | 0.5W 1/2W | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 15 | - | - | - | - | - | - | 23.0124mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CT94EP204 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | 880mg | Cermet | - | - | - | Bulk | 2006 | CT94 | Square - 0.378Lx0.378W x 0.189 H 9.60mmx9.60mmx4.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | ±100ppm/°C | 200kOhms | - | 125°C | -55°C | Cermet | Blue | 0.5W 1/2W | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 18 | - | - | - | - | - | 4.8006mm | 9.6012mm | 9.6012mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FT63EN202 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | 660mg | Cermet | - | - | - | Bulk | 2012 | FT-63 | Rectangular - 0.323 x 0.276 Facex0.276L 8.20mmx7.00mmx7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | 2kOhms | - | 125°C | -55°C | Cermet | White | 0.5W 1/2W | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | - | 7.0104mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FT63ES100 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | 660mg | Cermet | - | - | - | Bulk | 2012 | FT-63 | Rectangular - 0.323 x 0.276 Facex0.276L 8.20mmx7.00mmx7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±150ppm/°C | 10Ohms | - | 125°C | -55°C | Cermet | White | 0.5W 1/2W | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | - | 7.0104mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CT6ETH201 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | 650mg | Cermet | - | - | - | Tape & Box (TB) | 2006 | CT6 | Rectangular - 0.323 x 0.276 Facex0.276L 8.20mmx7.00mmx7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | 200Ohms | - | 120°C | -55°C | Cermet | Blue | 0.5W 1/2W | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | - | 7.0104mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CT6EP100 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | Tin | PCB, Through Hole | Through Hole | - | - | Cermet | - | - | - | Bulk | 2006 | CT6 | Square - 0.276 x 0.276 Facex0.228L 7.00mmx7.00mmx5.80mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | ±250ppm/°C | 10Ohm | - | 120°C | -55°C | - | - | 0.5W 1/2W | - | 8533.40.80.50 | - | - | - | 500mW | - | Trimmer | TRIMMER | unknown | - | - | - | PC Pins | 0.5W | - | 7mm | 200V | 0.45 mm | 2828 | - | Top Adjustment | 1 | - | - | 220 deg | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3314S-3-504E Bourns Inc. | 33 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | J BEND | 283mg | Cermet | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3314 - Sealed | Rectangular - 0.197 x 0.177 Face x 0.221 H 5.01mmx4.50mmx5.61mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | 500kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | - | - | TRIMMER | - | 3314S | - | - | J Lead | 0.25W | SCREW | - | - | - | 2022 | 70°C | Side Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 5.6134mm | - | - | - | - | ROHS3 Compliant | Lead Free |