- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3057P-1-103 Bourns Inc. | 23 |
| - | 11 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | - | - | - | 2.834952g | Wirewound | - | - | - | Tube | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 10kOhm | Gold (Au) | 150°C | -55°C | - | - | 8533.31.00.00 | 1W | 500V | - | 1W | 4.83mm | - | POTENTIOMETER | - | 3057P | Not | - | PC Pins | 1W | SCREW | 12.7mm | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() RJ24FX500 Bourns Inc. | 162 | - | Datasheet | 16 Weeks | - | - | Chassis Mount | NO | WIRE | THROUGH HOLE MOUNT | - | - | Cermet | - | - | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 50Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | - | 4.83mm | Trimmer Pot | TRIMMER | not_compliant | RJ24FX | MIL-PRF-22097 | - | PC Pins | 0.5W | SCREW | 6.4mm | - | 0.51 mm | 3819 | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RJR26FA103R Bourns Inc. | 32 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | 425.242847mg | Cermet | - | - | 300V | Tube | - | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 10kOhm | - | 150°C | -55°C | - | 0.25W 1/4W | - | 250mW | - | - | - | - | - | - | not_compliant | RJR26 | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 12 | Linear | - | - | - | - | 7.24mm | - | - | - | Non-RoHS Compliant | - | ||
![]() RJ50FP203 Bourns Inc. | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | WIRE | - | - | - | Cermet | - | - | 300V | Tube | 2010 | Trimpot® RJ50/RJR50-Sealed | Round - 0.250Dia x 0.228 H 6.35mmx5.79mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Radial | EAR99 | ±100ppm/°C | 20kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | - | Trimmer Pot | TRIMMER | - | RJ50FP | - | MIL-PRF-22097 | PC Pins | 0.5W | SCREW | 4.75mm | - | - | - | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | 6.35mm | - | - | No | - | Non-RoHS Compliant | - | ||
![]() RJ22FP504 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Chassis Mount | - | WIRE | - | - | - | Cermet | - | - | - | Bulk | 2012 | Trimpot® RJ22 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 500kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | 0.5W 1/2W | 8533.40.80.50 | - | - | TUBE | - | 13.59mm | - | TRIMMER | - | RJ22FP | MIL-PRF-22097 | - | PC Pins | 0.5W | SCREW | 13.34mm | 400V | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | - | 1 | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() RJ24FW200 Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Chassis Mount | - | WIRE | - | - | - | Cermet | 150°C | -55°C | - | Tube | 2007 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 20Ohm | Tin/Lead (Sn/Pb) | - | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | RFJ24FW | - | MIL-PRF-22097 | PC Pins | 0.5W | SCREW | 6.4mm | - | 0.51 mm | 3819 | 85°C | Top Adjustment | 25 | - | VERTICAL | 9000 deg | - | - | 10.033mm | - | - | - | ROHS3 Compliant | - | ||
![]() RJR24FW200R Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Chassis Mount | - | WIRE | - | - | 708.738078mg | Cermet | - | - | 300V | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 20Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | 4.83mm | Trimmer Pot | TRIMMER | not_compliant | RJR24 | MIL-PRF-39035 | - | PC Pins | 0.5W | SCREW | 6.4mm | - | 0.51 mm | 3819 | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | - | 10.03mm | - | - | - | Non-RoHS Compliant | - | ||
![]() RJR50FP105P Bourns Inc. | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole | - | WIRE | - | - | - | Cermet | - | - | - | Tube | 2010 | Trimpot® RJ50/RJR50-Sealed | Round - 0.250Dia x 0.228 H 6.35mmx5.79mm | ±10% | e0 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | 1MOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | - | - | Cylinder | POTENTIOMETER | - | RJR50 | - | MIL-PRF-39035 | PC Pins | 0.5W | SCREW | 4.75mm | 300V | 0.46 mm | - | 85°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | 1 | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3329P-1-101LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | WIRE | - | - | 566.990462mg | Cermet | - | - | 300V | Tube | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.229 H 6.35mmx5.82mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | 150°C | -55°C | White | 0.5W 1/2W | - | 500mW | 300V | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3329P | Not | - | PC Pins | 0.5W | SCREW | 6.78mm | - | 0.46 mm | - | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 260 deg | - | - | 5.8166mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3339H-1-504LF Bourns Inc. | 103 |
| - | 7 Weeks | Tin | Through Hole | Through Hole | - | WIRE | - | - | 566.990462mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3339 - Sealed | Round - 0.300Dia x 0.250 H 7.62mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 500kOhm | - | 150°C | -55°C | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Cylindrical | TRIMMER | - | 3339H | Not | - | PC Pins | 0.5W | SCREW | - | 300V | - | - | 85°C | Top Adjustment | 4 | Linear | VERTICAL | - | 1 | 7.62mm | 6.35mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3262W-1-504LF Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | - | - | 425.242847mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 500kOhm | Matte Tin (Sn) | 150°C | -65°C | Blue | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | - | 4.32mm | Trimmer Pot | TRIMMER | - | 3262W | Not | - | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RT12C2P103 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Chassis Mount | - | - | - | - | 2.83g | Wirewound | - | - | - | Tube | 2007 | Trimpot® RT12 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 10kOhm | - | 150°C | -55°C | - | - | 8533.31.00.00 | 1W | - | - | - | 4.83mm | - | TRIMMER | - | RT12C2 | MIL-PRF-27208 | - | PC Pins | 1W | SCREW | 12.7mm | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3386X-1-501TLF Bourns Inc. | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | - | - | - | - | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 500Ohm | - | 125°C | -55°C | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3386X | - | - | PC Pins | 0.5W | - | 5.97mm | - | - | - | - | Side Finger Adjustment | 1 | - | - | 280 deg | - | - | 9.525mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3386X-1-103 Bourns Inc. | 125 |
| - | 6 Weeks | - | Through Hole | Through Hole | - | WIRE | - | - | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3386X | Not | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | - | 9.525mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3006W-1-503 Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Lead, Tin | Panel, Through Hole | Through Hole | - | WIRE | - | - | 1.133981g | Cermet | - | - | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 50kOhm | Tin (Sn) | 125°C | -55°C | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 5.08mm | Trimmer Pot | TRIMMER | - | 3006W | Not | - | PC Pins | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | - | - | - | 5.59mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3009P-1-253LF Bourns Inc. | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | - | WIRE | - | - | 1.417476g | Cermet | - | - | - | Tube | 2007 | Trimpot® 3009 - Sealed | Rectangular- 0.354 x 0.190 Facex0.750L 8.98mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 25kOhm | - | 150°C | -55°C | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 4.83mm | - | TRIMMER | - | 3009P | Not | - | PC Pins | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | - | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | 1 | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 343P100K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | - | Cermet | - | - | - | Bulk | 2008 | 343 | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | 100kOhm | - | - | - | - | 0.75W 3/4W | - | - | - | - | 750mW | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3386F-1-105 Bourns Inc. | 3728 |
| Datasheet | 14 Weeks | Lead, Tin | Through Hole | Through Hole | - | WIRE | - | - | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 1MOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | Blue | 0.5W 1/2W | - | 500mW | 500V | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | not_compliant | 3386F | - | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | - | 4.826mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PVG5A102C03R00 Bourns Inc. | 376 | - | - | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | Cermet | - | - | - | Cut Tape (CT) | 2009 | PVG5 | Rectangular - 0.189 x 0.138 Face x 0.201 H 4.80mmx3.50mmx5.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 1kOhm | Tin (Sn) | - | - | - | 0.25W 1/4W | - | - | - | - | 250mW | - | - | TRIMMER | not_compliant | PVG5A | - | - | J Lead | - | - | - | - | - | - | - | Top Adjustment | 11 | - | - | - | - | - | 5.1054mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3006P-1-500ZLF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Panel Mount, Through Hole | NO | WIRE | THROUGH HOLE MOUNT | 3 | 1.133981g | Cermet | - | - | - | Tube | 2012 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | 50Ohm | Matte Tin (Sn) | 125°C | -55°C | - | 0.75W 3/4W | - | 750mW | - | - | 750mW | - | Trimmer Pot | TRIMMER | not_compliant | 3006P | - | - | PC Pins | 0.75W | SCREW | - | 400V | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | - | - | - | - | - | - | ROHS3 Compliant | - |