- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Linearity | Rotation Angle | Ganging Number | Number of Gangs | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3386X-1-103T Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 10.41mm | Trimmer Pot | TRIMMER | - | 3386X | Not | - | PC Pins | 0.5W | - | 5.97mm | - | - | - | - | Side Finger Adjustment | 1 | Linear | - | - | 280 deg | - | - | - | 9.525mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3252W-1-105 Bourns Inc. | 5 |
| Datasheet | 9 Weeks | - | Panel, Through Hole | Chassis Mount | - | - | WIRE | 1.842719g | Cermet | - | - | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 1MOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252W | - | - | PC Pins | 0.75W | SCREW | 13.34mm | 400V | 0.71 mm | - | 85°C | Top Adjustment | 25 | - | VERTICAL | - | 9000 deg | 1 | - | - | 12.7mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3252P-1-254 Bourns Inc. | In Stock | - | - | 8 Weeks | - | Panel, Through Hole | Chassis Mount | - | - | - | 1.842719g | Cermet | - | - | - | Tube | 2007 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | 250kOhms | - | 150°C | -65°C | Cermet | - | 0.75W 3/4W | - | 750mW | - | - | 750mW | - | - | - | - | 3252P | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 25 | - | - | - | - | - | - | - | 5.588mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3329P-1-200LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | WIRE | 566.990462mg | Cermet | - | - | 300V | Tube | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.229 H 6.35mmx5.82mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 20Ohm | Matte Tin (Sn) | 150°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3329P | Not | - | PC Pins | 0.5W | SCREW | 6.78mm | - | 0.46 mm | - | 85°C | Top Adjustment | 1 | Linear | VERTICAL | - | 260 deg | - | - | - | 5.8166mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() PV32P103A02B00 Bourns Inc. | 70 |
| - | 8 Weeks | - | Through Hole | Through Hole | - | - | - | - | Cermet | - | - | - | Bulk | 2012 | PV32 | Round - 0.260Dia x 0.236 H 6.60mmx6.00mm | ±10% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | ±100ppm/°C | 10kOhm | - | - | - | Ceramic | - | 0.5W 1/2W | - | - | - | - | 500mW | - | - | - | - | PV32P | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | 5.9944mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PV32H504A02B00 Bourns Inc. | 69 |
| - | 6 Weeks | - | Through Hole | Through Hole | - | - | - | - | Cermet | - | - | - | Bulk | 2012 | PV32 | Round - 0.260Dia x 0.181 H 6.60mmx4.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | ±100ppm/°C | 500kOhm | - | - | - | Ceramic | - | 0.5W 1/2W | - | - | - | - | 500mW | - | - | - | - | PV32H | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | 4.5974mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PV32P501A02B00 Bourns Inc. | 88 |
| - | 6 Weeks | - | Through Hole | Through Hole | - | - | - | - | Cermet | - | - | - | Bulk | 2012 | PV32 | Round - 0.260Dia x 0.236 H 6.60mmx6.00mm | ±10% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | ±100ppm/°C | 500Ohm | - | - | - | Ceramic | - | 0.5W 1/2W | - | - | - | - | 500mW | - | - | - | - | PV32P | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | 5.9944mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RT26C2W202 Bourns Inc. | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | Wirewound | - | - | - | Tube | 2014 | Trimpot® RT26 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±5% | - | - | Active | 1 (Unlimited) | 3 | Radial | EAR99 | ±50ppm/°C | 2kOhm | - | 150°C | -55°C | - | - | 0.25W 1/4W | 8533.31.00.00 | 250mW | - | - | - | 4.32mm | - | TRIMMER | - | RT26C2 | MIL-PRF-27208 | - | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.41 mm | - | 85°C | Top Adjustment | 11 | Linear | VERTICAL | - | 3960 deg | 1 | - | - | 6.35mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() PT6KV-503A2020 Amphenol Piher Sensing Systems | 2822 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | - | - | Carbon | - | - | - | Bulk | 2008 | PT-6 | Round - 0.248Dia x 0.157 H 6.30mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±300ppm/°C | 50kOhms | - | 70°C | -25°C | Carbon | - | 0.1W 1/10W | - | 100mW | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | Linear | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3314J-1-472E Bourns Inc. | 853 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Cermet | - | - | - | Tape & Reel (TR) | 2012 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | - | - | Active | 1 (Unlimited) | - | J-Hook | - | ±100ppm/°C | 4.7kOhm | - | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | 5mm | - | - | - | 3314J | Not | - | J Lead | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | 2.54mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 392510K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | - | - | - | - | Conductive Plastic | - | - | - | Bulk | 2003 | 392 | Round - 0.513Dia x 0.469 H 13.03mmx11.91mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Pin | - | - | 10kOhm | - | 120°C | -40°C | Conductive Plastic | - | 0.5W 1/2W | - | 500mW | 350V | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | 350V | - | - | - | Top Adjustment | 1 | - | - | 5 % | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3059J-1-502MLF Bourns Inc. | 34 |
| - | 11 Weeks | Tin | Panel | Panel Mount | - | - | - | 2.834952g | Cermet | - | - | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 5kOhm | - | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | 6.76mm | - | TRIMMER | - | 3059J | Not | - | Solder Hook | 1W | SCREW | - | 400V | - | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | - | 7920 deg | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3296Y-1-504 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel, Through Hole | Through Hole | - | - | WIRE | 850.485694mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e0 | no | Active | Not Applicable | 3 | PC Pin | EAR99 | ±100ppm/°C | 500kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500V | - | 500mW | - | Multi-Turn | TRIMMER | not_compliant | 3296Y | - | - | PC Pins | 0.5W | SCREW | 6.4mm | 300V | 0.51 mm | - | 70°C | Top Adjustment | 25 | Linear | VERTICAL | - | - | 1 | - | - | 10.033mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EVM-3SSX50BE3 Panasonic Electronic Components | 40000 | - | Datasheet | - | - | - | Surface Mount | - | YES | WRAPAROUND | - | Cermet | - | -40°C | - | Tape & Reel (TR) | 2017 | EVM | Rectangular - 0.148 x 0.118 Face x 0.055 H 3.75mmx3.00mmx1.40mm | ±25% | - | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | ±250ppm/°C | 2.2kOhm | - | - | - | - | - | 0.15W | 8533.40.80.50 | - | - | TR, 7 INCH | - | - | Trimmer | TRIMMER | - | - | - | - | J Lead | - | SCREW | - | 50V | - | - | - | Top and Bottom Adjustment | 1 | - | VERTICAL | - | 260 deg | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PV32H202A02B00 Bourns Inc. | In Stock | - | - | 6 Weeks | - | Through Hole | Through Hole | - | - | - | - | Cermet | - | - | - | Bulk | 2012 | PV32 | Round - 0.260Dia x 0.181 H 6.60mmx4.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | ±100ppm/°C | 2kOhm | - | - | - | Ceramic | - | 0.5W 1/2W | - | - | - | - | 500mW | - | - | - | - | PV32H | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | 4.5974mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RJ13P101 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | 1.9g | Cermet | - | - | - | Bulk | 2006 | RJ-13 | Round - 0.488Dia x 0.248 H 12.40mmx6.30mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | 100Ohms | - | 120°C | -55°C | Cermet | Yellow | 0.75W 3/4W | - | - | - | - | 750mW | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | 12.4mm | 6.2992mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RJ13B501 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | 4.5g | Cermet | - | - | - | Bulk | 2016 | RJ-13 | Round - 0.551Dia x 0.571 H 14.00mmx14.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | Solder | - | ±100ppm/°C | 500Ohms | - | 120°C | -55°C | Cermet | Yellow | 0.75W 3/4W | - | - | - | - | 750mW | - | - | - | - | - | - | - | Solder Hook | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | 14mm | 14.5034mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ST-5EX105 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | Cermet | - | - | - | Bulk | 2012 | ST5 | Square - 0.266Lx0.236W x 0.169 H 6.75mmx6.00mmx4.30mm | ±10% | - | - | Active | 1 (Unlimited) | - | Gull Wing | - | ±100ppm/°C | 1MOhms | - | 120°C | -55°C | Cermet | - | 0.25W 1/4W | - | - | - | - | 250mW | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | Side Adjustment | 14 | - | - | - | - | - | - | - | 4.2926mm | 6.7564mm | 5.9944mm | No | - | ROHS3 Compliant | - | ||
![]() RJR24FX201M Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Chassis Mount | - | - | WIRE | - | Cermet | 150°C | -55°C | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | 200Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | - | - | Trimmer Pot | TRIMMER | not_compliant | RJR24 | - | MIL-PRF-39035 | PC Pins | 0.5W | SCREW | 6.4mm | - | 0.51 mm | 3819 | 85°C | Side Adjustment | 25 | - | HORIZONTAL | - | 9000 deg | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RJR24FX502R Bourns Inc. | 25 |
| Datasheet | 11 Weeks | - | PCB, Through Hole | Chassis Mount | - | - | WIRE | 708.738078mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 5kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | 4.83mm | Trimmer Pot | TRIMMER | - | RJR24 | MIL-PRF-39035 | - | PC Pins | 0.5W | SCREW | 6.4mm | - | 0.51 mm | 3819 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | - | 9000 deg | - | - | - | 10.03mm | - | - | No | No SVHC | Non-RoHS Compliant | - |