- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Resistive Material | Adjustment | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature (Min.) | RoHS | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Max Power Dissipation | Orientation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Product Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Resistance Tolerance | Ganging Number | Element Type | Product | Product Category | Product Length | Product Width | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3386F-1-253LF Bourns Inc. | 1214 |
| Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | - | - | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 25kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 50mW | - | - | - | 500mW | - | 9.53mm | Trimmer Pot | TRIMMER | - | 3386F | Not | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | 3838 | 85°C | Top Adjustment | - | 1 | Linear | VERTICAL | 280 deg | - | - | - | - | - | - | - | - | 4.83mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3362X-1-200LF Bourns Inc. | 32 |
| - | 7 Weeks | Tin | Through Hole | Through Hole | - | - | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 20Ohm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | - | 500mW | - | - | Trimmer Pot | TRIMMER | - | 3362X | - | PC Pins | - | 0.5W | SCREW | 5.46mm | - | - | 0.46 mm | 2628 | 70°C | Side Adjustment | - | 1 | - | HORIZONTAL | 240 deg | - | - | - | - | - | - | - | - | 6.985mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3362W-1-501LF Bourns Inc. | 100 |
| - | 7 Weeks | - | PCB, Through Hole | Through Hole | - | - | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 500Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | 300V | 2.54mm | - | 500mW | - | 4.7mm | Trimmer Pot | TRIMMER | - | 3362W | Not | PC Pins | 300V | 0.5W | SCREW | 5.46mm | - | - | 460 μm | 2628 | 70°C | Side Adjustment | - | 1 | Linear | HORIZONTAL | 240 deg | - | - | - | - | - | - | - | - | 6.985mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3362P-1-503 Bourns Inc. | 850 |
| - | 7 Weeks | Lead, Tin | Through Hole | Through Hole | - | - | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 50kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | 2.54mm | - | 500mW | - | 6.99mm | Trimmer Pot | TRIMMER | - | 3362P | Not | PC Pins | - | 0.5W | SCREW | 5.46mm | - | - | 0.46 mm | 2628 | 70°C | Top Adjustment | - | 1 | Linear | VERTICAL | 240 deg | - | - | - | - | - | - | - | - | 4.699mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RJ24FW103 Bourns Inc. | In Stock |
| Datasheet | 9 Weeks | Lead, Tin | PCB, Through Hole | Chassis Mount | - | - | WIRE | 708.738078mg | Cermet | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 10kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | 500V | - | - | 500mW | - | 4.83mm | Trimmer Pot | TRIMMER | - | RFJ24FW | MIL-PRF-22097 | PC Pins | - | 0.5W | SCREW | 6.4mm | - | - | 0.51 mm | 3819 | 85°C | Top Adjustment | - | 25 | Linear | VERTICAL | 9000 deg | - | - | - | - | - | - | - | - | 10.033mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3386W-1-502LF Bourns Inc. | 10220 | - | Datasheet | 11 Weeks | - | PCB, Through Hole | Through Hole | - | - | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 5kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | - | - | - | 500mW | - | 4.83mm | Trimmer Pot | TRIMMER | - | 3386W | Not | PC Pins | 300V | 0.5W | SCREW | 5.97mm | - | - | - | - | 85°C | Side Adjustment | - | 1 | Linear | HORIZONTAL | 280 deg | - | - | - | - | - | - | - | - | 9.525mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3266X-1-101 Bourns Inc. | 1000 |
| Datasheet | 8 Weeks | - | PCB, Through Hole | Through Hole | - | - | WIRE | 425.242847mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 100Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.25W 1/4W | - | - | 250mW | - | - | - | 250mW | - | 4.5mm | Multi-Turn | TRIMMER | - | 3266X | Not | PC Pins | - | 0.25W | SCREW | - | 300V | - | - | - | 70°C | Side Adjustment | - | 12 | Linear | HORIZONTAL | - | - | 1 | - | - | - | - | - | - | 7.239mm | - | - | 5.59mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() EVM-3WSX80B14 Panasonic Electronic Components | 9000 | - | Datasheet | 17 Weeks | - | - | Surface Mount | - | YES | WRAPAROUND | - | Cermet | - | - | - | - | - | - | - | -40°C | - | - | - | Tape & Reel (TR) | 2011 | EVM | Rectangular - 0.136 x 0.122 Face x 0.037 H 3.45mmx3.10mmx0.95mm | ±25% | - | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | ±250ppm/°C | - | 10kOhm | - | - | - | - | - | 0.15W | 8533.40.80.50 | - | - | - | - | TR, 7 INCH | - | - | - | Trimmer | TRIMMER | compliant | - | - | J Lead | - | - | SCREW | - | 50V | - | - | - | - | Top Adjustment | - | 1 | - | VERTICAL | 240 deg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3386W-1-202LF Bourns Inc. | 10220 |
| - | 11 Weeks | Tin | PCB, Through Hole | Through Hole | - | - | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 2kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | 300V | - | - | 500mW | - | 4.83mm | Trimmer Pot | TRIMMER | - | 3386W | Not | PC Pins | 300V | 0.5W | SCREW | 5.97mm | - | - | 500 μm | - | 85°C | Side Adjustment | - | 1 | Linear | HORIZONTAL | 280 deg | - | - | - | - | - | - | - | - | 9.525mm | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 3362X-1-103LF Bourns Inc. | 111 |
| Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | - | - | - | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 10kOhms | - | 125°C | -55°C | Cermet | Blue | 0.5W 1/2W | - | - | 500mW | - | - | - | 500mW | - | 4.7mm | - | - | - | 3362X | Not | PC Pins | - | - | - | - | - | - | - | - | - | Side Adjustment | - | 1 | Linear | - | - | - | - | - | - | - | - | - | - | 6.985mm | 6.6mm | 4.699mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3362W-1-500LF Bourns Inc. | 44 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 50Ohm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | - | 500mW | - | 4.7mm | Trimmer Pot | TRIMMER | - | 3362W | Not | PC Pins | - | 0.5W | SCREW | 5.46mm | - | - | 0.46 mm | 2628 | 70°C | Side Adjustment | - | 1 | - | HORIZONTAL | 240 deg | - | - | - | - | - | - | - | - | 6.985mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3224X-1-101E Bourns Inc. | 225 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | - | - | 283mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | - | 100Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | - | TR, EMBOSSED, 7 INCH | 250mW | - | 5.7mm | Trimmer Pot | TRIMMER | - | 3224X | Not | Gull Wing | - | 0.25W | SCREW | - | - | - | - | 1914 | 85°C | Top Adjustment | - | 12 | Linear | VERTICAL | 4320 deg | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3306W-1-202 Bourns Inc. | 3033 | - | - | 18 Weeks | - | PCB, Through Hole | Through Hole | - | - | FLAT | 360mg | Cermet | - | - | - | - | - | - | - | - | - | 100V | - | Bulk | 1999 | Trimpot® 3306 - Open Frame | Rectangular - 0.268 x 0.319 Face x 0.331 H 6.81mmx8.10mmx8.40mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±250ppm/°C | - | 2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | - | Blue | 0.2W 1/5W | 8533.40.80.50 | - | 200mW | 100V | - | - | 200mW | - | 4.5mm | - | TRIMMER | - | 3306W | Not | PC Pins | - | 0.2W | SCREW | - | - | - | 1 mm | - | 70°C | Side Adjustment | - | 1 | Linear | HORIZONTAL | - | - | 1 | - | - | - | - | - | 6.81mm | 8.4074mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FT-63ETP303 Nidec | 45 |
| - | - | - | - | - | - | - | - | - | - | Top Crossed Slot | Nidec Copal | 1000 | Nidec | + 125 C | - 55 C | PCB Mount | - | Details | - | 122 VDC | Ammo Pack | - | FT-63 | - | 10 % | - | - | - | - | - | - | - | 100 ppm/°C | Single Turn Trimmer | 30 kOhms | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 0.5 W | - | - | - | - | Vertical | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | - | 10 | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | 7 | 7 | - | - | - | - | - | - | - | - | - | ||
![]() 3313J-1-105E Bourns Inc. | 80 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | - | - | WRAPAROUND | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Trimpot® 3313 - Sealed | Rectangular - 0.138 x 0.126 Face x 0.087 H 3.50mmx3.20mmx2.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 1MOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.125W 1/8W | - | - | 125mW | - | - | TR, EMBOSSED, 7 INCH | 125mW | - | 3.5mm | - | TRIMMER | - | 3313J | Not | J Lead | - | - | SCREW | - | - | - | - | - | 70°C | Top Adjustment | - | 1 | Linear | VERTICAL | 250 deg | - | - | - | - | - | - | - | - | 2.2098mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() FT-63ETV301 Nidec | 13 |
| - | - | - | Through Hole | - | - | - | - | - | - | Top Crossed Slot | Nidec Copal | 1000 | Nidec | + 125 C | - 55 C | PCB Mount | - | Details | - | 12.2 VDC | Ammo Pack | - | FT-63 | - | 10 % | - | - | - | - | - | - | - | 100 PPM / C | Single Turn Trimmer | 300 Ohms | - | 125 °C | -55 °C | - | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | - | - | - | - | Vertical | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | - | - | - | - | - | - | - | No | - | - | - | ||
![]() 3296Z-1-502LF Bourns Inc. | 80 |
| - | 7 Weeks | Tin | PCB, Panel, Through Hole | Through Hole | - | - | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 5kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | - | - | 500mW | - | 4.83mm | Multi-Turn | TRIMMER | - | 3296Z | Not | PC Pins | - | 0.5W | SCREW | 6.4mm | 300V | 1GOhm | 0.51 mm | - | 70°C | Side Adjustment | - | 25 | Linear | HORIZONTAL | - | - | 1 | - | - | - | - | - | - | 10.033mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3266W-1-204 Bourns Inc. | 32 |
| Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | - | - | WIRE | 425.242847mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 200kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | Blue | 0.25W 1/4W | - | - | 250mW | 500V | - | - | 250mW | - | 4.5mm | Multi-Turn | TRIMMER | - | 3266W | Not | PC Pins | - | 0.25W | SCREW | - | - | - | - | - | 70°C | Top Adjustment | - | 12 | Linear | VERTICAL | - | - | 1 | - | - | - | - | - | - | 7.239mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3224W-1-102E Bourns Inc. | 503 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | - | - | 283mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1999 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 1kOhm | - | 150°C | -65°C | - | - | 0.25W 1/4W | - | - | 250mW | 300V | - | TR, EMBOSSED, 7 INCH | 250mW | - | 3.9mm | Trimmer Pot | TRIMMER | - | 3224W | Not | J Lead | 300V | 0.25W | SCREW | - | - | 100MOhm | - | 1914 | 85°C | Top Adjustment | - | 12 | Linear | VERTICAL | 4320 deg | - | - | - | - | - | - | - | - | 5.55mm | - | - | 5.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3313J-1-200E Bourns Inc. | 3000 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | WRAPAROUND | 283mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Trimpot® 3313 - Sealed | Rectangular - 0.138 x 0.126 Face x 0.087 H 3.50mmx3.20mmx2.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±150ppm/°C | - | 20Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.125W 1/8W | - | - | 125mW | - | - | TR, EMBOSSED, 7 INCH | 125mW | - | 3.5mm | - | TRIMMER | - | 3313J | Not | J Lead | - | - | SCREW | - | - | - | - | - | 70°C | Top Adjustment | - | 1 | Linear | VERTICAL | 250 deg | - | - | - | - | - | - | - | - | 2.2098mm | - | - | - | - | No SVHC | ROHS3 Compliant | - |