- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3386Y-1-104 Bourns Inc. | 37 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | WIRE | - | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386Y | - | - | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | - | 4.826mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3386F-1-200 Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | WIRE | - | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 20Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386F | Not | - | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | - | 4.826mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3386X-1-205 Bourns Inc. | 37 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | WIRE | - | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | 2MOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | - | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386X | - | - | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | - | 9.525mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ST42ETA204 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | - | - | 120mg | Cermet | - | - | - | Tape & Reel (TR) | 2006 | ST42 | Square - 0.197Lx0.177W x 0.091 H 5.00mmx4.50mmx2.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 200kOhms | - | 125°C | -55°C | Cermet | Black | 0.25W 1/4W | - | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | 2.3114mm | 5.0038mm | 4.4958mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3302X-3-202E Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | - | - | Cermet | - | - | - | Tape & Reel (TR) | 2010 | Trimpot® 3302 - Open Frame | Rectangular - 0.108 x 0.087 Face x 0.041 H 2.75mmx2.20mmx1.05mm | ±25% | e2 | yes | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±250ppm/°C | 2kOhm | Tin/Copper (Sn/Cu) - with Nickel (Ni) barrier | 85°C | -40°C | Cermet, Potentiometer | - | 0.15W | - | 8533.40.80.50 | 150mW | - | - | TR, EMBOSSED, 7 INCH | 150mW | 2.75mm | Trimmer Pot | TRIMMER | - | 3302X | Not | - | J Lead | - | - | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 260 deg | - | - | 1.0414mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3302X-3-201E Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | - | - | Cermet | - | - | - | Tape & Reel (TR) | 2011 | Trimpot® 3302 - Open Frame | Rectangular - 0.108 x 0.087 Face x 0.041 H 2.75mmx2.20mmx1.05mm | ±25% | e2 | yes | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±250ppm/°C | 200Ohm | Tin/Copper (Sn/Cu) - with Nickel (Ni) barrier | 85°C | -40°C | Cermet, Potentiometer | - | 0.15W | - | 8533.40.80.50 | 150mW | - | - | TR, EMBOSSED, 7 INCH | 150mW | 2.75mm | Trimmer Pot | TRIMMER | - | 3302X | Not | - | J Lead | - | - | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 260 deg | - | - | 1.0414mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3009P-1-100 Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | - | 1.417476g | Cermet | - | - | - | Tube | 2007 | Trimpot® 3009 - Sealed | Rectangular- 0.354 x 0.190 Facex0.750L 8.98mmx4.83mmx19.05mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 10Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.75W 3/4W | - | 8533.40.80.50 | 750mW | - | - | - | 750mW | 4.83mm | - | TRIMMER | - | 3009P | Not | - | PC Pins | - | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | - | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | 1 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3386S-1-101 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | WIRE | - | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386S | - | - | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 280 deg | - | - | 9.525mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RTR24DW502M Bourns Inc. | 25 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | 709mg | Wirewound | - | - | - | Tube | 2007 | Trimpot® RT24/RTR24-Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 5kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | - | 8533.31.00.00 | 750mW | - | - | - | - | 3.81mm | Trimmer Pot | TRIMMER | - | RTR24 | MIL-PRF-39015 | - | PC Pins | - | 0.75W | SCREW | 8mm | - | 0.51 mm | 3815 | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | - | 9.53mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3362R-1-500LF Bourns Inc. | In Stock | - | - | 6 Weeks | Tin | Through Hole | Through Hole | - | WIRE | - | 566.990462mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 50Ohm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 8533.40.80.50 | 500mW | - | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3362R | - | - | PC Pins | - | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 4.699mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3386U-1-503LF Bourns Inc. | 187 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | WIRE | - | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3386U | - | - | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | - | 4.826mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3306P-1-105 Bourns Inc. | 886 |
| - | 18 Weeks | - | PCB, Through Hole | Through Hole | - | SNAP-IN | - | 360mg | Cermet | - | - | - | Bulk | 1999 | Trimpot® 3306 - Open Frame | Rectangular - 0.319 x 0.268 Face x 0.300 H 8.10mmx6.81mmx7.62mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±250ppm/°C | 1MOhm | Matte Tin (Sn) | 100°C | -25°C | - | Blue | 0.2W 1/5W | - | 8533.40.80.50 | 200mW | 100V | 2.5mm | - | 200mW | 8.1mm | - | TRIMMER | - | 3306P | Not | - | PC Pins | 100V | 0.2W | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | Linear | HORIZONTAL | - | 1 | 6.81mm | 7.62mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3299X-1-501LF Bourns Inc. | 34 |
| - | 7 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | WIRE | - | 992.233309mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3299 - Sealed | Rectangular - 0.395 x 0.240 Face x 0.395 H 10.03mmx6.10mmx10.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 500Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | 500V | - | - | 500mW | 6.1mm | Trimmer Pot | TRIMMER | - | 3299X | Not | - | PC Pins | - | 0.5W | SCREW | 6.22mm | - | 0.51 mm | 3824 | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | 9.525mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3266Y-1-101LF Bourns Inc. | 43 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | WIRE | - | 425.242847mg | Cermet | - | - | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.25W 1/4W | - | - | 250mW | - | - | - | 250mW | 4.5mm | Multi-Turn | TRIMMER | - | 3266Y | Not | - | PC Pins | - | 0.25W | SCREW | - | 300V | - | - | 70°C | Top Adjustment | 12 | Linear | VERTICAL | - | 1 | - | 6.858mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RTR24DW202M Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | - | Wirewound | - | - | - | Tube | 2007 | Trimpot® RT24/RTR24-Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Radial | EAR99 | ±50ppm/°C | 2kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | - | 8533.31.00.00 | 750mW | - | - | - | - | 3.81mm | Trimmer Pot | TRIMMER | - | RTR24 | MIL-PRF-39015 | - | PC Pins | - | 0.75W | SCREW | 8mm | - | 0.51 mm | 3815 | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | - | 9.53mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() RT24C2W100 Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | - | Wirewound | - | - | - | Tube | 2012 | Trimpot® RT24/RTR24-Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Radial | EAR99 | ±50ppm/°C | 10Ohm | - | 150°C | -65°C | - | - | 0.75W 3/4W | - | 8533.31.00.00 | 750mW | - | - | - | - | 3.81mm | Trimmer Pot | TRIMMER | - | RT24C2 | MIL-PRF-27208 | - | PC Pins | - | 0.75W | SCREW | 8mm | - | 0.51 mm | 3815 | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | - | 9.53mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 64ZR50KLF TT Electronics/BI | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | NO | WIRE | - | - | Cermet | 150°C | -65°C | - | - | 2008 | 64 | - | ±10% | e3 | yes | Active | - | 3 | - | EAR99 | ±100ppm/°C | 50kOhm | Matte Tin (Sn) | - | - | - | - | 0.25W 1/4W | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | - | TUBE | - | - | Rectangular | TRIMMER | - | - | - | - | PC Pins | - | 0.25W | SCREW | 4.37mm | 200V | 0.46 mm | - | 85°C | Top Adjustment | 12 | - | HORIZONTAL | 4320 deg | 1 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3314J-1-504G Bourns Inc. | In Stock | - | - | 6 Weeks | - | Surface Mount | Surface Mount | - | J BEND | - | - | Cermet | - | - | - | Tape & Reel (TR) | 2005 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±100ppm/°C | 500kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 8533.40.80.50 | 250mW | - | - | - | 250mW | - | Rectangular | TRIMMER | - | 3314J | - | - | J Lead | - | 0.25W | SCREW | - | 300V | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 2.54mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RT26C2X502 Bourns Inc. | 100000 | - | - | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | Wirewound | - | - | - | Tube | 2014 | Trimpot® RT26 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±5% | - | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 5kOhm | - | 150°C | -55°C | - | - | 0.25W 1/4W | - | 8533.31.00.00 | 250mW | - | - | - | - | 4.32mm | - | TRIMMER | - | RT26C2 | MIL-PRF-27208 | MIL-R-27208 | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.41 mm | - | 85°C | Side Adjustment | 11 | - | HORIZONTAL | 3960 deg | 1 | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() RJR24FX254P Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | Chassis Mount | NO | WIRE | THROUGH HOLE MOUNT | - | Cermet | - | - | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 250kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | - | 8533.40.80.50 | - | - | - | - | - | 4.83mm | Trimmer Pot | TRIMMER | not_compliant | RJR24 | MIL-PRF-39035 | - | PC Pins | - | 0.5W | SCREW | 6.4mm | - | 0.51 mm | 3819 | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | - | - | - | - | - | - | Non-RoHS Compliant | - |