- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3386X-1-204 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | WIRE | - | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 200kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386X | - | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | - | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 280 deg | - | 9.525mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ST32EA102 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | - | Surface Mount | - | - | - | - | Cermet | - | - | - | Bulk | 2016 | ST-32 | Square - 0.134Lx0.134W x 0.079 H 3.40mmx3.40mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 1kOhms | - | - | - | - | - | 0.125W 1/8W | - | 125mW | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ST32EA504 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Cermet | - | - | - | Bulk | 2016 | ST-32 | Square - 0.134Lx0.134W x 0.079 H 3.40mmx3.40mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 500kOhms | - | 125°C | -55°C | - | - | 0.125W 1/8W | - | 125mW | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ST32EA104 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | - | Surface Mount | - | - | - | - | Cermet | - | - | - | Bulk | 2016 | ST-32 | Square - 0.134Lx0.134W x 0.079 H 3.40mmx3.40mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 100kOhm | - | - | - | - | - | 0.125W 1/8W | - | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVN-5ESX50B54 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | - | Carbon | 85°C | 25°C | 50V | Tape & Reel (TR) | 2006 | EVN | Rectangular - 0.142 x 0.122 Face x 0.071 H 3.60mmx3.10mmx1.80mm | ±30% | e4 | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | ±500ppm/°C | 50kOhm | Palladium (Pd) | - | - | - | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | - | - | 50mW | - | Trimmer | TRIMMER | unknown | - | - | J Lead | - | 0.05W | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | 1.8034mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 3252X-1-104M Bourns Inc. | In Stock | - | - | 8 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | WIRE | - | 1.842719g | Cermet | - | - | - | Tube | 2007 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 100kOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252X | - | PC Pins | - | 0.75W | SCREW | 13.4mm | 400V | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | 12.7mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ST2TA204 Nidec Copal Electronics | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | - | - | 32mg | Cermet | - | - | - | Tape & Reel (TR) | 2006 | ST2 | Square - 0.110 x 0.094 Face x 0.067 H 2.80mmx2.40mmx1.70mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 200kOhms | - | 125°C | -55°C | Cermet | Black | 0.1W 1/10W | - | - | - | - | 100mW | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | 1.7018mm | 2.794mm | 2.3876mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ST2TA105 Nidec Copal Electronics | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | 32mg | Cermet | - | - | - | Tape & Reel (TR) | 2006 | ST2 | Square - 0.110 x 0.094 Face x 0.067 H 2.80mmx2.40mmx1.70mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 1MOhms | - | 125°C | -55°C | Cermet | Black | 0.1W 1/10W | - | - | - | - | 100mW | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | 1.7018mm | 2.794mm | 2.3876mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ST32EA204 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Cermet | - | - | - | Bulk | 2016 | ST-32 | Square - 0.134Lx0.134W x 0.079 H 3.40mmx3.40mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 200kOhms | - | 125°C | -55°C | - | - | 0.125W 1/8W | - | 125mW | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 3329H-1-253 Bourns Inc. | 25 |
| - | 6 Weeks | - | Through Hole | Through Hole | - | WIRE | - | 566.990462mg | Cermet | - | - | - | Tube | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.180 H 6.35mmx4.57mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 25kOhm | Tin/Lead (Sn/Pb) | 100°C | -25°C | - | - | 0.5W 1/2W | - | 200mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3329H | - | PC Pins | - | 0.5W | SCREW | 6.78mm | 300V | - | 0.46 mm | - | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 260 deg | - | 4.572mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3299X-1-254 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Panel, Through Hole | Through Hole | - | WIRE | - | 992.233309mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3299 - Sealed | Rectangular - 0.395 x 0.240 Face x 0.395 H 10.03mmx6.10mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 250kOhm | Tin/Lead (Sn90Pb10) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3299X | - | PC Pins | - | 0.5W | SCREW | 6.22mm | - | - | 0.51 mm | 3824 | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | 9.525mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RJR24FX201R Bourns Inc. | 25 |
| Datasheet | 11 Weeks | - | Through Hole | Chassis Mount | - | WIRE | - | 708.738078mg | Cermet | - | - | 300V | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | 4.83mm | Trimmer Pot | TRIMMER | - | RJR24 | MIL-PRF-39035 | PC Pins | - | 0.5W | SCREW | 6.4mm | - | - | 0.51 mm | 3819 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | 10.03mm | - | - | No | - | Non-RoHS Compliant | - | ||
![]() RT24C2W502 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | - | - | Wirewound | - | - | - | Tube | 2007 | Trimpot® RT24/RTR24-Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 5kOhm | Gold (Au) - with Nickel (Ni) barrier | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.31.00.00 | 750mW | - | - | - | 3.81mm | Trimmer Pot | TRIMMER | - | RT24C2 | MIL-PRF-27208 | PC Pins | - | 0.75W | SCREW | 8mm | - | - | 0.51 mm | 3815 | 85°C | Top Adjustment | 25 | - | VERTICAL | 9000 deg | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3386B-1-501LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | - | WIRE | - | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 500Ohm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3386B | - | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | 9.525mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 67XFR1KLFTR TT Electronics/BI | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | - | - | - | - | Cermet | - | - | - | Tape & Reel (TR) | 2012 | 67 | Rectangular - 0.437 x 0.195 Face x 0.410 H 11.10mmx4.95mmx10.41mm | ±10% | - | - | Active | - | - | - | - | ±100ppm/°C | 1kOhm | - | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | Side Adjustment | 20 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3314J-1-502E Bourns Inc. | 1306 |
| - | 6 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | J BEND | 3 | 283mg | Cermet | - | - | - | Cut Tape (CT) | 1999 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 5kOhm | - | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | 250mW | 300V | TR, EMBOSSED, 7 INCH | 250mW | 5mm | Rectangular | TRIMMER | - | 3314J | Not | J Lead | 300V | 0.25W | SCREW | - | - | 100MOhm | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | 2.54mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3364W-1-102E Bourns Inc. | 2000 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | - | 564mg | Cermet | - | - | - | Tape & Reel (TR) | 1999 | Trimpot® 3364 - Open Frame | Rectangular - 0.177 x 0.150 Face x 0.059 H 4.50mmx3.80mmx1.50mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±250ppm/°C | 1kOhm | Matte Tin (Sn) | 100°C | -40°C | Cermet, Potentiometer | Silver | 0.2W 1/5W | 8533.40.80.50 | 200mW | - | TR, EMBOSSED, 7 INCH | 200mW | 4.5mm | - | TRIMMER | - | 3364W | Not | J Lead | - | 0.2W | SCREW | - | - | - | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 260 deg | - | 1.4986mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CT6ES201 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | - | - | 650mg | Cermet | - | - | - | Bulk | 2006 | CT6 | Rectangular - 0.323 x 0.276 Facex0.276L 8.20mmx7.00mmx7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | 200Ohms | - | 120°C | -55°C | Cermet | Blue | 0.5W 1/2W | - | - | - | - | 500mW | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | 7.0104mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3059P-1-501 Bourns Inc. | 25 |
| - | 8 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | WIRE | - | 2.834952g | Cermet | - | - | - | Tube | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 500Ohm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | Blue | - | 8533.40.80.50 | 1W | 500V | - | 1W | 4.83mm | - | TRIMMER | - | 3059P | Not | PC Pins | - | 1W | SCREW | 12.7mm | 400V | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ST4ETG102 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | - | - | 220mg | Cermet | - | - | - | Tape & Reel (TR) | 2006 | ST4 | Square - 0.197Lx0.177W x 0.224 H 5.00mmx4.50mmx5.70mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 1kOhms | - | 125°C | -55°C | Cermet | Black | 0.25W 1/4W | - | - | - | - | 250mW | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | 5.6896mm | 5.0038mm | 4.4958mm | No | - | ROHS3 Compliant | Lead Free |