- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Number of Contacts | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV36W100C01B00 Bourns Inc. | 985 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | - | Cermet | - | - | - | Bulk | 2011 | PV36 | Rectangular - 0.378 x 0.197 Face x 0.394 H 9.60mmx5.00mmx10.00mm | ±10% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | ±150ppm/°C | 10Ohm | - | - | - | - | - | 0.5W 1/2W | - | - | - | - | 500mW | - | - | TRIMMER | unknown | PV36W | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | Top Adjustment | 25 | - | - | - | - | 10.0076mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RJ24FX253 Bourns Inc. | 25 |
| Datasheet | 16 Weeks | - | Through Hole | Chassis Mount | - | WIRE | - | 708.738078mg | Cermet | - | - | 300V | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 25kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | - | Trimmer Pot | TRIMMER | - | RJ24FX | - | MIL-PRF-22097 | PC Pins | - | 0.5W | - | SCREW | 6.4mm | - | - | 0.51 mm | 3819 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | 10.03mm | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() RJR24FP100R Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Chassis Mount | - | WIRE | - | - | Cermet | 150°C | -55°C | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 10Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | RJR24 | - | MIL-PRF-39035 | PC Pins | - | 0.5W | - | SCREW | 8.26mm | - | - | 0.51 mm | 3839 | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | 4.826mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RJR24FP500R Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Chassis Mount | - | WIRE | - | 708.738078mg | Cermet | - | - | 300V | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 50Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | RJR24 | - | MIL-PRF-39035 | PC Pins | - | 0.5W | - | SCREW | 8.26mm | - | - | 0.51 mm | 3839 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | 4.826mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RJR24FP105R Bourns Inc. | 25 |
| Datasheet | 14 Weeks | - | Through Hole | Chassis Mount | - | WIRE | - | 708.738078mg | Cermet | - | - | 300V | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 1MOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | RJR24 | - | MIL-PRF-39035 | PC Pins | - | 0.5W | - | SCREW | 8.26mm | - | - | 0.51 mm | 3839 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | 4.826mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RJR26FP503P Bourns Inc. | 25 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | WIRE | - | 425.242847mg | Cermet | - | - | 200V | Tube | 2010 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.185 Face x 0.185 H 6.35mmx4.70mmx4.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 50kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | - | - | TRIMMER | not_compliant | RJR26 | - | MIL-PRF-39035 | PC Pins | - | 0.25W | - | SCREW | 4.78mm | - | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | 4.318mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 3082P-45-202 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | WIRE | - | - | Cermet | - | - | - | Tube | 2007 | Trimpot® 3082 - Sealed | Rectangular - 0.169 x 0.115 Facex0.500L 4.30mmx2.92mmx12.70mm | ±10% | e0 | - | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 2kOhm | - | 150°C | -65°C | - | - | 0.3W | 8533.40.80.50 | 300mW | - | - | 300mW | 2.5mm | - | TRIMMER | - | 3082P | Not | - | PC Pins | - | 0.3W | - | SCREW | 6.1mm | 400V | - | 0.41 mm | - | 85°C | Side Adjustment | 10 | - | HORIZONTAL | 3600 deg | 1 | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 3292L-1-253 Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | - | Chassis Mount, Wire | Chassis Mount | - | FLEXIBLE WIRE | - | 708.738078mg | Cermet | - | - | - | Bulk | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±100ppm/°C | 25kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3292L | - | - | Wire Leads | - | 0.5W | - | SCREW | - | - | - | - | 3815 | 85°C | Top Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | 9.525mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 3262X-1-102LF Bourns Inc. | 700 | - | Datasheet | 12 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | - | 425.242847mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | 250mW | 500V | - | - | 4.32mm | Trimmer Pot | TRIMMER | - | 3262X | Not | - | PC Pins | - | 0.25W | - | SCREW | 4.78mm | - | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() RJ24FP103 Bourns Inc. | 10000 |
| Datasheet | 12 Weeks | - | Through Hole | Chassis Mount | - | WIRE | - | - | Cermet | - | - | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | - | 11.55mm | Trimmer Pot | TRIMMER | - | RJ24FP | MIL-PRF-22097 | - | PC Pins | - | 0.5W | - | SCREW | 8.26mm | - | - | 0.51 mm | 3819 | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() RJR24FW204P Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | Chassis Mount | NO | WIRE | THROUGH HOLE MOUNT | - | Cermet | - | - | - | Tube | 2007 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | - | 4.83mm | Trimmer Pot | TRIMMER | not_compliant | RJR24 | MIL-PRF-39035 | - | PC Pins | - | 0.5W | - | SCREW | 6.4mm | - | - | 0.51 mm | 3819 | 85°C | Top Adjustment | 25 | - | VERTICAL | 9000 deg | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() RJR26FP500P Bourns Inc. | 25 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | WIRE | - | - | Cermet | 150°C | -65°C | - | Tube | 2010 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.185 Face x 0.185 H 6.35mmx4.70mmx4.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 50Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 0.25W 1/4W | 8533.40.80.50 | - | - | - | 250mW | - | - | TRIMMER | not_compliant | RJR26 | - | MIL-PRF-39035 | PC Pins | - | 0.25W | - | SCREW | 4.78mm | - | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | - | HORIZONTAL | 4320 deg | - | 4.318mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 3223W-1-501 Bourns Inc. | 39 |
| - | 6 Weeks | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | - | - | Cermet | - | - | - | Tube | 2004 | Trimpot® 3223 - Sealed | Rectangular - 0.154 x 0.125 Face x 0.164 H 3.90mmx3.18mmx4.16mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | 500Ohm | - | 150°C | -65°C | Cermet, Potentiometer | - | 0.125W 1/8W | - | 125mW | 500V | TR, EMBOSSED, 7 INCH | 125mW | - | Trimmer Pot | TRIMMER | not_compliant | 3223W | - | - | J Lead | 500V | 0.125W | - | SCREW | - | - | 100MOhm | - | 1512 | 70°C | Top Adjustment | 11 | Linear | VERTICAL | 3960 deg | - | 4.1656mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 3290H-1-203 Bourns Inc. | In Stock | - | - | 11 Weeks | - | Panel, Through Hole | Through Hole | - | - | - | 708.738078mg | Wirewound | - | - | - | Tube | 2007 | Trimpot® 3290 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 20kOhm | Gold (Au) | 150°C | -65°C | - | - | - | - | 1W | - | - | 1W | 3.81mm | - | TRIMMER | - | 3290H | Not | - | PC Pins | - | 1W | 3 | SCREW | 8mm | - | - | 0.51 mm | - | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | 1 | 9.525mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RT12C2L103M Bourns Inc. | In Stock | - | - | 9 Weeks | - | Through Hole | Panel Mount, Wire Leads | - | - | - | - | Wirewound | - | - | - | Tube | 2012 | Trimpot® RT12 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±50ppm/°C | 10kOhms | - | 150°C | -55°C | - | - | 1W | - | 1W | - | - | - | - | - | - | - | RT12C2 | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | Side Adjustment | 22 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3224W-2-103E Bourns Inc. | 126 |
| - | 9 Weeks | - | Surface Mount | Surface Mount | - | - | - | 283.495231mg | Cermet | - | - | - | Tape & Reel (TR) | 2005 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 10kOhm | Matte Tin (Sn) | 150°C | -65°C | - | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 3.9mm | Trimmer Pot | TRIMMER | - | 3224W | Not | - | J Lead | - | 0.25W | - | SCREW | - | - | - | - | 1914 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | 5.3086mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RT24C2X200M Bourns Inc. | In Stock | - | - | - | - | - | Panel Mount, Through Hole | - | - | - | - | Wirewound | - | - | - | Tube | 2012 | Trimpot® RT24/RTR24-Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±5% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±50ppm/°C | 20Ohms | - | 150°C | -65°C | - | - | 0.75W 3/4W | - | - | - | - | - | 3.81mm | - | - | - | RT24C2 | MIL-PRF-27208 | - | PC Pins | - | - | - | - | - | - | - | - | - | - | Side Adjustment | 25 | - | - | - | - | - | 10.55mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3361S-1-253G Bourns Inc. | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | - | FLAT | - | - | Cermet | - | - | - | Tape & Reel (TR) | 2006 | Trimpot® 3361 - Sealed | Rectangular - 0.264 x 0.290 Face x 0.290 H 6.71mmx7.37mmx7.37mm | ±10% | e0 | no | Active | 3 (168 Hours) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 25kOhm | - | 125°C | -55°C | Cermet, Potentiometer | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 6.65mm | - | TRIMMER | - | 3361S | Not | - | Gull Wing | - | 0.5W | - | SCREW | - | - | - | - | - | 70°C | Side Adjustment | 1 | - | HORIZONTAL | - | - | 7.366mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 3214W-1-500E Bourns Inc. | 63 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | J BEND | - | 283mg | Cermet | - | - | - | Tape & Reel (TR) | 2005 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | EAR99 | ±100ppm/°C | 50Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 3.9mm | Trimmer Pot | TRIMMER | - | 3214W | Not | - | J Lead | - | - | - | SCREW | - | - | - | - | 1420 | - | Top Adjustment | 5 | Linear | VERTICAL | 1800 deg | - | 5.08mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ST7ETB500 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Cermet | - | - | - | Tape & Reel (TR) | 2012 | ST7 | Square - 0.252Lx0.240W x 0.134 H 6.40mmx6.10mmx3.40mm | ±20% | - | - | Active | 1 (Unlimited) | - | Gull Wing | - | ±250ppm/°C | 50Ohms | - | 125°C | -55°C | Cermet | - | 0.25W 1/4W | - | - | - | - | 250mW | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | Top Adjustment | 3 | - | - | - | - | 3.4036mm | 6.4008mm | 6.096mm | No | - | ROHS3 Compliant | - | - |