- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3386R-1-504 Bourns Inc. | 25 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 500kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | - | - | Trimmer Pot | TRIMMER | not_compliant | 3386R | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | 9.53mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3386J-1-203 Bourns Inc. | 37 |
| Datasheet | 7 Weeks | - | - | Through Hole | - | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 20kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | - | 4.83mm | Trimmer Pot | TRIMMER | - | 3386J | Not | PC Pins | 0.5W | - | 5.97mm | - | - | - | - | Side Adjustment | 1 | - | - | 280 deg | - | 9.525mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3362Z-1-105 Bourns Inc. | 25 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 1MOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 4.7mm | Trimmer Pot | TRIMMER | - | 3362Z | Not | PC Pins | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | - | HORIZONTAL | 240 deg | - | 6.985mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3006W-1-103 Bourns Inc. | 25 |
| Datasheet | 7 Weeks | Lead, Tin | Panel, Through Hole | Through Hole | - | WIRE | 1.133981g | Cermet | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 10kOhm | Tin (Sn) | 125°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | 500V | - | 750mW | 5.08mm | Trimmer Pot | TRIMMER | - | 3006W | Not | PC Pins | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | - | - | - | - | 5.59mm | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 3059J-1-200LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Chassis Mount, Panel | Chassis Mount | - | - | 2.834952g | Cermet | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | J-Hook | EAR99 | ±100ppm/°C | 20Ohm | - | 150°C | -55°C | - | - | - | 8533.40.80.50 | 1W | - | - | 1W | - | - | TRIMMER | not_compliant | 3059J | - | Solder Hook | 1W | SCREW | - | 400V | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3059P-1-204MLF Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Tin | Panel, Through Hole | Panel Mount, Through Hole | - | WIRE | 2.834952g | Cermet | - | Tube | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 200kOhm | - | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | - | - | TRIMMER | not_compliant | 3059P | - | PC Pins | 1W | SCREW | 12.7mm | 400V | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3059P-1-102MLF Bourns Inc. | 25 |
| Datasheet | 11 Weeks | Tin | Panel, Through Hole | Panel Mount, Through Hole | - | WIRE | 2.834952g | Cermet | - | Tube | 2007 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 1kOhm | - | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | 6.76mm | - | TRIMMER | - | 3059P | Not | PC Pins | 1W | SCREW | 12.7mm | 400V | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3339S-1-104 Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3339 - Sealed | Rectangular - 0.375 x 0.320 Face x 0.375 H 9.53mmx8.13mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 100kOhm | Tin/Lead (Sn90Pb10) | 150°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 8mm | - | TRIMMER | - | 3339S | Not | PC Pins | 0.5W | SCREW | - | 300V | - | - | 85°C | Side Adjustment | 4 | Linear | HORIZONTAL | - | 1 | 9.525mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3386U-1-203LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 20kOhms | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | - | - | - | 3386U | Not | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | 4.826mm | 9.53mm | 4.826mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3266W-1-203 Bourns Inc. | 16 |
| Datasheet | 7 Weeks | Lead, Tin | PCB, Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 20kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.25W 1/4W | - | 250mW | 500V | - | 250mW | 4.5mm | Multi-Turn | TRIMMER | - | 3266W | Not | PC Pins | 0.25W | SCREW | - | 300V | - | - | 70°C | Top Adjustment | 12 | Linear | VERTICAL | - | 1 | 7.239mm | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 3386R-1-204 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386R | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | 4.826mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3386K-1-103 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 10kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386K | Not | PC Pins | 0.5W | - | 5.97mm | - | - | 3838 | - | Top Adjustment | 1 | - | - | 280 deg | - | 4.826mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3313S-1-500E Bourns Inc. | 25 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | - | Cermet | - | Tape & Reel (TR) | 2006 | Trimpot® 3313 - Sealed | Rectangular - 0.142 x 0.159 Face x 0.211 H 3.61mmx4.05mmx5.35mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±150ppm/°C | 50Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.125W 1/8W | - | 125mW | - | TR, EMBOSSED, 7 INCH | 125mW | - | - | TRIMMER | - | 3313S | - | J Lead | - | SCREW | - | - | - | - | 70°C | Side Adjustment | 1 | - | VERTICAL | 250 deg | - | 5.207mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3313S-1-204E Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | WRAPAROUND | - | Cermet | - | Tape & Reel (TR) | 2006 | Trimpot® 3313 - Sealed | Rectangular - 0.142 x 0.159 Face x 0.211 H 3.61mmx4.05mmx5.35mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | ±100ppm/°C | 200kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.125W 1/8W | - | 125mW | - | TR, EMBOSSED, 7 INCH | 125mW | 3.71mm | - | TRIMMER | - | 3313S | Not | J Lead | - | SCREW | - | - | - | - | 70°C | Side Adjustment | 1 | - | VERTICAL | 250 deg | - | 5.3594mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3386V-1-100 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 10Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386V | Not | PC Pins | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | - | VERTICAL | 280 deg | - | 4.826mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ST4EA202 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | - | Surface Mount | - | - | - | Cermet | - | Bulk | 2016 | ST4 | Rectangular - 0.197 x 0.177 Face x 0.091 H 5.00mmx4.50mmx2.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 2kOhm | - | - | - | - | - | 0.25W 1/4W | - | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3266W-1-202 Bourns Inc. | 200 |
| Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | - | Tube | 2005 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.25W 1/4W | - | 250mW | 500V | - | 250mW | 4.5mm | Multi-Turn | TRIMMER | - | 3266W | Not | PC Pins | 0.25W | SCREW | - | 300V | - | - | 70°C | Top Adjustment | 12 | Linear | VERTICAL | - | 1 | 6.858mm | - | - | 5.59mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() RJ26FX203 Bourns Inc. | 109 |
| - | 11 Weeks | Lead, Tin | PCB, Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | 200V | Tube | 2007 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 20kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | - | 4.32mm | Trimmer Pot | TRIMMER | - | RJ26FX | MIL-PRF-22097 | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | 6.35mm | - | - | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() 3292W-1-501 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | WIRE | 708.738078mg | Cermet | - | Tube | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 500Ohm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 3.81mm | Trimmer Pot | TRIMMER | - | 3292W | Not | PC Pins | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3815 | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | 9.525mm | - | - | 5.59mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RJR26FX501R Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Lead, Tin | Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | 200V | Tube | 2007 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 500Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | - | 4.32mm | - | TRIMMER | - | RJR26 | MIL-PRF-39035 | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | 6.35mm | - | - | - | No | No SVHC | Non-RoHS Compliant | - |