- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Number of Pins | Weight | Resistive Material | Mfr | Package | Product Status | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3339P-1-254LF Bourns Inc. | 91 |
| - | 7 Weeks | Tin | Through Hole | Through Hole | - | WIRE | - | 566.990462mg | Cermet | - | - | - | - | Tube | 2007 | Trimpot® 3339 - Sealed | Round - 0.300Dia x 0.250 H 7.62mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 250kOhm | - | 150°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | - | Cylindrical | TRIMMER | not_compliant | 3339P | - | PC Pins | - | 0.5W | SCREW | - | 300V | - | - | 85°C | Top Adjustment | 4 | - | VERTICAL | - | 1 | 7.62mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3059P-1-203MLF Bourns Inc. | 25 |
| - | 11 Weeks | Tin | Panel, Through Hole | Panel Mount, Through Hole | - | WIRE | - | 2.834952g | Cermet | - | - | - | - | Tube | 2007 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 20kOhm | - | 150°C | -55°C | - | - | - | - | 1W | - | 1W | 6.76mm | - | TRIMMER | - | 3059P | Not | PC Pins | - | 1W | SCREW | 12.7mm | 400V | 0.71 mm | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3292W-1-503 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | - | 708.738078mg | Cermet | - | - | - | - | Tube | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 50kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500V | 500mW | 3.81mm | Trimmer Pot | TRIMMER | - | 3292W | Not | PC Pins | - | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3815 | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | - | 9.525mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PT10MH05-503A2020 Amphenol Piher Sensing Systems | 1520 |
| - | - | - | - | Through Hole | - | - | - | - | Carbon | Amphenol Piher Sensing Systems | Bulk | Active | - | - | - | PT10 | Round - 0.406" Dia x 0.476" H (10.30mm x 12.10mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | - | 50 kOhms | - | - | - | - | - | 0.15W | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJR24FP102R Bourns Inc. | 25 |
| Datasheet | 14 Weeks | - | Through Hole | Chassis Mount | - | WIRE | - | 708.738078mg | Cermet | - | - | - | 300V | Tube | 2007 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 1kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | 500mW | 11.55mm | Trimmer Pot | TRIMMER | - | RJR24 | MIL-PRF-39035 | PC Pins | - | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3839 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | 4.826mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3006W-1-504LF Bourns Inc. | 294 |
| - | 7 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | - | 1.133981g | Cermet | - | - | - | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 500kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | 500V | 750mW | 5.08mm | Trimmer Pot | TRIMMER | - | 3006W | Not | PC Pins | - | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | - | - | 6.35mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3386X-1-253TLF Bourns Inc. | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | - | - | - | 850.485694mg | Cermet | - | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 25kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3386X | - | PC Pins | - | 0.5W | - | 5.97mm | - | - | - | - | Side Finger Adjustment | 1 | - | - | 280 deg | - | - | 9.525mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3006P-1-105ZLF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Panel Mount, Through Hole | NO | WIRE | 3 | 1.133981g | Cermet | - | - | - | - | Tube | 2006 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 1MOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.75W 3/4W | - | 750mW | - | 750mW | 7.92mm | Trimmer Pot | TRIMMER | - | 3006P | Not | PC Pins | - | 0.75W | SCREW | - | 400V | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3006P-1-101ZLF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Panel Mount, Through Hole | NO | WIRE | 3 | 1.133981g | Cermet | - | - | - | - | Tube | 1999 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 100Ohm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.75W 3/4W | - | 750mW | - | 750mW | 7.92mm | Trimmer Pot | TRIMMER | - | 3006P | Not | PC Pins | - | 0.75W | SCREW | - | 400V | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3250P-1-102 Bourns Inc. | 33 |
| Datasheet | 8 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | - | - | 1.700971g | Wirewound | - | - | - | - | Tube | 2015 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±5% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±50ppm/°C | - | 1kOhms | - | 150°C | -65°C | Wirewound | - | 1W | - | 1W | - | 1W | 13.59mm | - | - | - | 3250P | Not | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | 25 | - | - | - | - | - | 5.588mm | 12.7mm | 12.7mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3059P-1-100LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Chassis Mount, Panel, Through Hole | Chassis Mount | - | WIRE | - | 2.834952g | Cermet | - | - | - | - | Tube | 2007 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 10Ohm | - | 150°C | -55°C | - | - | - | 8533.40.80.50 | 1W | - | 1W | 4.83mm | - | TRIMMER | - | 3059P | Not | PC Pins | - | 1W | SCREW | 12.7mm | 400V | 0.71 mm | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3339H-1-501LF Bourns Inc. | 95 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | WIRE | - | 566.990462mg | Cermet | - | - | - | - | Tube | 2007 | Trimpot® 3339 - Sealed | Round - 0.300Dia x 0.250 H 7.62mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 500Ohm | Matte Tin (Sn) | 150°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | 500mW | - | Cylindrical | TRIMMER | - | 3339H | Not | PC Pins | - | 0.5W | SCREW | - | 300V | - | - | 85°C | Top Adjustment | 4 | - | VERTICAL | - | 1 | - | 6.35mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3292X-1-504LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel, Through Hole | Through Hole | - | WIRE | - | 708.738078mg | Cermet | - | - | - | - | Tube | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 500kOhm | - | 150°C | -65°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3292X | - | PC Pins | - | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3815 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | 9.525mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3386R-1-500 Bourns Inc. | 16 |
| Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole | - | WIRE | - | 850.485694mg | Cermet | - | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 50Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386R | - | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | - | 4.826mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3009P-1-200LF Bourns Inc. | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | - | WIRE | - | 1.417476g | Cermet | - | - | - | - | Tube | 2007 | Trimpot® 3009 - Sealed | Rectangular- 0.354 x 0.190 Facex0.750L 8.98mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 20Ohm | Matte Tin (Sn) | 150°C | -55°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | 750mW | 4.83mm | - | TRIMMER | - | 3009P | Not | PC Pins | - | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | - | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | 1 | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3057L-1-101M Bourns Inc. | 25 |
| - | 8 Weeks | - | Panel, Wire | Panel Mount, Wire Leads | - | FLEXIBLE WIRE | - | 2.834952g | Wirewound | - | - | - | - | Bulk | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Wire Leads | - | ±50ppm/°C | - | 100Ohm | Silver (Ag) | 150°C | -55°C | - | - | - | - | 1W | - | 1W | - | - | POTENTIOMETER | - | 3057L | - | Wire Leads | - | 1W | SCREW | - | - | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() RJ6S205 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | 800mg | Cermet | - | - | - | - | Bulk | 2016 | RJ-6 | Square - 0.276Lx0.260W x 0.343 H 7.00mmx6.60mmx8.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | - | 2MOhms | - | 120°C | -55°C | Cermet | Yellow | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | 7mm | 8.7122mm | 7.0104mm | 6.604mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RJR24FW101M Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Chassis Mount | - | WIRE | - | - | Cermet | - | - | - | - | Tube | 2014 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 100Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | 4.83mm | Trimmer Pot | TRIMMER | - | RJR24 | MIL-PRF-39035 | PC Pins | - | 0.5W | SCREW | 6.4mm | - | 0.51 mm | 3819 | 85°C | Top Adjustment | 25 | - | VERTICAL | 9000 deg | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3345W-1-102 Bourns Inc. | 25 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | 1.133981g | Wirewound | - | - | - | - | Bulk | 2005 | Trimpot® 3345 - Sealed | Rectangular - 0.450 x 0.525 Face x 0.525 H 11.43mmx13.34mmx13.34mm | ±5% | - | yes | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±50ppm/°C | - | 1kOhm | - | 150°C | -55°C | - | - | - | - | 1W | - | 1W | - | - | TRIMMER | - | 3345W | - | PC Pins | - | 1W | SCREW | - | - | - | - | 70°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | 1 | - | 13.335mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3266W-1-201LF Bourns Inc. | 15 |
| Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | - | WIRE | - | 425.242847mg | Cermet | - | - | - | - | Tube | 2005 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | Potentiometer | 200Ohm | - | 150°C | -55°C | - | Blue | 0.25W 1/4W | - | 250mW | 300V | 250mW | 4.5mm | Multi-Turn | - | - | 3266W | Not | PC Pins | 300V | 0.25W | - | - | - | 500 μm | - | 70°C | Top Adjustment | 12 | Linear | VERTICAL | - | 1 | - | 6.858mm | - | - | 5.59mm | No | No SVHC | ROHS3 Compliant | Lead Free |