- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Weight | Number of Terminals | Resistive Material | Automotive | Base Product Number | ECCN (US) | EU RoHS | Ihs Manufacturer | Lead Free Status / RoHS Status | Linear Or Logarithmic | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Positions of Adjustment | PPAP | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Diameter (mm) | Shaft Length | Switch Option | Tolerance (+ or -) | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Failure Rate | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Number of Gangs | Resistance Law | Bushing Type | Shaft Diameter | Product Length (mm) | Diameter | Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3339H-1-201 Bourns Inc. | 25 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | WIRE | - | 566.990462mg | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3339 - Sealed | Round - 0.300Dia x 0.250 H 7.62mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 200Ohm | Tin/Lead (Sn90Pb10) | 150°C | -55°C | - | Blue | 0.5W 1/2W | - | - | - | 500mW | - | - | 500mW | - | - | Cylindrical | TRIMMER | not_compliant | 3339H | - | - | PC Pins | - | 0.5W | SCREW | - | 300V | - | - | - | - | 85°C | Top Adjustment | 4 | Linear | VERTICAL | - | 1 | - | - | - | - | - | 7.62mm | 6.35mm | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 3339H-1-202 Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | WIRE | - | 566.990462mg | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3339 - Sealed | Round - 0.300Dia x 0.250 H 7.62mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 2kOhm | Tin/Lead (Sn90Pb10) | 150°C | -55°C | - | Blue | 0.5W 1/2W | - | - | - | 500mW | - | - | 500mW | - | - | Cylindrical | TRIMMER | - | 3339H | Not | - | PC Pins | - | 0.5W | SCREW | - | 300V | - | - | - | - | 85°C | Top Adjustment | 4 | Linear | VERTICAL | - | 1 | - | - | - | - | - | - | 6.35mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RJR24FX501M Bourns Inc. | 25 |
| Datasheet | 11 Weeks | - | - | Chassis Mount | NO | WIRE | THROUGH HOLE MOUNT | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 500Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | - | 8533.40.80.50 | - | - | - | - | - | - | 4.83mm | Trimmer Pot | TRIMMER | not_compliant | RJR24 | MIL-PRF-39035 | - | PC Pins | - | 0.5W | SCREW | 6.4mm | - | - | - | 0.51 mm | 3819 | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3362H-1-200LF Bourns Inc. | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | - | WIRE | - | 566.990462mg | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 20Ohm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 8533.40.80.50 | - | 500mW | - | - | 500mW | - | - | Trimmer Pot | TRIMMER | - | 3362H | - | - | PC Pins | - | 0.5W | SCREW | 5.46mm | - | - | - | 0.46 mm | 2628 | 70°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | - | - | - | - | - | - | 4.699mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3329P-1-502 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | - | WIRE | - | 566.990462mg | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.229 H 6.35mmx5.82mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 5kOhm | Tin/Lead (Sn/Pb) | 150°C | -25°C | - | White | 0.5W 1/2W | - | - | - | 200mW | - | - | - | - | - | Trimmer Pot | TRIMMER | - | 3329P | Not | - | PC Pins | - | 0.5W | SCREW | 6.78mm | - | - | - | - | - | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 260 deg | - | - | - | - | - | - | 6.35mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3296W-1-104LF Bourns Inc. | 1064 |
| - | 6 Weeks | Tin | PCB, Panel, Through Hole | Through Hole | - | WIRE | - | 850.485694mg | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 100kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 8533.40.80.50 | - | 500mW | - | - | 500mW | - | 4.83mm | Multi-Turn | TRIMMER | - | 3296W | Not | - | PC Pins | 300V | 0.5W | SCREW | 6.4mm | - | - | 1GOhm | 0.51 mm | - | 70°C | Top Adjustment | 25 | Linear | VERTICAL | - | 1 | - | - | - | - | - | - | 10.033mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3214G-1-103E Bourns Inc. | 174 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | - | - | - | 283mg | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.154 H 4.80mmx3.50mmx3.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | - | 10kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | - | 250mW | 500V | TR, EMBOSSED, 7 INCH | 250mW | - | 6mm | Trimmer Pot | TRIMMER | - | 3214G | Not | - | Gull Wing | - | - | SCREW | - | - | - | - | - | 1918 | - | Side Adjustment | 5 | Linear | HORIZONTAL | 1800 deg | - | - | - | - | - | - | - | 3.5306mm | - | No | - | ROHS3 Compliant | - | ||
![]() E7800.0070 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | EAR99 | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201UR104B Tusonix | In Stock | - | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | 3 | - | - | - | - | - | CTS CORP | - | - | - | 201UR104B | - | - | - | - | - | 100 °C | 55 °C | - | PCB Mount, | 15.08 mm | - | 4.98 mm | CIRCULAR PACKAGE | PCB Mount | - | Obsolete | - | - | - | - | - | - | 8.01 | - | Yes | 260 deg | - | - | - | - | - | - | - | - | 20% | - | Yes | - | - | - | - | EAR99 | - | - | 100000 Ω | - | - | - | - | - | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | Miniature Size | TRIMMER | compliant | - | - | - | - | - | 0.25 W | SCREW | - | 350 V | - | - | - | - | 55 °C | - | 1 | - | HORIZONTAL | - | - | - | LINEAR | - | - | - | - | - | - | - | - | - | - | ||
![]() 25WR50LF TT Electronics | 28 |
| - | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | - | 25WR50LF | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | - | - | - | - | - | - | 5.11 | - | Yes | 210 deg | - | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | - | - | EAR99 | 100 ppm/°C | - | 50 Ω | Matte Tin (Sn) | - | - | - | - | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | - | - | TUBE | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | - | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | - | - | 70 °C | - | 1 | - | VERTICAL | - | 1 | - | LINEAR | - | - | - | - | - | - | - | - | - | - | ||
![]() 25WR10LF TT Electronics | 36 |
| - | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | - | 25WR10LF | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | - | - | - | - | - | - | 5.12 | - | Yes | 210 deg | - | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | - | - | EAR99 | 100 ppm/°C | - | 10 Ω | Matte Tin (Sn) | - | - | - | - | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | - | - | TUBE | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | - | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | - | - | 70 °C | - | 1 | - | VERTICAL | - | 1 | - | LINEAR | - | - | - | - | - | - | - | - | - | - | ||
![]() 25SR10LF TT Electronics | 40 |
| - | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | - | 25SR10LF | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | - | - | - | - | - | - | 5.13 | - | Yes | 210 deg | - | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | - | - | EAR99 | 100 ppm/°C | - | 10 Ω | Matte Tin (Sn) | - | - | - | - | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | - | - | TUBE | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | - | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | - | - | 70 °C | - | 1 | - | HORIZONTAL | - | 1 | - | LINEAR | - | - | - | - | - | - | - | - | - | - | ||
![]() 404806412013 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | - | - | - | - | - | TE CONNECTIVITY LTD | - | LIN | TE Connectivity | 404806412013 | - | - | Through Hole | 1 | -55C to 125C | - | - | - | unknown | - | - | - | RECTANGULAR PACKAGE | - | - | Contact Manufacturer | SIDE | - | 4.7(mm) | Not Required(mm) | - | No | 5.66 | - | Yes | - | 2.25(mm) | 1.5(mm) | NO | 10% | - | - | - | - | 10% | - | - | - | - | - | - | EAR99 | ±100(ppm/°C) | Trimmer | 100000(ohm) | - | - | - | - | - | - | - | 8533.40.80.50 | - | 0.5 (1/2)(W) | - | - | - | - | - | - | TRIMMER | - | - | Not Required | - | Pin | - | 0.5 W | SCREW | - | - | Not Required | - | - | - | - | - | 25 | - | HORIZONTAL | - | - | - | LINEAR | NOT REQUIRED | - | 11.5(mm) | - | - | 10(mm) | - | - | - | - | ||
![]() CLU7521 Ohmite | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OHMITE MANUFACTURING CO | - | LIN | Ohmite Mfg Co | CLU7521 | CLU | - | Panel | 1 | -55C to 120C | 120 °C | -55 °C | - | Chassis Mount, | 29.4 mm | - | 15.9 mm | - | Chassis Mount | - | Obsolete | SIDE | - | 29.4(mm) | Not Required(mm) | - | No | 8.62 | - | No | 312 deg | 6.35(mm) | 15.88(mm) | NO | - | - | - | CLU | - | - | - | - | - | - | - | - | - | - | Potentiometer | 7500(ohm) | - | - | - | - | - | - | - | - | Variable Resistors | 2(W) | - | - | - | CARBON COMPOSITION | - | Covered | POTENTIOMETER | unknown | - | Not Required | MIL-R-94 | Solder Lug | - | 2 W | - | - | 500 V | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | LOCKING | - | 31.78(mm) | - | - | - | - | - | - | - | ||
![]() 3099P-1-105 Bourns - J.W. Miller | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | - | 2.83 g | - | - | - | - | - | - | - | - | LIN | - | - | - | - | Through Hole | - | -55C to 150C | - | - | - | - | - | - | - | - | - | - | - | SIDE | - | 9.02(mm) | Not Required(mm) | - | No | - | Non-Compliant | - | - | 2.36(mm) | - | - | 10% | - | - | - | - | 10 % | - | - | - | - | - | Pin | - | ±100(ppm/°C) | Trimmer | 1 MΩ | - | 150 °C | -55 °C | - | - | - | - | - | - | 1(W) | - | - | - | - | - | - | - | - | - | Not Required | - | Pin | - | - | - | - | - | Not Required | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | 19.05(mm) | - | - | 4.83(mm) | - | - | - | - | ||
![]() TDB06-5-102 Bourns - J.W. Miller | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LIN | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | TOP | - | 7.2(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | - | 30% | - | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer | 1000(ohm) | - | - | - | - | - | - | - | - | - | 0.05 (1/20)(W) | - | - | - | - | - | - | - | - | - | Not Required | - | Pin | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.6(mm) | - | - | 3(mm) | - | - | - | - | ||
![]() 1623855-5 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LIN | - | - | - | TE Connectivity Passive Product | Through Hole | 1 | -25C to 100C | - | - | Box | - | - | - | - | - | - | - | - | TOP | - | 11.5(mm) | Not Required(mm) | Active | No | - | - | - | - | - | - | NO | 20% | - | - | * | - | - | - | - | - | - | - | - | - | ±250(ppm/°C) | Trimmer | 100000(ohm) | - | - | - | - | - | - | - | - | - | 0.5 (1/2)(W) | - | - | - | - | - | - | - | - | - | Not Required | - | Pin | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | NOT REQUIRED | - | 8.8(mm) | - | - | 6.2(mm) | - | - | - | - | ||
![]() 1676979-6 TE Connectivity | 218 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LIN | - | - | - | TE Connectivity Passive Product | Panel | 1 | -55C to 125C | - | - | Box | - | - | - | - | - | - | - | - | SIDE | - | 22.6(mm) | Not Required(mm) | Active | No | - | - | - | - | 6.35(mm) | 25(mm) | NO | 10% | - | - | * | - | - | - | - | - | - | - | - | - | ±100(ppm/°C) | Potentiometer | 250(ohm) | - | - | - | - | - | - | - | - | - | 1(W) | - | - | - | - | - | - | - | - | - | Not Required | - | Solder Lug | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | STANDARD | - | 42.5(mm) | - | - | - | - | - | - | - | ||
![]() 1-1623849-6 TE Connectivity | In Stock | - | Datasheet | - | - | - | Through Hole | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | Cermet | - | 1623849 | - | - | TE CONNECTIVITY LTD | -- | LIN | TE Connectivity | 1-1623849-6 | - | TE Connectivity Passive Product | Through Hole | 1 | -55C to 125C | - | - | Bulk | ROHS COMPLIANT | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | TOP | - | 4.7(mm) | Not Required(mm) | Active | No | 8.49 | - | Yes | - | 2.25(mm) | 1.5(mm) | NO | 10% | Bulk | - | 4290, Citec | Rectangular - 0.374 x 0.185 Face x 0.394 H (9.50mm x 4.70mm x 10.00mm) | ±10% | - | Yes | Active | -- | - | - | - | ±100(ppm/°C) | Trimmer | 1 MOhms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | 0.5 (1/2)(W) | - | - | - | - | - | - | TRIMMER | compliant | - | Not Required | - | Pin | - | 0.5 W | SCREW | - | - | Not Required | - | - | - | - | Top Adjustment | 25 | - | VERTICAL | - | - | - | LINEAR | NOT REQUIRED | - | 10(mm) | - | - | 11.5(mm) | - | - | - | - | ||
![]() 1624158-2 TE Connectivity | 53 | - | Datasheet | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | LOG | - | - | - | - | Panel | 1 | -25C to 70C | - | - | - | - | - | - | - | - | - | - | - | SIDE | - | 20.4(mm) | Not Required(mm) | - | No | - | - | - | - | 6.35(mm) | 50(mm) | NO | 20% | - | - | 23 | - | ±20% | - | - | - | - | - | - | - | - | Potentiometer | 4700(ohm) | - | - | - | - | - | - | - | - | - | 0.2 (1/5)(W) | - | - | - | - | - | - | - | - | - | Not Required | - | EYELET | - | - | Round Shaft | - | - | Not Required | - | - | - | - | - | 1 | - | - | - | - | 1 | - | STANDARD | 6.35 mm | 60.7(mm) | - | - | 25.2(mm) | - | - | - | - |