- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Adjustment | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Max Power Dissipation | Orientation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Product Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Outside Diameter | Ganging Number | Element Type | Product | Product Category | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FT-63ETV303 Nidec | 13 |
| - | - | - | - | - | - | - | - | Top Crossed Slot | Nidec Copal | 1000 | Nidec | + 125 C | - | - 55 C | PCB Mount | - | - | Details | - | - | 122 VDC | Ammo Pack | - | FT-63 | - | 10 % | - | - | - | - | - | - | - | 100 PPM / C | Single Turn Trimmer | 30 kOhms | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | - | - | - | - | Vertical | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | - | - | - | - | - | - | - | - | - | ||
![]() PVG3K200C01R00 Bourns Inc. | 28 |
| - | - | - | - | Surface Mount | - | - | Cermet | - | Bourns | 500 | Bourns | + 125 C | Bourns Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.001905 oz | - | - | MouseReel | - | PVG3 | Rectangular - 0.142" x 0.134" Face (3.60mm x 3.40mm) | ±20% | - | - | - | - | - | - | - | ±150ppm/°C | SMD Sealed Type Single-Turn | 20 Ohms | - | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | Bottom Adjustment | Trimmer Resistors | 1 | - | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - SMD | - | 2 mm | 3.6 mm | 3.4 mm | - | - | - | - | - | ||
![]() TC33X-2-102E Bourns Inc. | 1004 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | 29.4mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | Trimpot® TC33 - Open Frame | Rectangular - 0.150 x 0.142 Face x 0.047 H 3.80mmx3.60mmx1.20mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | - | 1kOhm | Matte Tin (Sn) | 100°C | -40°C | Carbon, Cermet, Potentiometer | Silver | 0.1W 1/10W | 8533.40.80.50 | - | 100mW | 50V | - | TR, EMBOSSED, 7 INCH | 100mW | - | 3.8mm | Trimmer Pot | TRIMMER | - | TC33X | Not | J Lead | - | - | SCREW | - | - | - | - | 70°C | Top Adjustment | - | 1 | - | VERTICAL | - | - | - | - | - | - | - | 1.1938mm | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 3362M-1-104LF Bourns Inc. | 7228 |
| - | 7 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 100kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | - | - | 500mW | - | 4.7mm | Trimmer Pot | TRIMMER | - | 3362M | Not | PC Pins | - | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Side Adjustment | - | 1 | Linear | HORIZONTAL | 240 deg | - | - | - | - | - | - | 6.985mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3057J-1-502M Bourns Inc. | In Stock | - | - | 8 Weeks | - | Panel | Panel Mount | - | 2.834952g | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | - | 5kOhm | Gold (Au) | 150°C | -55°C | - | - | - | - | - | 1W | - | - | - | 1W | - | - | - | POTENTIOMETER | - | 3057J | - | Solder Hook | - | 1W | SCREW | - | - | 0.71 mm | - | 70°C | Side Adjustment | - | 22 | - | HORIZONTAL | 7920 deg | - | 1 | - | - | - | - | 8.001mm | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3250L-1-500 Bourns Inc. | 32 |
| - | 8 Weeks | - | Chassis Mount, Panel | Chassis Mount | FLEXIBLE WIRE | 1.700971g | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±50ppm/°C | - | 50Ohm | Silver (Ag) | 150°C | -65°C | - | - | - | 8533.31.00.00 | - | 1W | - | - | - | 1W | - | - | Square | TRIMMER | - | 3250L | - | Wire Leads | - | 1W | SCREW | 152.4mm | - | - | - | 85°C | Top Adjustment | - | 25 | - | HORIZONTAL | 9000 deg | - | 1 | - | - | - | - | 12.7mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3362P-1-103 Bourns Inc. | 5000 |
| - | 7 Weeks | Lead, Tin | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 1999 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 10kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | 500V | - | - | 500mW | - | 6.99mm | Trimmer Pot | TRIMMER | - | 3362P | Not | PC Pins | - | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Top Adjustment | - | 1 | Linear | VERTICAL | 240 deg | - | - | - | - | - | - | 4.699mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3362P-1-253LF Bourns Inc. | 130 |
| - | 7 Weeks | Tin | PCB, Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 25kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | - | - | 500mW | - | 6.99mm | Trimmer Pot | TRIMMER | - | 3362P | Not | PC Pins | - | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Top Adjustment | - | 1 | Linear | VERTICAL | 240 deg | - | - | - | - | - | - | 4.699mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RJ26FW502 Bourns Inc. | 272 | - | Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 425mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 5kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | - | 250mW | 500V | - | - | 250mW | - | 4.32mm | Trimmer Pot | TRIMMER | - | RJ26FW | MIL-PRF-22097 | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Top Adjustment | - | 12 | - | VERTICAL | 4320 deg | - | - | - | - | - | - | 6.35mm | - | - | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() FT-63ETP301 Nidec | 13 |
| - | - | - | - | - | - | - | - | Top Crossed Slot | Nidec Copal | 1000 | Nidec | + 125 C | - | - 55 C | PCB Mount | - | - | Details | - | - | 12.2 VDC | Ammo Pack | - | FT-63 | - | 10 % | - | - | - | - | - | - | - | 100 PPM / C | Single Turn Trimmer | 300 Ohms | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | - | - | - | - | Vertical | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | - | - | - | - | - | - | - | - | - | ||
![]() 3362M-1-102LF Bourns Inc. | 20 | - | Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 1kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | - | - | 500mW | - | 4.7mm | Trimmer Pot | TRIMMER | - | 3362M | Not | PC Pins | - | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Side Adjustment | - | 1 | Linear | HORIZONTAL | 240 deg | - | - | - | - | - | - | 6.985mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386X-1-103TLF Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 10kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | 300V | - | - | 500mW | - | 10.41mm | Trimmer Pot | TRIMMER | - | 3386X | Not | PC Pins | - | 0.5W | - | 5.97mm | - | - | - | 85°C | Side Finger Adjustment | - | 1 | Linear | VERTICAL | 280 deg | - | - | - | - | - | - | 9.525mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3361S-1-104GLF Bourns Inc. | In Stock |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | FLAT | 567mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tape & Reel (TR) | 2002 | Trimpot® 3361 - Sealed | Rectangular - 0.264 x 0.290 Face x 0.290 H 6.71mmx7.37mmx7.37mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 3 | Gull Wing | EAR99 | ±100ppm/°C | - | 100kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | 300V | - | - | 500mW | - | 6.65mm | - | TRIMMER | - | 3361S | Not | Gull Wing | - | 0.5W | SCREW | - | - | - | - | 70°C | Side Adjustment | - | 1 | Linear | HORIZONTAL | - | - | - | - | - | - | - | 7.366mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3329H-1-503LF Bourns Inc. | 51 | - | - | 8 Weeks | Tin | PCB, Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2005 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.180 H 6.35mmx4.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 50kOhm | - | 150°C | -55°C | - | White | 0.5W 1/2W | - | - | 500mW | - | - | - | 500mW | - | - | Trimmer Pot | TRIMMER | - | 3329H | Not | PC Pins | 300V | 0.5W | SCREW | 6.78mm | - | - | - | 85°C | Top Adjustment | - | 1 | Linear | VERTICAL | 260 deg | 6.35 mm | - | - | - | - | 6.35mm | 4.82mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3296X-1-202 Bourns Inc. | 2341 |
| - | 7 Weeks | Lead, Tin | Panel, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e0 | no | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 2kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | 500V | - | - | 500mW | - | 4.83mm | Multi-Turn | TRIMMER | - | 3296X | Not | PC Pins | - | 0.5W | SCREW | 6.4mm | 300V | 0.51 mm | - | 70°C | Side Adjustment | - | 25 | Linear | HORIZONTAL | - | - | 1 | - | - | - | - | 10.033mm | - | - | 5.59mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 3314J-2-502E Bourns Inc. | 300 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | J BEND | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1999 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | EAR99 | ±100ppm/°C | - | 5kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | - | 250mW | - | - | TR, EMBOSSED, 7 INCH | 250mW | - | 5mm | Rectangular | TRIMMER | - | 3314J | Not | J Lead | - | 0.25W | SCREW | - | 300V | - | - | 70°C | Top Adjustment | - | 1 | Linear | VERTICAL | 240 deg | - | - | - | - | - | - | 2.54mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TC33X-2-501E Bourns Inc. | 2033 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | Trimpot® TC33 - Open Frame | Rectangular - 0.150 x 0.142 Face x 0.047 H 3.80mmx3.60mmx1.20mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | - | 500Ohm | Matte Tin (Sn) | 100°C | -40°C | Cermet, Potentiometer | - | 0.1W 1/10W | 8533.40.80.50 | - | 100mW | - | - | TR, EMBOSSED, 7 INCH | 100mW | - | 3.8mm | Trimmer Pot | TRIMMER | - | TC33X | Not | J Lead | - | - | SCREW | - | 50V | - | - | 70°C | Top Adjustment | - | 1 | - | VERTICAL | - | - | - | - | - | - | - | 1.1938mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3059L-1-101 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Lead, Tin | Chassis Mount, Panel | Chassis Mount | FLEXIBLE WIRE | 2.834952g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±100ppm/°C | - | 100Ohm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | 8533.40.80.50 | - | 1W | - | - | - | 1W | - | - | - | TRIMMER | not_compliant | 3059L | - | Wire Leads | - | 1W | SCREW | 152.4mm | 400V | - | - | 70°C | Side Adjustment | - | 22 | - | HORIZONTAL | 7920 deg | - | 1 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3362S-1-103LF Bourns Inc. | 3960 |
| - | 6 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 10kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | 300V | - | - | 500mW | - | 4.7mm | Trimmer Pot | TRIMMER | - | 3362S | Not | PC Pins | - | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Side Adjustment | - | 1 | Linear | HORIZONTAL | 240 deg | - | - | - | - | - | - | 6.985mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3266X-1-202 Bourns Inc. | 284 |
| - | 8 Weeks | Lead, Tin | PCB, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 2kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.25W 1/4W | - | - | 250mW | 500V | 2.54mm | - | 250mW | - | 4.5mm | Multi-Turn | TRIMMER | - | 3266X | Not | PC Pins | - | 0.25W | SCREW | - | - | - | - | 70°C | Side Adjustment | - | 12 | Linear | HORIZONTAL | - | - | 1 | - | - | - | - | 7.239mm | - | - | 5.59mm | - | No SVHC | Non-RoHS Compliant | Contains Lead |