- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Resistive Material | Adjustment | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Power (Watts) | Subcategory | Power Rating | Orientation | Termination Style | Adjustment Type | Product Type | Number of Turns | Taper | Element Type | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTN10-E25SB20 CUI Devices | 2111 |
| - | Through Hole | Carbon | - | CUI Devices | - | CUI Devices | + 70 C | CUI Devices | - 10 C | - | PCB Mount | Bag | Active | Details | - | - | 200 VDC | - | PTN10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | 25 kOhms | 0.15W | Potentiometers, Trimmers & Rheostats | 150 mW | Horizontal | PC Pins | Top Adjustment | Precision Potentiometers | 1 | - | Carbon | Rotary Potentiometers | Precision Potentiometers | - | - | - | ||
![]() PTN10-E500HB10 CUI Devices | 1479 |
| - | Through Hole | Carbon | - | CUI Devices | - | CUI Devices | + 70 C | CUI Devices | - 10 C | - | PCB Mount | Bag | Active | Details | - | - | 200 VDC | - | PTN10 | Round - 0.406" Dia (10.30mm) | ±10% | - | - | 500 kOhms | 0.15W | Potentiometers, Trimmers & Rheostats | 150 mW | Horizontal | PC Pins | Top Adjustment | Precision Potentiometers | 1 | - | Carbon | Rotary Potentiometers | Precision Potentiometers | - | - | - | ||
![]() PTN10-C11HB10 CUI Devices | 2202 |
| - | Through Hole | Carbon | - | CUI Devices | - | CUI Devices | + 70 C | CUI Devices | - 10 C | - | PCB Mount | Bag | Active | Details | - | - | 200 VDC | - | PTN10 | Round - 0.406" Dia (10.30mm) | ±10% | - | - | 1 MOhms | 0.15W | Potentiometers, Trimmers & Rheostats | 150 mW | Vertical | PC Pins | Side Adjustment | Precision Potentiometers | 1 | - | Carbon | Rotary Potentiometers | Precision Potentiometers | - | - | - | ||
![]() PTN10-B50HB20 CUI Devices | 2213 |
| - | Through Hole | Carbon | - | CUI Devices | - | CUI Devices | + 70 C | CUI Devices | - 10 C | - | PCB Mount | Bag | Active | Details | - | - | 200 VDC | - | PTN10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | 50 kOhms | 0.15W | Potentiometers, Trimmers & Rheostats | 150 mW | Vertical | PC Pins | Side Adjustment | Precision Potentiometers | 1 | - | Carbon | Rotary Potentiometers | Precision Potentiometers | - | - | - | ||
![]() PTN10-E100HB20 CUI Devices | 1643 |
| - | Through Hole | Carbon | - | CUI Devices | - | CUI Devices | + 70 C | CUI Devices | - 10 C | - | PCB Mount | Bag | Active | Details | - | - | 200 VDC | - | PTN10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | 100 kOhms | 0.15W | Potentiometers, Trimmers & Rheostats | 150 mW | Horizontal | PC Pins | Top Adjustment | Precision Potentiometers | 1 | - | Carbon | Rotary Potentiometers | Precision Potentiometers | - | - | - | ||
![]() 3252L-1-500MLF Bourns Inc. | 29 |
| - | Panel Mount, Wire Leads | Cermet | - | Bourns | 50 | Bourns | - | Bourns Inc. | - | - | - | Bulk | Active | Details | - | 0.061729 oz | - | - | - | Rectangular - 0.500" x 0.187" Face (12.70mm x 4.75mm) | ±10% | ±100ppm/°C | Multiturn 0.5 in Square Trimming Potentiometer | 50 Ohms | 0.75W, 3/4W | Potentiometers, Trimmers & Rheostats | - | - | Wire Leads | Top Adjustment | Trimmer Resistors | 25 | - | - | Multiturn | Trimmer Resistors - Through Hole | - | - | - | ||
![]() 3306W-1-302 Bourns Inc. | 1575 |
| - | Through Hole | Cermet | Side Adjust | Bourns | 2000 | Bourns | + 100 C | Bourns Inc. | - 25 C | - | PCB Mount | Bulk | Active | - | Trimpot | 0.013580 oz | 100 V | - | - | Rectangular - 0.331" x 0.268" Face (8.40mm x 6.80mm) | ±25% | ±250ppm/°C | - | 3 kOhms | 0.2W, 1/5W | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Vertical Adjustment | PC Pins | Side Adjustment | Trimmer Resistors | 1 | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | 8.4 mm | 6.81 mm | 4.5 mm | ||
![]() 3362P-1-304TLF Bourns Inc. | 29 |
| - | Through Hole | Cermet | - | Bourns | 200 | Bourns | + 125 C | Bourns Inc. | - 55 C | - | PCB Mount | Tube | Active | Details | Trimpot | 0.020106 oz | - | Tube | - | Rectangular - 0.275" x 0.260" Face (6.99mm x 6.60mm) | ±10% | ±100ppm/°C | - | 300 kOhms | 0.5W, 1/2W | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical Adjustment | PC Pins | Top Adjustment | Trimmer Resistors | 1 | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | 4.7 mm | 6.99 mm | 6.6 mm | ||
![]() 3269W-11-104LF Bourns Inc. | 18 |
| - | Surface Mount | Cermet | Top Slot | Bourns | 50 | Bourns | + 150 C | Bourns Inc. | - 65 C | Yes | PCB Mount | Tube | Active | - | Trimpot | 0.020106 oz | - | Tube | - | Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm) | ±10% | ±100ppm/°C | 0.25 in Square SMD Trimming Potentiometer | 100 kOhms | 0.25W, 1/4W | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical Adjustment | Gull Wing | Top Adjustment | Trimmer Resistors | 12 | - | Cermet | Multiturn | Trimmer Resistors - SMD | 7.44 mm | 6.35 mm | 4.32 mm | ||
![]() 3306P-1-472 Bourns Inc. | 18 |
| - | Through Hole | Cermet | Top Adjust | Bourns | 2000 | Bourns | + 100 C | Bourns Inc. | - 25 C | - | PCB Mount | Bulk | Active | - | Trimpot | 0.013580 oz | - | - | - | Rectangular - 0.319" x 0.268" Face (8.10mm x 6.80mm) | ±25% | ±250ppm/°C | - | 4.7 kOhms | 0.2W, 1/5W | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Vertical Adjustment | PC Pins | Top Adjustment | Trimmer Resistors | 1 | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | 7.62 mm | 8.1 mm | 6.81 mm | ||
![]() PSC15NV60-103A0505-PM Amphenol Piher Sensing Systems | 1788 |
| - | Through Hole | Cermet | - | Amphenol Piher | 400 | Amphenol | + 90 C | Amphenol Piher Sensing Systems | - 40 C | - | PCB Mount | - | Active | Details | - | - | - | Cut Tape | PSC15 | Round - 0.591" Dia (15.00mm) | ±5% | ±100ppm/°C | - | 10 kOhms | 0.5W, 1/2W | Potentiometers, Trimmers & Rheostats | - | Horizontal | PC Pins | Top Adjustment | Trimmer Resistors | 1 | Linear | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | ||
![]() PS6KV40-103A3030 Amphenol Piher Sensing Systems | 4492 |
| - | Panel Mount | Carbon | Top | Amphenol Piher | 2000 | Amphenol | + 85 C | Amphenol Piher Sensing Systems | - 40 C | - | PCB Mount | - | Active | Details | - | - | 100 V | - | PS6 | Round - 0.248" Dia (6.30mm) | ±30% | ±1500ppm/°C | - | 10 kOhms | 0.1W, 1/10W | - | 100 mW (1/10 W) | Vertical Adjustment | Gull Wing | Top Adjustment | - | 1 | - | Carbon | Single Turn | Amphenol | - | - | - | ||
![]() 3306K-1-221 Bourns Inc. | 18 |
| - | Through Hole | Cermet | Side Adjust | Bourns | 2000 | Bourns | + 100 C | Bourns Inc. | - 25 C | - | PCB Mount | Bulk | Active | - | Trimpot | 0.013580 oz | - | - | - | Rectangular - 0.331" x 0.268" Face (8.40mm x 6.80mm) | ±25% | ±250ppm/°C | - | 220 Ohms | 0.2W, 1/5W | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Horizontal Adjustment | PC Pins | Side Adjustment | Trimmer Resistors | 1 | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | 8.4 mm | 6.81 mm | 7 mm | ||
![]() 3269W-11-501LF Bourns Inc. | 47 |
| - | Surface Mount | Cermet | Top Slot | Bourns | 50 | Bourns | + 150 C | Bourns Inc. | - 65 C | Yes | PCB Mount | Tube | Active | - | Trimpot | 0.020106 oz | - | Tube | - | Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm) | ±10% | ±100ppm/°C | 0.25 in Square SMD Trimming Potentiometer | 500 Ohms | 0.25W, 1/4W | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical Adjustment | Gull Wing | Top Adjustment | Trimmer Resistors | 12 | - | Cermet | Multiturn | Trimmer Resistors - SMD | 7.44 mm | 6.35 mm | 4.32 mm | ||
![]() 3314J-4-101G Bourns Inc. | 47 |
| - | Surface Mount | Cermet | - | - | - | - | - | Bourns Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | Square - 0.177" x 0.177" Face (4.50mm x 4.50mm) | ±20% | ±100ppm/°C | - | 100 Ohms | 0.25W, 1/4W | - | - | - | J Lead | Top Adjustment | - | 1 | - | - | - | - | - | - | - | ||
![]() PT10LH01-472A2020-PM-S Amphenol Piher Sensing Systems | 4479 |
| - | Through Hole | Carbon | - | - | - | - | - | Amphenol Piher Sensing Systems | - | - | - | Bulk | Active | - | - | - | - | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | ±300ppm/°C | - | 4.7 kOhms | 0.15W | - | - | - | PC Pins | Side Adjustment | - | 1 | - | - | - | - | - | - | - | ||
![]() PT15NV15-503A2020-E-S Amphenol Piher Sensing Systems | 4359 |
| - | Through Hole | Carbon | Top Adjust | - | - | - | + 70 C | Amphenol Piher Sensing Systems | - 25 C | - | Panel Mount | Bulk | Active | - | - | - | 250 VDC | - | PT15 | Round - 0.591" Dia (15.00mm) | ±20% | ±300ppm/°C | - | 50 kOhms | 0.25W, 1/4W | - | 250 mW (1/4 W) | Vertical Adjustment | PC Pins | Top Adjustment | - | 1 | - | - | Single Turn | - | - | - | - | ||
![]() 3306K-1-223 Bourns Inc. | 1809 |
| - | Through Hole | Cermet | Side Adjust | Bourns | 2000 | Bourns | + 100 C | Bourns Inc. | - 25 C | - | PCB Mount | Bulk | Active | - | Trimpot | 0.013580 oz | 100 V | - | - | Rectangular - 0.331" x 0.268" Face (8.40mm x 6.80mm) | ±25% | ±250ppm/°C | - | 22 kOhms | 0.2W, 1/5W | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Vertical Adjustment | PC Pins | Side Adjustment | Trimmer Resistors | 1 | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | 8.4 mm | 6.81 mm | 7 mm | ||
![]() 3006W-1-500ZLF Bourns Inc. | 18 |
| - | Panel Mount, Through Hole | Cermet | - | Bourns | 72 | Bourns | + 125 C | Bourns Inc. | - 55 C | - | PCB Mount | Box | Active | - | - | 0.038801 oz | - | - | - | Rectangular - 0.250" x 0.190" Face (6.35mm x 4.83mm) | ±10% | ±100ppm/°C | - | 50 Ohms | 0.75W, 3/4W | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | Vertical Adjustment | PC Pins | Side Adjustment | Trimmer Resistors | 15 | - | Cermet | Multiturn | Trimmer Resistors - Through Hole | 4.83 mm | 19.05 mm | 6.35 mm | ||
![]() 3306W-1-471 Bourns Inc. | 1827 |
| - | Through Hole | Cermet | Side Adjust | Bourns | 2000 | Bourns | + 100 C | Bourns Inc. | - 25 C | - | PCB Mount | Bulk | Active | - | Trimpot | 0.013580 oz | 100 V | - | - | Rectangular - 0.331" x 0.268" Face (8.40mm x 6.80mm) | ±25% | ±250ppm/°C | - | 470 Ohms | 0.2W, 1/5W | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Vertical Adjustment | PC Pins | Side Adjustment | Trimmer Resistors | 1 | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | 8.4 mm | 6.81 mm | 4.5 mm |