- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Housing Material | Number of Terminals | Shell Material, Finish | Resistive Material | Adjustment | Base Product Number | Brand | Capacitance Tolerance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Positions of Adjustment | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Rotational Angle | Samacsys Description | Switch Option | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Power (Watts) | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Contact Type | Pitch | Packing Method | Max Power Dissipation | Technology | Orientation | Ingress Protection | Depth | Construction | Resistor Type | Reach Compliance Code | Current Rating | Military Standard | Pin Count | Contact Finish | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Failure Rate | Contact Style | Wire Gauge | Flange Feature | Lead Diameter | Size Code | Rated Temperature | Ripple Current | Connector Style | Manufacturer Size Code | Contact Form | Shell Size, Connector Layout | Drain to Source Voltage (Vdss) | Adjustment Type | Product Type | Number of Turns | Continuous Drain Current (ID) | Threshold Voltage | ESR | Taper | Actuator Orientation | Backset Spacing | Resistance Tolerance | Outside Diameter | Ganging Number | Resistance Law | Element Type | Product | Bushing Type | Features | Product Category | Shaft Diameter | Product Length | Product Width | Product Length (mm) | Diameter | Height | Length | Width | Contact Finish Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78PR2MEGLF TT Electronics | 28 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 3 | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 78PR2MEGLF | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | - | Active | - | - | - | - | 5.13 | - | Yes | 7920 deg | - | - | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | - | EAR99 | 100 ppm/°C | - | - | 2000000 Ω | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | 8533.40.80.50 | - | Variable Resistors | - | - | - | BULK | - | CERMET | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | - | - | 1 W | SCREW | 12.7 mm | 300 V | - | - | - | - | - | - | 70 °C | - | - | - | - | - | - | - | - | 22 | - | - | - | - | HORIZONTAL | - | - | - | 1 | LINEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72XR2KLFTB TT Electronics | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 72XR2KLFTB | - | - | - | - | - | - | - | 125 °C | -55 °C | - | Panel Mount, 3819 | 9.8 mm | 9.53 mm | - | Panel Mount | 4.75 mm | - | Active | - | - | - | - | 5.11 | - | Yes | 244 deg | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | EAR99 | -100,100 ppm/°C | - | - | 2000 Ω | - | - | - | - | - | - | - | - | - | - | 8533.40.80.50 | - | Variable Resistors | - | - | - | Tube | - | CERMET | - | - | - | Trimmer Pot | TRIMMER | compliant | - | - | - | - | - | 0.5 W | - | 4.6 mm | 200 V | - | - | - | - | 0.53 mm | 3819 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72XR50LFTB TT Electronics | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 72XR50LFTB | - | - | - | - | - | - | - | 125 °C | -55 °C | - | Panel Mount, 3819 | 9.8 mm | 9.53 mm | - | Panel Mount | 4.75 mm | - | Active | - | - | - | - | 5.11 | - | Yes | 244 deg | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | -100,100 ppm/°C | - | - | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | Variable Resistors | - | - | - | Tube | - | CERMET | - | - | - | Trimmer Pot | TRIMMER | compliant | - | - | - | - | - | 0.5 W | - | 4.6 mm | 200 V | - | - | - | - | 0.53 mm | 3819 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72XR10KLF TT Electronics | 90 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 3 | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 72XR10KLF | - | - | - | - | - | - | - | 125 °C | -55 °C | - | Panel Mount, 3819 | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | - | Active | - | - | - | - | 0.62 | Non-Compliant | Yes | 244 deg | Res Cermet Trimmer 10K Ohm 10% 0.5W(1/2W) 1(Elec)/1(Mech)Turn (9.53 X 4.75 X 9.8mm) Pin Thru-Hole Box | - | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | - | EAR99 | -100,100 ppm/°C | - | - | 10000 Ω | - | Matte Tin (Sn) | - | - | - | - | - | Female | - | - | 8533.40.80.50 | - | Variable Resistors | - | - | - | BULK | - | CERMET | - | - | - | Trimmer Pot | TRIMMER | compliant | - | - | - | - | - | 0.5 W | SCREW | 4.6 mm | 200 V | - | Socket | - | - | 0.53 mm | 3819 | 85 °C | - | - | - | - | - | - | - | - | 1 | - | - | - | - | HORIZONTAL | - | - | - | - | LINEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72XR2KLF TT Electronics | 46 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 8 | - | - | 3 | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 72XR2KLF | - | - | - | - | - | - | - | 125 °C | -55 °C | - | Panel Mount, 3819 | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | - | Active | - | - | - | - | 1.27 | Non-Compliant | Yes | 244 deg | - | - | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | - | EAR99 | -100,100 ppm/°C | - | - | 2000 Ω | - | Matte Tin (Sn) | 175 °C | - | - | - | - | - | - | - | 8533.40.80.50 | - | Variable Resistors | - | - | - | BULK | 74 W | CERMET | - | - | - | Trimmer Pot | TRIMMER | compliant | - | - | - | - | - | 0.5 W | SCREW | 4.6 mm | 200 V | - | - | - | - | 0.53 mm | 3819 | 85 °C | - | - | - | - | - | 25 V | - | - | 1 | 70 A | 1.65 V | - | - | HORIZONTAL | - | - | - | - | LINEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 3366M-1-503A Bourns | In Stock | - | - | - | - | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | Copper Alloy | - | - | -- | - | - | - | - | Bourns Inc. | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | -- | -55°C ~ 150°C | Bulk | 24308-Style, Combo D®, D*MM | Square - 0.252 x 0.252 Face (6.40mm x 6.40mm) | - | - | - | Active | - | Solder | - | - | Plug, Male Pins; Receptacle, Female Sockets | - | 50 kOhms | 3 (Coax) | - | - | - | - | Black | 1 | - | - | - | - | - | - | - | Coax | - | - | - | - | - | -- | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | -- | Board Side (4-40) | - | - | - | - | D-Sub, Combo | - | Machined | 2 (DA, A) - 3W3 | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Board Lock, Mounting Brackets, Shielded | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | UL94 V-0 | - | - | ||
![]() 3224W-ZTE-204E Bourns | In Stock | - | - | - | - | Panel Mount | - | - | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Yellow Chromate Plated Zinc | Cermet | - | - | - | - | Copper Alloy | - | - | -- | - | - | - | - | Bourns Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | -- | -55°C ~ 125°C | Bulk | Combo D®, D*M | - | - | - | - | Active | - | Solder Cup | - | - | Plug, Male Pins | - | 200 kOhms | 25 (22 + 3 Coax or Power) | - | - | - | - | Black | 2 | - | - | - | - | - | - | - | Signal and Coax or Power (Not Included) | - | - | - | - | - | -- | - | - | - | - | 7.5A | - | - | Gold | - | - | - | - | - | - | - | 8-26 AWG | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, Combo | - | -- | 4 (DC, C) - 25W3 | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | - | ||
![]() 68PR1MEGLFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67PR200LFTB TT Electronics | 30 |
| - | - | - | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68XR100LFTB TT Electronics | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 68XR100LFTB | 68X | - | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, 3824 | 9.53 mm | 9.53 mm | - | PCB Mount | 6.22 mm | - | Active | - | - | - | - | 5.67 | Non-Compliant | Yes | 7200 deg | - | - | - | - | - | - | - | 68 | - | 10% | e3 | - | - | - | - | EAR99 | -100,100 ppm/°C | - | - | 34 Ω | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | 8533.40.80.50 | - | Variable Resistors | - | - | - | Tube | - | CERMET | - | - | - | Trimmer Pot | TRIMMER | compliant | - | - | - | - | - | 0.5 W | - | 4.6 mm | 200 V | - | - | - | - | 0.51 mm | 3824 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68PR200KLF TT Electronics | 46 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 3 | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 68PR200KLF | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, | 6.22 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 9.53 mm | - | Active | - | - | - | - | 5.11 | - | Yes | 7200 deg | - | - | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | - | EAR99 | 100 ppm/°C | - | - | 200000 Ω | - | Matte Tin (Sn) | - | - | - | - | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | Variable Resistors | - | - | - | BULK | - | CERMET | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | - | - | 0.5 W | SCREW | 4.6 mm | 200 V | - | - | - | - | 0.51 mm | - | 85 °C | - | - | - | - | - | - | - | - | 20 | - | - | - | - | HORIZONTAL | - | - | - | 1 | LINEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67XR5KLFTB TT Electronics | 193 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST-4EF105 Nidec | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Minus Slot | - | Nidec Copal | - | - | 100 | - | - | Nidec | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 200 VDC | - | Bulk | ST-4 | - | 20 % | - | - | - | - | - | - | 100 ppm/°C | - | - | 1 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 0.25 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | - | - | - | Linear | - | - | 20 | - | - | - | Cermet | Single Turn | - | - | Trimmer Resistors - SMD | - | 5 | 6.35 | - | - | - | - | - | - | - | - | - | - | ||
![]() 3213X105M TE Connectivity | In Stock | - | - | 22 Weeks, 6 Days | - | Surface Mount | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 3 | - | Cermet | - | 3213X | TE Connectivity / Holsworthy | - | - | 500 | TE CONNECTIVITY LTD | -- | TE Connectivity | 3213X105M | - | +125°C | TE Connectivity Passive Product | -55°C | PCB Mount | - | - | 125 °C | -55 °C | Tape & Reel (TR) | unknown | 2 mm | 3.4 mm | RECTANGULAR PACKAGE | SMT | 3.4 mm | 1879029-5 | Contact Manufacturer | - | - | Obsolete | - | 4.46 | Details | Yes | 210 deg | - | - | - | - | - | -20 to 70 °C | Tape & Reel (TR) | 3213, Citec | Square - 0.134 x 0.134 Face x 0.079 H (3.40mm x 3.40mm x 2.00mm) | ±20% | - | - | Active | -- | - | EAR99 | 100 ppm/°C | - | - | 1 MOhms | - | - | - | - | - | - | - | - | 0.125W, 1/8W | - | 8533.40.80.50 | - | Potentiometers, Trimmers & Rheostats | 0.125 W | - | 2.1000 | TAPE | - | CERMET | Top Adjust | - | - | Rectangular | TRIMMER | - | - | - | 6 | - | J Lead | 0.125 W | SCREW | - | 15 V | - | - | - | - | - | 1313 | 70 °C | - | - | - | - | - | - | Top Adjustment | Trimmer Resistors | 1 | - | - | - | - | VERTICAL | - | 20 | - | - | LINEAR | - | Single Turn | - | - | Trimmer Resistors - SMD | 1.9 mm | 3.2 | 2.5 mm | - | - | - | 3.4mm | - | - | - | - | - | - | ||
![]() 1623853-4 TE Connectivity | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | Cermet | - | - | - | - | - | - | - | -- | - | - | - | - | TE Connectivity Passive Product | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Compliant | - | - | - | - | - | - | - | - | Bulk | 4265, Citec | Square - 0.252 x 0.252 Face x 0.224 H (6.40mm x 6.40mm x 5.70mm) | ±20% | - | - | Obsolete | -- | PC Pin | - | ±100ppm/°C | - | - | 10 kOhms | - | - | 125 °C | -55 °C | Cermet | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | 500 mW | - | - | - | 6.4 mm | - | - | - | - | Not | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6896 mm | 6.4008 mm | 6.4008 mm | - | - | - | No | - | ||
![]() CB10LH224M TE Connectivity | In Stock | - | - | - | - | Through Hole | NO | FLAT | THROUGH HOLE MOUNT | - | - | - | 3 | - | Carbon | - | - | - | 0.1pF | - | - | TE CONNECTIVITY LTD | -- | TE Connectivity | CB10LH224M | - | - | TE Connectivity Passive Product | - | Through Hole | 1 | -25C to 70C | 70 °C | -25 °C | Bulk | PCB Mount, 3920 | 10.8 mm | 9.8 mm | RECTANGULAR PACKAGE | PCB Mount | 5 mm | - | Obsolete | SIDE | Not Required(mm) | Active | No | 8.03 | - | Yes | 240 deg | - | NO | 20% | - | - | - | Bulk | CB10, Citec | Rectangular - 0.425 x 0.386 Face x 0.476 H (10.80mm x 9.80mm x 12.10mm) | ±20% | - | Yes | Active | -- | - | EAR99 | ±500ppm/°C | - | Trimmer | 220 kOhms | - | - | - | - | - | - | - | - | 0.15W | - | 8533.40.80.70 | 1.2 pF | Variable Resistors | 0.15(W) | - | - | - | - | Carbon Film | - | - | - | Flame Retardant | TRIMMER | compliant | - | Not Required | - | - | PC Pins | 0.15 W | SCREW | 3.5 mm | 150 V | Not Required | - | - | - | - | 3920 | - | - | - | - | - | - | - | Side Adjustment | - | 1 | - | - | - | - | HORIZONTAL | - | - | - | - | LINEAR | - | - | NOT REQUIRED | - | - | - | 2.01 mm | 2.01 x 1.25 x 1.02 mm | 9.8(mm) | - | - | - | - | - | 12.1(mm) | - | - | - | ||
![]() 44WR200LFT7 TT Electronics | 374 |
| - | - | - | - | YES | HOOK | SURFACE MOUNT | - | - | - | 3 | - | - | - | - | - | 10% | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 44WR200LFT7 | - | - | - | - | - | - | - | 150 °C | -65 °C | - | SMT, 2019 | 5.31 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 4.83 mm | - | Active | - | - | - | - | 1.3 | - | Yes | 3240 deg | - | - | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | - | EAR99 | 100 ppm/°C | - | - | 200 Ω | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | 8533.40.80.50 | 15 uF | Variable Resistors | - | - | - | TR, EMBOSSED, 7 INCH | - | CERMET | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | - | - | 0.25 W | SCREW | - | 300 V | - | - | - | - | - | 2019 | 85 °C | 274 mA | - | A | - | - | - | - | - | 9 | - | - | 1000 mOhm | - | VERTICAL | - | - | - | 1 | LINEAR | - | - | - | - | - | - | 3.2 mm | 1.6 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() PT10MV10-104A2020E Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Hex | - | Amphenol Piher | - | - | 2000 | - | - | Amphenol | - | - | + 70 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.031747 oz | 200 VDC | - | Bulk | PT-10 | - | 20 % | - | - | - | - | - | - | 300 PPM / C | - | 10 mm Carbon Potentiometer | 100 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 150 mW | - | - | - | - | - | Vertical Adjustment | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | - | - | - | Linear | - | - | - | - | - | - | Carbon | Single Turn | - | - | Trimmer Resistors - Through Hole | - | - | - | - | 10.3 mm | 4.8 mm | 10 mm | - | - | - | - | - | - | ||
![]() PT10LH01105B2020 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Adjust | - | Amphenol Piher | - | - | 2000 | - | - | Amphenol | - | - | + 70 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.031747 oz | 100 V | - | Bulk | PT-10 | - | 20 % | - | - | - | - | - | - | 300 PPM / C | - | 10 mm Carbon Potentiometer | 1 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 70 mW | - | - | - | - | - | Vertical Adjustment | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | - | - | - | - | Audio | - | - | - | - | - | - | Carbon | - | - | - | Trimmer Resistors - Through Hole | - | - | - | - | 10.3 mm | 12.1 mm | - | 4.8 mm | - | - | - | - | - | ||
![]() PT15NV15-472A2020 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Adjust | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 VDC | - | - | - | - | 20 % | - | - | - | - | - | - | 300 PPM / C | - | - | 4.7 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Vertical Adjustment | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Single Turn | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |