- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Resistive Material | Adjustment | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Tradename | Unit Weight | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Power (Watts) | HTS Code | Subcategory | Power Rating | Packing Method | Orientation | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Product Type | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law | Element Type | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3009P-1-303 Bourns | 48 |
| - | Through Hole | - | - | - | - | Cermet | Side Slot | Bourns | 100 | - | Bourns | - | - | + 150 C | Bourns Inc. | - 55 C | PCB Mount | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | No -RoHS Version Available | - | - | Trimpot | 0.050000 oz | 3009 | Rectangular - 0.354 x 0.190 Face (8.98mm x 4.83mm) | 10 % | - | - | - | ±100ppm/°C | Trimmers | 30 kOhms | - | 0.75W, 3/4W | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | - | Horizontal Adjustment | - | - | - | PC Pin | - | - | - | - | - | - | - | Side Adjustment | Trimmer Resistors | 15 | - | - | - | Cermet | Multiturn | Trimmer Resistors - Through Hole | - | - | - | ||
![]() 3006P-7-103Z Bourns | In Stock | - | - | - | - | - | - | - | - | Side Slot | Bourns | 20 | BOURNS INC | Bourns | 3006P-7-103Z | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Active | - | 5.74 | No -RoHS Version Available | No | - | - | 0.040000 oz | 3006 | - | 10 % | - | - | - | 100 PPM / C | 0.75 in Rectangular Trimming Potentiometer | 10 kOhms | - | - | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | - | Horizontal Adjustment | - | - | not_compliant | PC Pin | - | - | - | - | - | - | - | - | Trimmer Resistors | 15 | - | - | - | Cermet | Multiturn | Trimmer Resistors - Through Hole | 6.35 mm | 19.05 mm | 4.83 mm | ||
![]() 3006P-FN2-254 Bourns | In Stock | - | - | - | - | - | - | - | - | Side Slot | Bourns | 25 | - | Bourns | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | - | - | 0.040000 oz | 3006 | - | 10 % | - | - | - | 100 PPM / C | 0.75 in Trimmer Resistors - Multi Turn | 250 kOhms | - | - | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | - | Horizontal Adjustment | - | - | - | PC Pin | - | - | - | - | - | - | - | - | Trimmer Resistors | 15 | - | - | - | Cermet | Multiturn | Trimmer Resistors - Through Hole | 6.35 mm | 19.05 mm | 4.83 mm | ||
![]() 3006P-DR4-202 Bourns | In Stock | - | - | - | - | - | - | - | - | Side Slot | Bourns | 25 | - | Bourns | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | - | - | 0.040000 oz | 3006 | - | 10 % | - | - | - | 100 PPM / C | 0.75 in Trimmer Resistors - Multi Turn | 2 kOhms | - | - | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | - | Horizontal Adjustment | - | - | - | PC Pin | - | - | - | - | - | - | - | - | Trimmer Resistors | 15 | - | - | - | Cermet | Multiturn | Trimmer Resistors - Through Hole | 6.35 mm | 19.05 mm | 4.83 mm | ||
![]() 72PXR200KLF TT Electronics | 5 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | BI TECHNOLOGIES CORP | - | 72PXR200KLF | 72 | - | - | - | - | 125 °C | -55 °C | - | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | - | 5.07 | - | Yes | 244 deg | - | - | 72 | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | - | 200000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | - | - | 1 | VERTICAL | - | LINEAR | - | - | - | - | - | - | ||
![]() 78LBWR10KLF TT Electronics | 5 |
| - | - | NO | FLEXIBLE WIRE | PANEL MOUNT | 3 | - | - | - | - | BI TECHNOLOGIES CORP | - | 78LBWR10KLF | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | - | 5.69 | - | Yes | 7920 deg | - | - | - | - | 10% | e3 | - | EAR99 | 100 ppm/°C | - | 10000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | - | BULK | - | Rectangular | TRIMMER | compliant | - | 1 W | SCREW | - | 300 V | - | - | 70 °C | - | - | 22 | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | - | ||
![]() 72XWR1MEGLF TT Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | BI TECHNOLOGIES CORP | - | 72XWR1MEGLF | - | - | - | - | - | 125 °C | -55 °C | - | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | - | 5.1 | - | Yes | 244 deg | - | - | - | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | - | 1000000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | - | - | 1 | HORIZONTAL | - | LINEAR | - | - | - | - | - | - | ||
![]() 72XWR500KLF TT Electronics | 5 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | BI TECHNOLOGIES CORP | - | 72XWR500KLF | - | - | - | - | - | 125 °C | -55 °C | - | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | - | 5.09 | - | Yes | 244 deg | - | - | - | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | - | 500000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | - | - | 1 | HORIZONTAL | - | LINEAR | - | - | - | - | - | - | ||
![]() 78LBWR5KLF TT Electronics | In Stock | - | - | - | NO | FLEXIBLE WIRE | PANEL MOUNT | 3 | - | - | - | - | BI TECHNOLOGIES CORP | - | 78LBWR5KLF | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | - | 5.69 | - | Yes | 7920 deg | - | - | - | - | 10% | e3 | - | EAR99 | 100 ppm/°C | - | 5000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | - | BULK | - | Rectangular | TRIMMER | compliant | - | 1 W | SCREW | - | 300 V | - | - | 70 °C | - | - | 22 | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | - | ||
![]() 72PLR200LF TT Electronics | 5 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | BI TECHNOLOGIES CORP | - | 72PLR200LF | - | - | - | - | - | 125 °C | -55 °C | - | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | - | 5.12 | - | Yes | 244 deg | - | - | - | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | - | 200 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | - | - | 1 | VERTICAL | - | LINEAR | - | - | - | - | - | - | ||
![]() 78LBWR10LF TT Electronics | 9 |
| - | - | NO | FLEXIBLE WIRE | PANEL MOUNT | 3 | - | - | - | - | BI TECHNOLOGIES CORP | - | 78LBWR10LF | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | - | 5.69 | - | Yes | 7920 deg | - | - | - | - | 20% | e3 | - | EAR99 | 100 ppm/°C | - | 10 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | - | BULK | - | Rectangular | TRIMMER | compliant | - | 1 W | SCREW | - | 300 V | - | - | 70 °C | - | - | 22 | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | - | ||
![]() 78LR100KLF TT Electronics | 5 |
| - | - | NO | FLEXIBLE WIRE | CHASSIS MOUNT | 3 | - | - | - | - | BI TECHNOLOGIES CORP | - | 78LR100KLF | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | - | 2.26 | - | Yes | 7920 deg | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 100000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | - | BULK | - | Rectangular | TRIMMER | compliant | - | 1 W | SCREW | - | 300 V | - | - | 70 °C | - | - | 22 | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | - | ||
![]() 72PR200LF TT Electronics | 18 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | BI TECHNOLOGIES CORP | - | 72PR200LF | - | - | - | - | - | 125 °C | -55 °C | - | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | - | 1.23 | - | Yes | 244 deg | - | - | - | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | - | 200 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | - | - | 1 | VERTICAL | - | LINEAR | - | - | - | - | - | - | ||
![]() 72XWR1KLF TT Electronics | 34 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | BI TECHNOLOGIES CORP | - | 72XWR1KLF | - | - | - | - | - | 125 °C | -55 °C | - | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | - | 5.1 | - | Yes | 244 deg | - | - | - | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | - | 1000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | - | - | 1 | HORIZONTAL | - | LINEAR | - | - | - | - | - | - | ||
![]() 72XR20LF TT Electronics | 5 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | BI TECHNOLOGIES CORP | - | 72XR20LF | - | - | - | - | - | 125 °C | -55 °C | - | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | - | 5.11 | - | Yes | 244 deg | - | - | - | - | 20% | e3 | Yes | EAR99 | -100,100 ppm/°C | - | 20 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | - | - | 1 | HORIZONTAL | - | LINEAR | - | - | - | - | - | - | ||
![]() 72PR10LF TT Electronics | 5 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | BI TECHNOLOGIES CORP | - | 72PR10LF | - | - | - | - | - | 125 °C | -55 °C | - | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | - | 5.09 | - | Yes | 244 deg | - | - | - | - | 20% | e3 | Yes | EAR99 | -100,100 ppm/°C | - | 10 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | - | - | 1 | VERTICAL | - | LINEAR | - | - | - | - | - | - | ||
![]() 72XR1KLF TT Electronics | 2355 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | BI TECHNOLOGIES CORP | - | 72XR1KLF | - | - | - | - | - | 125 °C | -55 °C | - | Panel Mount, 3819 | - | 9.8 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 4.75 mm | Active | - | 1.3 | - | Yes | 244 deg | - | - | - | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | - | 1000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3819 | 85 °C | - | - | 1 | HORIZONTAL | - | LINEAR | - | - | - | - | - | - | ||
![]() 84WR200LF TT Electronics | 5 |
| - | - | YES | FLAT | SURFACE MOUNT | 3 | - | - | - | - | BI TECHNOLOGIES CORP | - | 84WR200LF | - | - | - | - | - | 150 °C | -65 °C | - | SMT, 2517 | - | 7.49 mm | 6.35 mm | - | SMT | 4.32 mm | Active | - | 1.25 | - | Yes | 4320 deg | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 200 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | - | TUBE | - | Square | TRIMMER | compliant | - | 0.25 W | SCREW | - | 200 V | - | 2517 | 85 °C | - | - | 12 | VERTICAL | 1 | LINEAR | - | - | - | - | - | - | ||
![]() 89XR2KLF TT Electronics | 5 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | BI TECHNOLOGIES CORP | - | 89XR2KLF | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | - | 5.09 | - | Yes | 7200 deg | - | - | - | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | - | 2000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | 0.75 W | SCREW | 4.445 mm | 200 V | 0.533 mm | 7519 | 85 °C | - | - | 20 | HORIZONTAL | - | LINEAR | - | - | - | - | - | - | ||
![]() 93PR250KLF TT Electronics | 339 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | BI TECHNOLOGIES CORP | - | 93PR250KLF | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, | 12.7 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | - | 1.25 | - | Yes | 270 deg | - | - | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | - | 250000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | - | BULK | - | Single Turn | TRIMMER | compliant | - | 1 W | THUMB WHEEL | 4.57 mm | 200 V | 0.711 mm | - | 70 °C | - | - | 1 | VERTICAL | 1 | LINEAR | - | - | - | - | - | - |