- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Resistive Material | Adjustment | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Positions of Adjustment | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Rotational Angle | Switch Option | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Orientation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Product Type | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law | Element Type | Product | Bushing Type | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 90PR100LF TT Electronics | 5 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 90PR100LF | 90 | - | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | - | Active | - | - | - | - | 0.55 | - | Yes | 7200 deg | - | - | - | - | - | 89 | - | 10% | - | Yes | - | - | EAR99 | -100,100 ppm/°C | - | 100 Ω | - | - | - | 8533.40.80.50 | - | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.75 W | SCREW | 4.445 mm | 200 V | - | 0.533 mm | 7519 | 85 °C | - | - | 20 | HORIZONTAL | - | LINEAR | - | - | - | - | - | - | - | - | - | ||
![]() 91WR1KLF TT Electronics | 5 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 91WR1KLF | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, | 9.525 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | - | Active | - | - | - | - | 1.26 | - | Yes | 174 deg | - | - | - | - | - | - | - | 20% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | 1000 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | - | BULK | - | Cylindrical | TRIMMER | compliant | - | - | 0.5 W | SCREW | 4.57 mm | 250 V | - | 0.508 mm | - | 70 °C | - | - | 1 | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | - | - | - | - | ||
![]() CB10LH221M TE Connectivity | 5143 |
| - | - | Through Hole | NO | FLAT | THROUGH HOLE MOUNT | 3 | Carbon | Side Adjust | - | TE Connectivity / AMP | 1000 | TE CONNECTIVITY LTD | -- | CB10LH221M | - | + 70 C | TE Connectivity Passive Product | - 25 C | Through Hole | 1 | -25C to 70C | - | - | Bulk | , | - | - | - | RECTANGULAR PACKAGE | - | - | 1630478-7 | Obsolete | SIDE | Not Required(mm) | Active | No | 8.02 | Details | Yes | - | NO | 20% | 0.028219 oz | 200 VDC | Bulk | CB10, Citec | Rectangular - 0.425 x 0.386 Face x 0.476 H (10.80mm x 9.80mm x 12.10mm) | 20% | - | Yes | Active | -- | EAR99 | ±500(ppm/°C) | Trimmer | 220 Ω | - | 0.15W | - | 8533.40.80.70 | Potentiometers, Trimmers & Rheostats | 0.15(W) | - | Vertical Adjustment | - | TRIMMER | compliant | Not Required | Pin | 0.15 W | SCREW | - | - | Not Required | - | - | - | Side Adjustment | Trimmer Resistors | 1 | HORIZONTAL | - | LINEAR | Carbon | Single Turn | NOT REQUIRED | Trimmer Resistors - Through Hole | 9.8(mm) | 10.8 mm | 9.8 mm | 5 mm | 12.1(mm) | ||
![]() CB10MV103M TE Connectivity | In Stock | - | - | - | Through Hole | NO | FLAT | THROUGH HOLE MOUNT | 3 | Carbon | - | CB10 | - | - | TE CONNECTIVITY LTD | -- | CB10MV103M | - | - | TE Connectivity Passive Product | - | - | - | - | 70 °C | -25 °C | Bulk | PCB Mount, 4339 | - | 5 mm | 11 mm | RECTANGULAR PACKAGE | PCB Mount | 9.8 mm | - | Obsolete | - | - | Active | - | 5.83 | - | Yes | 240 deg | - | - | - | - | Bulk | CB10, Citec | Rectangular - 0.433 x 0.386 Face x 0.236 H (11.00mm x 9.80mm x 6.00mm) | 20% | - | - | Active | -- | EAR99 | -500,500 ppm/°C | - | 10000 Ω | - | 0.15W | - | 8533.40.80.70 | - | - | - | - | Flame Retardant | TRIMMER | compliant | - | PC Pins | 0.15 W | SCREW | 3.5 mm | 150 V | - | - | 4339 | - | Top Adjustment | - | 1 | VERTICAL | - | LINEAR | - | - | - | - | - | - | - | - | - | ||
![]() CB10LH472M TE Connectivity | 381 |
| - | - | Through Hole | NO | FLAT | THROUGH HOLE MOUNT | 3 | Carbon | Side Adjust | CB10 | TE Connectivity / AMP | 500 | TE CONNECTIVITY LTD | -- | CB10LH472M | - | + 70 C | TE Connectivity Passive Product | - 25 C | Through Hole | 1 | -25C to 70C | 70 °C | -25 °C | Bulk | PCB Mount, 3920 | - | 10.8 mm | 9.8 mm | RECTANGULAR PACKAGE | PCB Mount | 5 mm | 1-1630478-3 | Obsolete | SIDE | Not Required(mm) | Active | No | 8.01 | Details | Yes | 240 deg | NO | 20% | 0.022893 oz | 200 VDC | Bulk | CB10, Citec | Rectangular - 0.425 x 0.386 Face x 0.476 H (10.80mm x 9.80mm x 12.10mm) | 20% | - | Yes | Active | -- | EAR99 | -500,500 ppm/°C | Trimmer | 4700 Ω | - | 0.15W | - | 8533.40.80.70 | - | 0.15(W) | - | Vertical Adjustment | Flame Retardant | TRIMMER | compliant | Not Required | Pin | 0.15 W | SCREW | 3.5 mm | 150 V | Not Required | - | 3920 | - | Side Adjustment | Trimmer Resistors | 1 | HORIZONTAL | - | LINEAR | Carbon | Single Turn | NOT REQUIRED | Trimmer Resistors - Through Hole | 9.8(mm) | 10.8 mm | 9.8 mm | 5 mm | 12.1(mm) | ||
![]() 23BR500KLFTR TT Electronics | 1259 |
| - | - | - | YES | GULL WING | SURFACE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 23BR500KLFTR | - | - | - | - | - | - | - | 125 °C | -55 °C | - | SMT, 2018 | - | 2.7 mm | 5 mm | - | SMT | 4.5 mm | - | Active | - | - | - | - | 0.62 | - | Yes | 360 deg | - | - | - | - | - | - | - | 20% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | 500000 Ω | Tin (Sn) | - | - | 8533.40.80.50 | - | - | TR, 7 INCH | - | Square | TRIMMER | compliant | - | - | 0.25 W | SCREW | - | 200 V | - | - | 2018 | 70 °C | - | - | 1 | VERTICAL | 1 | LINEAR | - | - | - | - | - | - | - | - | - | ||
![]() 25RXR200KLF TT Electronics | 32 |
| - | - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 25RXR200KLF | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | - | Active | - | - | - | - | 5.12 | - | Yes | 210 deg | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | 200000 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | - | TUBE | - | Rectangular | TRIMMER | compliant | - | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | - | 70 °C | - | - | 1 | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | - | - | - | - | ||
![]() 25WR200KLF TT Electronics | 15 |
| - | - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 25WR200KLF | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | - | Active | - | - | - | - | 5.11 | - | Yes | 210 deg | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | 200000 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | - | TUBE | - | Rectangular | TRIMMER | compliant | - | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | - | 70 °C | - | - | 1 | VERTICAL | 1 | LINEAR | - | - | - | - | - | - | - | - | - | ||
![]() 23BR1KLFTR TT Electronics | 1975 |
| - | - | - | YES | GULL WING | SURFACE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 23BR1KLFTR | - | - | - | - | - | - | - | 125 °C | -55 °C | - | SMT, 2018 | - | 2.7 mm | 5 mm | - | SMT | 4.5 mm | - | Active | - | - | - | - | 0.6 | - | Yes | 360 deg | - | - | - | - | - | - | - | 20% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | 1000 Ω | Matte Tin (Sn) | - | - | 8533.40.80.50 | - | - | TR, 7 INCH | - | Square | TRIMMER | compliant | - | - | 0.25 W | SCREW | - | 200 V | - | - | 2018 | 70 °C | - | - | 1 | VERTICAL | 1 | LINEAR | - | - | - | - | - | - | - | - | - | ||
![]() 25VR100LF TT Electronics | In Stock | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 25VR100LF | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | - | Active | - | - | - | - | 5.1 | - | Yes | 210 deg | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | 100 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | - | TUBE | - | Rectangular | TRIMMER | compliant | - | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | - | 70 °C | - | - | 1 | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | - | - | - | - | ||
![]() 44WR100KLFT13 TT Electronics | In Stock | - | - | - | - | YES | HOOK | SURFACE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 44WR100KLFT13 | - | - | - | - | - | - | - | 150 °C | -65 °C | - | SMT, 2019 | - | 5.31 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 4.83 mm | - | Active | - | - | - | - | 5.14 | - | Yes | 3240 deg | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | 100000 Ω | Matte Tin (Sn) | - | - | 8533.40.80.50 | - | - | TR, EMBOSSED, 13 INCH | - | Rectangular | TRIMMER | compliant | - | - | 0.25 W | SCREW | - | 300 V | - | - | 2019 | 85 °C | - | - | 9 | VERTICAL | 1 | LINEAR | - | - | - | - | - | - | - | - | - | ||
![]() 4295MF104 TE Connectivity | In Stock | - | - | 12 Weeks, 6 Days | Through Hole | NO | WIRE | THROUGH HOLE MOUNT | 3 | Cermet | - | 4295 | - | - | TE CONNECTIVITY LTD | -- | 4295MF104 | - | - | TE Connectivity Passive Product | - | - | - | - | - | - | Bulk | , | - | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | Active | - | 5.66 | - | Yes | - | - | - | - | - | Bulk | 4295, Citec | Square - 0.374 x 0.374 Face x 0.195 H (9.50mm x 9.50mm x 4.95mm) | 10% | - | Yes | Active | -- | EAR99 | ±250ppm/°C | - | 100000 Ω | - | 0.5W, 1/2W | - | 8533.40.80.50 | - | - | - | - | - | TRIMMER | - | - | PC Pins | 0.5 W | THUMB WHEEL | - | - | - | - | - | - | Top Adjustment | - | 1 | VERTICAL | - | LINEAR | - | - | - | - | - | - | - | - | - | ||
![]() 68WR200LFTB TT Electronics | 32 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 68WR200LFTB | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, 3824 | - | 9.53 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 6.22 mm | - | Active | - | - | - | - | 5.69 | - | Yes | 7200 deg | - | - | - | - | - | - | - | 10% | e3 | - | - | - | - | -100,100 ppm/°C | - | 200 Ω | Matte Tin (Sn) | - | - | - | - | - | TUBE | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.5 W | SCREW | 4.6 mm | 200 V | - | 0.51 mm | 3824 | 85 °C | - | - | 20 | VERTICAL | - | LINEAR | - | - | - | - | - | - | - | - | - | ||
![]() 66WR50KLF TT Electronics | 263 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 66WR50KLF | - | - | - | - | - | - | - | 150 °C | -65 °C | - | Radial, | - | 10.41 mm | 9.525 mm | RECTANGULAR PACKAGE | Radial | 5.08 mm | - | Active | - | - | - | - | 2.24 | - | Yes | 7200 deg | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | 50000 Ω | Matte Tin (Sn) | - | - | 8533.40.80.50 | - | - | BULK | - | Rectangular | TRIMMER | compliant | - | - | 0.5 W | SCREW | 4.57 mm | 200 V | - | 0.533 mm | - | 70 °C | - | - | 20 | VERTICAL | 1 | LINEAR | - | - | - | - | - | - | - | - | - | ||
![]() 62PR10KLF TT Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 62PR10KLF | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, | 6.35 mm | 5.08 mm | - | - | PCB Mount | - | - | Obsolete | - | - | - | - | 5.26 | - | Yes | 220 deg | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | 10000 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | BULK | - | Cylindrical | TRIMMER | compliant | - | - | 0.5 W | SCREW | 7.92 mm | 200 V | - | 0.432 mm | - | 70 °C | - | - | 1 | VERTICAL | 1 | LINEAR | - | - | - | - | - | - | - | - | - | ||
![]() 68XR100LF TT Electronics | 15 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 68XR100LF | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, 3824 | - | 9.53 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 6.22 mm | - | Active | - | - | - | - | 1.21 | - | Yes | 7200 deg | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | EAR99 | -100,100 ppm/°C | - | 100 Ω | Matte Tin (Sn) | - | - | 8533.40.80.50 | - | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.5 W | SCREW | 4.6 mm | 200 V | - | 0.51 mm | 3824 | 85 °C | - | - | 20 | HORIZONTAL | - | LINEAR | - | - | - | - | - | - | - | - | - | ||
![]() 68PR10KLF TT Electronics | 713 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 68PR10KLF | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 6.22 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 9.53 mm | - | Active | - | - | - | - | 0.6 | - | Yes | 7200 deg | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | 10000 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | BULK | - | Rectangular | TRIMMER | compliant | - | - | 0.5 W | SCREW | 4.6 mm | 200 V | - | 0.51 mm | - | 85 °C | - | - | 20 | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | - | - | - | - | ||
![]() 67XR2KLF TT Electronics | 88 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 67XR2KLF | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, 3819 | - | 10.4 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.95 mm | - | Active | - | - | - | - | 0.61 | - | Yes | 7200 deg | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | EAR99 | -100,100 ppm/°C | - | 2000 Ω | Matte Tin (Sn) | - | - | 8533.40.80.50 | - | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.5 W | SCREW | 4.6 mm | 200 V | - | 0.53 mm | 3819 | 85 °C | - | - | 20 | HORIZONTAL | - | LINEAR | - | - | - | - | - | - | - | - | - | ||
![]() 64YR2K TT Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 64YR2K | - | - | - | - | - | - | - | 150 °C | -65 °C | - | PCB Mount, | - | 6.86 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 4.19 mm | - | Active | - | - | - | - | 5.12 | - | No | 4320 deg | - | - | - | - | - | - | - | 10% | - | No | - | - | EAR99 | 100 ppm/°C | - | 2000 Ω | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | TUBE | - | Rectangular | TRIMMER | compliant | - | - | 0.25 W | SCREW | 4.37 mm | 200 V | - | 0.46 mm | - | 85 °C | - | - | 12 | VERTICAL | 1 | LINEAR | - | - | - | - | - | - | - | - | - | ||
![]() 78SBWR500LF TT Electronics | 32 |
| - | - | - | NO | HOOK | PANEL MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 78SBWR500LF | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, | - | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | - | Active | - | - | - | - | 5.69 | - | Yes | 7920 deg | - | - | - | - | - | - | - | 10% | e3 | - | - | - | EAR99 | 100 ppm/°C | - | 500 Ω | Matte Tin (Sn) | - | - | 8533.40.80.50 | - | - | BULK | - | Rectangular | TRIMMER | compliant | - | - | 1 W | SCREW | - | 300 V | - | - | - | 70 °C | - | - | 22 | HORIZONTAL | 1 | LINEAR | - | - | - | - | - | - | - | - | - |