- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | (Ø) | Adjustment range (amperage) | Adjustment range undelayed short-circuit release | Amperage adjustment range (max.) | Amperage adjustment range (min.) | Built-in depth | Compatible with (details) | Connections | Content | Dim | Energy efficiency rating | Factory colour | Laser category | Manufacturer part # | Max. ambient temperature | Max. range | Max. temperature | Min. ambient temperature | Min. temperature | No. of pins | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of normally open contacts as main contact | Operating current | Overload release current setting | Overvoltage category | Pollution degree | Radiation angle | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated permanent current Iu | Release characteristics | RoHS-compliant | Switch-off capacity | Switching voltage (max.) | Tolerance ± | Used at | Type | Resistance | Depth | Frequency | Durability | Wavelength | Power | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 38WMACR5KLF20 TT Electronics | 18 |
| - | - | - | 89mm | - | - | - | - | - | - | - | - | (Ø x H) 89 mm x 78 mm | - | Inox finish | - | - | - | 4m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outdoors,Indoors | IS 360-1 DE INOX | - | - | - | - | - | - | - | 78mm | - | - | ||
![]() 39WLBCR20KLF30 TT Electronics | In Stock | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | Green | 2M | - | - | - | +60°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LE 520-45-24 (40 x 210) | - | - | - | - | 520nm | 45mW | - | - | - | - | ||
![]() 38PLAAR5KLF20 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Terminal strip | 1pc(s) | (W x H x D) 145 x 210 x 206 mm | - | - | - | - | - | - | +60°C | - | -25°C | 3-pin | - | - | 1000V AC | 2 | 2 | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 330A | 300A | 280A | 160kW | 160kW | - | - | Yes | - | - | - | - | S10 | - | 206mm | - | 1000 0000 | - | - | - | 210mm | - | 145mm | ||
![]() 39PNCBR500LF10 TT Electronics | In Stock | - | - | - | - | - | 16 - 40 A | 60-480A | 40A | 16A | - | - | - | 1pc(s) | (W x H x D) 105 x 198 x 86 mm | - | - | - | - | - | - | +70°C | - | -25°C | 3-pin | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | 16-40A | - | - | - | - | - | - | - | - | 40A | - | Yes | - | 600V AC | - | - | 3VA6140-5JP31-0AA0 | - | 86mm | - | - | - | - | - | 198mm | - | 105mm | ||
![]() 38PKACR2KLF30 TT Electronics | In Stock | - | - | - | - | - | 100 - 250 A | - | 250A | 100A | - | - | - | 1pc(s) | (W x H x D) 105 x 198 x 86 mm | - | - | - | - | - | - | +70°C | - | -25°C | 3-pin | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250A | - | Yes | - | 600V AC | - | - | 3VA6225-8KL31-0AA0 | - | 86mm | - | - | - | - | - | 198mm | - | 105mm | ||
![]() 39PNCAR500LF30 TT Electronics | In Stock | - | - | Steel | 195g | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 8GK9911-0KK10 | - | - | - | - | - | - | - | - | - | - | ||
![]() 39WLBBR5KLF20 TT Electronics | In Stock | - | - | - | - | - | 160 - 400 A | - | 400A | 160A | - | - | - | 1pc(s) | (W x H x D) 138 x 248 x 110 mm | - | - | - | - | - | - | +70°C | - | -25°C | 3-pin | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400A | - | Yes | - | 600V AC | - | - | 3VA6440-7JQ31-2AA0 | - | 110mm | - | - | - | - | - | 248mm | - | 138mm | ||
![]() 36FR1MEGLFTR TT Electronics | In Stock | - | - | - | 10.25g | - | - | - | - | - | - | - | - | 1pc(s) | (L x W x H) 22.7 x 22.3 x 13.3 mm | - | - | - | - | - | - | +125°C | - | -40°C | - | 2A | - | 250V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 30% | - | B82722A2202N001 | 130mΩ | - | - | - | - | - | Toroidal core | 13.3mm | 22.7mm | 22.3mm | ||
![]() 39PRBBR2KLF30 TT Electronics | In Stock | - | - | - | 0.14g | - | - | - | - | - | - | - | - | 1pc(s) | (L x W x H) 4.5 x 3.2 x 3 mm | - | - | - | - | - | - | - | - | - | - | 0.15A | - | 50V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | B82787C0104H002 | 2000mΩ | - | - | - | - | - | - | 3mm | 4.5mm | 3.2mm | ||
![]() 39PLBAR500LF20 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | (W x H x D) 105 x 90 x 55 mm | - | - | - | 5TT3440 | - | - | - | - | - | - | - | - | 230V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5TT3440 | - | 55mm | - | - | - | - | - | 90mm | - | 105mm | ||
![]() 39WLAAR1KLF20 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | (W x H) 250 mm x 300 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mm | - | 250 | ||
![]() 39PNBBR2KLF30 TT Electronics | In Stock | - | - | - | - | 28mm | - | - | - | - | - | - | - | 10pc(s) | (Ø x L) 28 mm x 1200 mm | A (A - G) | - | - | - | - | - | +45°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160°° | - | - | - | - | - | - | - | - | - | - | - | - | T8 | - | - | - | - | - | 11.9W | - | - | 1200mm | - | ||
![]() 39WLBAR2KLF10 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Clamp | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | - | - | - | - | - | - | +60°C | - | -25°C | 3-pin | - | - | 1000V AC | 2 | 2 | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 160A | 115A | 97A | 55kW | - | - | - | Yes | - | - | - | - | S6 | - | 170mm | - | 1000 0000 | - | - | - | 172mm | - | 120mm | ||
![]() 3269W-1-154LF Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | ET-Connection M8 | - | 1pc(s) | - | - | - | - | 6ES71942LH100AB0 | +80°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x M 8 plugs, angled, 4-pin, shielded | - | - | - | - | - | - | - | - | 1m | - | ||
![]() 39WLCBR5KLF30 TT Electronics | In Stock | - | - | - | 25g | - | - | - | - | - | - | - | - | 1pc(s) | (W x H) 215 mm x 215 mm | - | - | - | - | - | - | +55°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8MR6000-0CF45 | - | - | - | - | - | - | - | 215mm | - | 215 | ||
![]() 39WLABR5KLF30 TT Electronics | In Stock | - | - | - | 583g | - | - | - | - | - | - | - | - | 1pc(s) | (W x H x D) 250 x 250 x 37 mm | - | Light grey | - | - | - | - | +65°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8MR6400-6GV45 | - | 37mm | - | - | - | - | - | 250mm | - | 250 | ||
![]() 39PNAAR1KLF10 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | 70mm | SENTRON | - | 1pc(s) | (W x H x D) 36 x 90 x 76 mm | - | Grey | - | - | - | - | - | - | - | - | 0.5A | 500mA | 230V,400V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 3 | - | - | - | - | - | - | - | D | Yes | 5kA | - | - | - | - | - | 76mm | 50-60MHz | - | - | - | - | 90mm | - | 36mm | ||
![]() 39WNBBR5KLF10 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | (W x H) 600 mm x 200 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mm | - | 600 | ||
![]() 39PLBBR5KLF30 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6AG15121DK012AB0 | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6AG1512-1DK01-2AB0 | - | 75mm | - | - | - | - | - | 117mm | - | 100 | ||
![]() 39PLABR2KLF30 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |