- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Shape | Number of Terminals | Resistive Material | Approvals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Voltage - Supply | Depth | Construction | Resistor Type | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Military Standard | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Current - Supply (Disable) (Max) | Lead Diameter | Size Code | Rated Temperature | Spread Spectrum Bandwidth | Adjustment Type | Terminal Type | Product Type | Number of Turns | Actuator Orientation | Absolute Pull Range (APR) | Ganging Number | Resistance Law | Product Category | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3142W501P TE Connectivity | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Cermet | - | SG-8101 | - | - | - | -- | - | - | EPSON | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | ±25% | - | - | Active | -- | - | - | ±250ppm/°C | XO (Standard) | 500 Ohms | - | - | - | 0.15W | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | 41.36 MHz | ±15ppm | - | CMOS | J Lead | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | 1.1µA | - | - | - | - | Top Adjustment | - | - | 1 | - | - | - | - | - | 0.055 (1.40mm) | - | - | ||
![]() 25SR500LF TT Electronics | 5 |
| - | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | 25SR500LF | - | - | - | 125 °C | -55 °C | - | PCB Mount, | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | - | 5.13 | - | Yes | 210 deg | - | - | - | - | 10% | e3 | Yes | - | - | - | EAR99 | 100 ppm/°C | - | 500 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | - | TUBE | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | - | - | - | - | - | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | - | 70 °C | - | - | - | - | 1 | HORIZONTAL | - | 1 | LINEAR | - | - | - | - | ||
![]() 44JR250KLFT13 TT Electronics | 5 |
| - | - | - | - | - | YES | HOOK | SURFACE MOUNT | - | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | 44JR250KLFT13 | - | - | - | 150 °C | -65 °C | - | SMT, 1918 | 3.73 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | - | 5.14 | - | Yes | 3240 deg | - | - | - | - | 10% | e3 | Yes | - | - | - | EAR99 | 100 ppm/°C | - | 250000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | - | TR, EMBOSSED, 13 INCH | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | - | - | - | - | - | - | 0.25 W | SCREW | - | 300 V | - | - | 1918 | 85 °C | - | - | - | - | 9 | HORIZONTAL | - | 1 | LINEAR | - | - | - | - | ||
![]() 44WR500KLFTB TT Electronics | 5 |
| - | - | - | - | - | YES | HOOK | SURFACE MOUNT | - | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | 44WR500KLFTB | - | - | - | 150 °C | -65 °C | - | SMT, 2019 | 5.31 mm | 5.08 mm | - | SMT | 4.83 mm | Active | - | 2.25 | - | Yes | 3240 deg | - | - | - | - | 10% | e3 | - | - | - | - | EAR99 | 100 ppm/°C | - | 500000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | - | TUBE | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | - | - | - | - | - | - | 0.25 W | SCREW | - | 300 V | - | - | 2019 | 85 °C | - | - | - | - | 9 | VERTICAL | - | 1 | LINEAR | - | - | - | - | ||
![]() 44GR100KLFT13 TT Electronics | 5 |
| - | - | - | - | - | YES | GULL WING | SURFACE MOUNT | - | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | 44GR100KLFT13 | - | - | - | 150 °C | -65 °C | - | SMT, 1918 | 3.91 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | Active | - | 5.14 | - | Yes | 3240 deg | - | - | - | - | 10% | e3 | Yes | - | - | - | EAR99 | 100 ppm/°C | - | 100000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | - | TR, EMBOSSED, 13 INCH | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | - | - | - | - | - | - | 0.25 W | SCREW | - | 300 V | - | - | 1918 | 85 °C | - | - | - | - | 9 | HORIZONTAL | - | 1 | LINEAR | - | - | - | - | ||
![]() 44WR500LFT7 TT Electronics | 5 |
| - | - | - | - | - | YES | HOOK | SURFACE MOUNT | - | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | 44WR500LFT7 | - | - | - | 150 °C | -65 °C | - | SMT, 2019 | 5.31 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 4.83 mm | Active | - | 0.71 | - | Yes | 3240 deg | - | - | - | - | 10% | e3 | Yes | - | - | - | EAR99 | 100 ppm/°C | - | 500 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | - | TR, EMBOSSED, 7 INCH | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | - | - | - | - | - | - | 0.25 W | SCREW | - | 300 V | - | - | 2019 | 85 °C | - | - | - | - | 9 | VERTICAL | - | 1 | LINEAR | - | - | - | - | ||
![]() 44JR100LFTB TT Electronics | 18 |
| - | - | - | - | - | YES | HOOK | SURFACE MOUNT | - | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | 44JR100LFTB | - | - | - | 150 °C | -65 °C | - | SMT, 1918 | 3.73 mm | 4.83 mm | - | SMT | 4.57 mm | Active | - | 5.68 | - | Yes | 3240 deg | - | - | - | - | 10% | e3 | - | - | - | - | EAR99 | 100 ppm/°C | - | 100 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | - | TUBE | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | - | - | - | - | - | - | 0.25 W | SCREW | - | 300 V | - | - | 1918 | 85 °C | - | - | - | - | 9 | HORIZONTAL | - | 1 | LINEAR | - | - | - | - | ||
![]() 0655-614-AB224 Bourns | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | Trimpot® 0655 | Round - 0.374 Dia (9.50mm) | ±20% | - | - | - | - | - | - | - | - | 220 kOhms | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | Top Adjustment | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() PTN06-B200CB20-H CUI Devices | 2008 |
| - | - | - | Through Hole | - | - | - | - | - | - | Carbon | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | M22-YED0022-20 | CUI Devices | - | - | - | - | Bag | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | PTN06 | Round - 0.248 Dia (6.30mm) | ±20% | - | - | - | - | - | - | - | - | 200 kOhms | - | - | - | 0.15W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | Side Adjustment | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() 38WKACR500LF20 BI Technologies | In Stock | - | - | Production (Last Updated: 2 years ago) | Through Hole | - | - | - | - | - | Circular | - | - | CE, CSA, UL | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG54K0800P4MN | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | - | - | - | 150 mW | - | - | - | - | - | - | - | 800 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67WR200KTB BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | BRP20N125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0655-314-AE105 Bourns | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | Cermet | - | - | - | - | - | - | ABB | - | Bourns Inc. | DIN Rail | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | No | - | - | - | - | Trimpot® 0655 | Round - 0.374 Dia (9.50mm) | ±10% | - | - | - | - | - | - | - | - | 1 MOhms | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | Side Adjustment | Screw | - | 1 | - | - | - | - | - | - | - | - | ||
![]() 66WFR20TR BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39WNCAR1KLF20 BI Technologies | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | Circular | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 20 % | - | - | - | - | Pin | - | - | - | 1 kΩ | - | 70 °C | -25 °C | - | - | - | - | 250 mW | - | - | - | 5.8 mm | - | - | - | - | - | - | Not | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mm | - | ||
![]() 3150W202P TE Connectivity | In Stock | - | - | - | - | Surface Mount | - | YES | WRAPAROUND | SURFACE MOUNT | - | 3 | Cermet | - | 3150 | - | - | TE CONNECTIVITY LTD | -- | ABB | ACH580-BCR-361A-4+B056+E213+F2 | TE Connectivity Passive Product | - | - | 100 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMT, 1815 | 1.4 mm | 4.5 mm | RECTANGULAR PACKAGE | SMT | 3.8 mm | Obsolete | Obsolete | 8.59 | - | Yes | 260 deg | - | Tape & Reel (TR) | 3150, Citec | Rectangular - 0.165 x 0.150 Face x 0.055 H (4.20mm x 3.80mm x 1.40mm) | ±25% | - | Yes | Obsolete | -- | - | EAR99 | ±250ppm/°C | - | 2 kOhms | - | - | - | 0.2W, 1/5W | - | 8533.40.80.50 | Variable Resistors | - | TR | CERMET | - | - | Trimmer | TRIMMER | compliant | - | - | - | - | - | J Lead | - | - | - | 0.2 W | SCREW | - | 50 V | - | - | 1815 | - | - | Top Adjustment | - | - | 1 | VERTICAL | - | - | LINEAR | - | - | - | - | ||
![]() CB10LH223M TE Connectivity | In Stock | - | - | - | - | Through Hole | - | NO | FLAT | THROUGH HOLE MOUNT | - | 3 | Carbon | - | CB10 | - | - | TE CONNECTIVITY LTD | -- | Electri-Flex | CB10LH223M | TE Connectivity Passive Product | - | - | 70 °C | -25 °C | Bulk | PCB Mount, 3920 | 10.8 mm | 9.8 mm | RECTANGULAR PACKAGE | PCB Mount | 5 mm | Obsolete | Active | 8.59 | - | Yes | 240 deg | - | Bulk | CB10, Citec | Rectangular - 0.425 x 0.386 Face x 0.476 H (10.80mm x 9.80mm x 12.10mm) | ±20% | - | Yes | Active | -- | - | EAR99 | ±500ppm/°C | - | 22 kOhms | - | - | - | 0.15W | - | 8533.40.80.70 | Variable Resistors | - | - | CARBON FILM | - | - | Flame Retardant | TRIMMER | compliant | - | - | - | - | - | PC Pins | - | - | - | 0.15 W | SCREW | 3.5 mm | 150 V | - | - | 3920 | - | - | Side Adjustment | - | - | 1 | HORIZONTAL | - | - | LINEAR | - | - | - | - | ||
![]() 3366U-1-500 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pepperl Fuchs | 256090 | Bourns Inc. | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | Trimpot® 3366 | Square - 0.252 x 0.252 Face (6.40mm x 6.40mm) | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCR1/8_LTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya | 5000 | - | - | Kamaya | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FCR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | - | - | - | - | - | Trimmer Resistors - SMD | - | - | - | ||
![]() 68WFR2KLFTR TT Electronics | 42 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | 68WFR2KLFTR | - | - | - | 125 °C | -55 °C | - | PCB Mount, | 9.53 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 6.22 mm | Active | - | 5.68 | - | Yes | 7200 deg | - | - | - | - | 10% | e3 | Yes | - | - | - | EAR99 | 100 ppm/°C | - | 2000 Ω | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | TR, 14 INCH | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | - | - | - | - | - | - | 0.5 W | SCREW | 17.78 mm | 200 V | - | 0.51 mm | - | 85 °C | - | - | - | - | 20 | VERTICAL | - | 1 | LINEAR | - | - | - | - | ||
![]() 67PR200KLF TT Electronics | 12 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | 67PR200KLF | - | - | - | 125 °C | -55 °C | - | PCB Mount, 3838 | 5.156 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 9.53 mm | Active | - | 1.29 | - | Yes | 7200 deg | - | - | - | - | 10% | e3 | Yes | - | - | - | EAR99 | -100,100 ppm/°C | - | 200000 Ω | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | - | - | BULK | - | - | - | Trimmer Pot | TRIMMER | compliant | - | - | - | - | - | - | - | - | - | 0.5 W | SCREW | 4.6 mm | 200 V | - | 0.53 mm | 3838 | 85 °C | - | - | - | - | 20 | HORIZONTAL | - | - | LINEAR | - | - | - | - |