- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Rotational Angle | Samacsys Description | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Ganging Number | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78LR200LF TT Electronics | In Stock | - | - | NO | FLEXIBLE WIRE | CHASSIS MOUNT | 3 | BI TECHNOLOGIES CORP | 78LR200LF | - | 125 °C | -55 °C | PCB Mount, | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | Yes | 7920 deg | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 200 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | ||
![]() 72PXR5KLF TT Electronics | 45 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 72PXR5KLF | - | 125 °C | -55 °C | Panel Mount, 3838 | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | 5.12 | Yes | 244 deg | - | - | 10% | e3 | Yes | EAR99 | -100,100 ppm/°C | 5000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | 1 | VERTICAL | - | LINEAR | ||
![]() 72PLR20LF TT Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 72PLR20LF | 72 | 125 °C | -55 °C | Panel Mount, 3838 | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | 5.08 | Yes | 244 deg | - | 72 | 20% | e3 | Yes | EAR99 | -100,100 ppm/°C | 20 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Trimmer Pot | TRIMMER | compliant | 0.5 W | SCREW | 4.6 mm | 200 V | 0.53 mm | 3838 | 85 °C | 1 | VERTICAL | - | LINEAR | ||
![]() 78LBWR10K TT Electronics | In Stock | - | - | NO | FLEXIBLE WIRE | PANEL MOUNT | 3 | BI TECHNOLOGIES CORP | 78LBWR10K | - | 125 °C | -55 °C | PCB Mount, | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.58 | No | 7920 deg | - | - | 10% | - | - | EAR99 | 100 ppm/°C | 10000 Ω | - | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | ||
![]() 78SR500LF TT Electronics | 45 |
| - | NO | HOOK | PANEL MOUNT | 3 | BI TECHNOLOGIES CORP | 78SR500LF | - | 125 °C | -55 °C | PCB Mount, | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | Yes | 7920 deg | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 500 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | ||
![]() 78SR20LF TT Electronics | 45 |
| - | NO | HOOK | PANEL MOUNT | 3 | BI TECHNOLOGIES CORP | 78SR20LF | - | 125 °C | -55 °C | PCB Mount, | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | Yes | 7920 deg | - | - | 20% | e3 | - | EAR99 | 100 ppm/°C | 20 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | ||
![]() 78SR10LF TT Electronics | 45 |
| - | NO | HOOK | PANEL MOUNT | 3 | BI TECHNOLOGIES CORP | 78SR10LF | - | 125 °C | -55 °C | PCB Mount, | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | Yes | 7920 deg | - | - | 20% | e3 | - | EAR99 | 100 ppm/°C | 10 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | ||
![]() 78LR20LF TT Electronics | In Stock | - | - | NO | FLEXIBLE WIRE | CHASSIS MOUNT | 3 | BI TECHNOLOGIES CORP | 78LR20LF | - | 125 °C | -55 °C | PCB Mount, | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | Yes | 7920 deg | - | - | 20% | - | - | EAR99 | 100 ppm/°C | 20 Ω | - | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | ||
![]() 78LR50LF TT Electronics | In Stock | - | - | NO | FLEXIBLE WIRE | CHASSIS MOUNT | 3 | BI TECHNOLOGIES CORP | 78LR50LF | - | 125 °C | -55 °C | PCB Mount, | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | Yes | 7920 deg | - | - | 20% | - | - | EAR99 | 100 ppm/°C | 50 Ω | - | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | ||
![]() 78SR50LF TT Electronics | 45 |
| - | NO | HOOK | PANEL MOUNT | 3 | BI TECHNOLOGIES CORP | 78SR50LF | - | 125 °C | -55 °C | PCB Mount, | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | 5.69 | Yes | 7920 deg | - | - | 20% | - | - | EAR99 | 100 ppm/°C | 50 Ω | - | - | 8533.40.80.50 | BULK | Rectangular | TRIMMER | compliant | 1 W | SCREW | - | 300 V | - | - | 70 °C | 22 | HORIZONTAL | 1 | LINEAR | ||
![]() 25VR200KLFTR TT Electronics | 8 |
| - | NO | FLAT | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 25VR200KLFTR | - | 125 °C | -55 °C | PCB Mount, | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 5.11 | Yes | 210 deg | - | - | 10% | e3 | - | EAR99 | 100 ppm/°C | 200000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | TR, 14 INCH | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 23SR50KLFTR TT Electronics | 12 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | 23SR50KLFTR | - | 125 °C | -55 °C | SMT, 2220 | 5.77 mm | 5.56 mm | - | SMT | 5 mm | Active | 5.11 | Yes | 360 deg | TRIMMER 50KOHM 0.25W J LEAD SIDE | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 50000 Ω | Tin (Sn) | - | 8533.40.80.50 | TR, 10 INCH | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2220 | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 25VR10KLFTR TT Electronics | 42 |
| - | NO | FLAT | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 25VR10KLFTR | - | 125 °C | -55 °C | PCB Mount, | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 5.11 | Yes | 210 deg | - | - | 10% | e3 | - | - | 100 ppm/°C | 10000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 300 | - | TR, 14 INCH | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 23AR500LFTR TT Electronics | 5758 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | 23AR500LFTR | - | 125 °C | -55 °C | SMT, 2018 | 2.7 mm | 5 mm | - | SMT | 4.5 mm | Active | 0.63 | Yes | 360 deg | - | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 500 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | TR, 7 INCH | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2018 | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 23BR50LFTR TT Electronics | 42 |
| - | YES | GULL WING | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | 23BR50LFTR | 23B | 125 °C | -55 °C | , | - | - | RECTANGULAR PACKAGE | - | - | Active | 1.24 | Yes | - | Trimmer Resistors - SMD 4MM Squ 50 10% Sealed | - | 20% | e3 | Yes | EAR99 | - | 50 Ω | Tin (Sn) | - | 8533.40.80.50 | TR, EMBOSSED, 7 INCH | - | TRIMMER | compliant | 0.25 W | SCREW | - | - | - | - | 70 °C | 1 | VERTICAL | - | LINEAR | ||
![]() 23SR5KLFTR TT Electronics | 33 |
| - | YES | HOOK | SURFACE MOUNT | 3 | BI TECHNOLOGIES CORP | 23SR5KLFTR | - | 125 °C | -55 °C | SMT, 2220 | 5.77 mm | 5.56 mm | - | SMT | 5 mm | Active | 5.12 | Yes | 360 deg | - | - | 20% | e3 | Yes | EAR99 | 100 ppm/°C | 5000 Ω | Tin (Sn) | - | 8533.40.80.50 | TR, 10 INCH | Square | TRIMMER | compliant | 0.25 W | SCREW | - | 200 V | - | 2220 | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 25PR20KLF TT Electronics | 733 |
| - | NO | FLAT | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 25PR20KLF | - | 125 °C | -55 °C | PCB Mount, | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 0.63 | Yes | 210 deg | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 20000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | TUBE | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 25VR10KLF TT Electronics | In Stock | - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 25VR10KLF | - | 125 °C | -55 °C | PCB Mount, | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 5.11 | Yes | 210 deg | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 10000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | TUBE | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR | ||
![]() 25UR500LF TT Electronics | 12 |
| - | NO | FLAT | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 25UR500LF | - | 125 °C | -55 °C | PCB Mount, | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 5.11 | Yes | 210 deg | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 500 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | TUBE | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | VERTICAL | 1 | LINEAR | ||
![]() 25SR50LF TT Electronics | 12 |
| - | NO | FLAT | THROUGH HOLE MOUNT | 3 | BI TECHNOLOGIES CORP | 25SR50LF | - | 125 °C | -55 °C | PCB Mount, | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | Active | 5.13 | Yes | 210 deg | - | - | 10% | e3 | Yes | EAR99 | 100 ppm/°C | 50 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | TUBE | Rectangular | TRIMMER | compliant | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | 70 °C | 1 | HORIZONTAL | 1 | LINEAR |